Cole-Parmer Datasheets for Flow Switches
Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| • Designed for pump control in various applications and pipe sizes<emdash>comes standard with multiple drag disks for expanded flow ranges • Can be used in isolated stand alone systems or... | |
| • Designed for pump control in various applications and pipe sizes<emdash>comes standard with multiple drag disks for expanded flow ranges • Superior long term performance • Continuous adjustment while operating... | |
| • Designed for pump control in various applications and pipe sizes<emdash>comes standard with multiple drag disks for expanded flow ranges • Wetted surfaces of Noryl®, 316 Stainless Steel, EPDM Elastomeric... | |
| • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box... | |
| Flow Switch | |
| Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and... | |
| Mini Low-Flow Switches are configured to open the SPST contact when flow goes beyond the set point or stops. Typical applications include gas/liquid sampling; chemical injection; pollution control monitoring; atmospheric... | |
| Standard Low-Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include chemical process and vapor deposition systems; industrial gas lines; pollution control monitoring; | |
| The one-piece magnetic PPS composite piston makes these normally open switches ideal for high pressure applications. Switches withstand up to 1500 psi at 70<deg>F (21<deg>C)! Use a 100 <mu>m filter... | |
| These high-pressure SPDT switches withstand pressures up to 1000 psi at 225<deg>F (107<deg>C)! They provide reliable and consistent performance; repeatability is <tol>1%. Switches are UL-listed for use in Class I,... | |
| These normally open switches have 3/4" NPT(F) ports for a quick connection to threaded plastic piping. Polypropylene and stainless steel wetted parts offer excellent chemical resistance. The materials are also... | |
| Use these normally open switches with plastic pipes without threads. Switches are available in gray or clear PVC housing. Use clear switches where visual flow confirmation is needed. Use a... | |
| Variable Area Flowmeter |