Cole-Parmer Datasheets for Gloveboxes and Isolators
Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
Gloveboxes and Isolators: Learn more
| Product Name | Notes |
|---|---|
| • Contamination-free work environment at an affordable price • Leak-tight environment for for work with contamination-sensit ive products • Chemical-resistant work surface resisits spills These glove boxes feature a liner... | |
| • Contamination-free work environment at an affordable price • Leak-tight environment for for work with contamination-sensit ive products • Chemical-resistant work surface resisits spills Permanently-mounted black laminate work surface and... | |
| • Control and monitor O<sub>2</sub> and CO<sub>2</sub> in chamber This hypoxia chamber glove box is ideal for tissue culture work, including tumor cell and stem cell research. Large 8" (20... | |
| • Create a gas specific workspace • Two gas ports with tapered fittings accept 1⁄4" to 3⁄8" I.D. tubing and have easy turning PTFE stopcocks • Large size, 22" long... | |
| • Easily set up a controlled environment wherever you need it • Protects you from hazardous materials • Saves lab space Set up this light-weight pyramid glove bag to provide... | |
| • Enables safe handling of dangerous materials or microorganisms • Prevent moisture absorption while handling materials • Provide personal protection from harmful substances Gloved containment chambers offer you a safe,... | |
| • Ideal for pharmaceutical, biotechnology, cleanroom, and animal science work These self-contained glove boxes are designed for isolating sensitive research studies from a hostile exterior environment, and are economical and... | |
| • Ideal working conditions at a touch • Eliminate reactive air components or maintain perfect temperature/humidity • Fluorescent lighting and ergonomic design enable delicate detail work Use these glove boxes... | |
| • Laboratory protection at an economical price • Customizable units for specific applications • Easily removable window for equipment loading <b>Glove boxes</b> feature a liner of one-piece molded, medium density... | |
| • Minimize cross-contamination during sample manipulation • Easy to move and clean • Ready access to electric outlets in chamber This compact glove box gives you an isolated, ergonomically correct... | |
| • Monitor humidity and protect materials<emdash>aff ordably! • Slanted window eliminates optical distortion • Spatially efficient with ample working chamber • Glove ports: 6" (15.2 cm) dia O-rings • Glove... | |
| • Protect yourself and your materials quickly without giving up lab space • Effectively eliminate oxygen and moisture during material manipulation operations • Establish high-purity working atmosphere in minutes • |