Cole-Parmer Datasheets for Industrial Thermometers
Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| • 1†polycarbonate magnifying lens for easy reading • Factory calibrated to one-point • Hermetically sealed case • Includes plastic storage sleeve with pocket clip • Sleeve includes built in... | |
| • Case additive inhibits bacterial grpwth • Ideal for food applications • NSF-listed • Multi-purpose protective case also functions as a handle and recalibration wrench • Bold easy-to-read dial numerals... | |
| • Choose the dial size and temperature range to meet your specific needs • Factory tested to three points with a ±1% accuracy • Minimum immersion: liquids 2" (50 mm),... | |
| • Cole-Parmer Process grade thermometers are silicone-free • Greater temperature range • Anti-parallax dial for accurate readings • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect against... | |
|
32120T006G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 12"L/0-250F/-20-120C -- GO-90494-01
32120T008G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 12"L/50-300F/10-150C -- GO-90494-03
32120T016G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 12"L/50-550F/10-290C -- GO-90494-04
32240T006G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 24"L/0-250F/-20-120C -- GO-90496-01
32240T008G4 - Digi-Sense Adj Angle Bimetal Thermometer, 3" Dial, 24"L/50-300F/10-150C -- GO-90496-03
|
• Cole-Parmer Process grade thermometers are silicone-free • Greater temperature range • • Anti-parallax dial for accurate readings • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect... |
|
30025T006G4 - Digi-Sense Back-Con Bimetal Thermometer, Dial 3", 2.5"L/0-250F/-20-120C -- GO-08138-01
30025T008G4 - Digi-Sense Back-Con Bimetal Thermometer, Dial 3", 2.5"L/50-300F/10-150C -- GO-08138-03
|
• Cole-Parmer Process grade thermometers are silicone-free • Greater temperature range • Anti-parallax dial for accurate readings • Hermetically sealed per ASME B40.3 standard to prevent fogging and protect against... |
| • Color-coded for food safety • Purple color is for allergens • Thin tip, response in under 6 seconds • Temperature range of -58 to 400F/-50 to 200C • Accuracy... | |
| • Designed specifically for use in the food industry but can be used in other applications also The Comark WT4 wall thermometer is suitable for indoor and outdoor use and... | |
| • Designed specifically for use in the food industry but can be used in other applications also • Includes: bracket and mounting screws. The Comark FWT is used to verify... | |
| • Designed specifically for use in the food industry but can be used in other applications also • Includes: bracket and mounting screws The Comark CWT is used to verify... | |
| • Ensure safe temperatures of food and food holding areas Determines if correct internal temperature has been met.|Dial features a scale for various meats. Dishwasher safe | |
| • Ensure safe temperatures of food and food holding areas Determines if correct temperature is being maintained.|Ideal for food-holding areas. | |
| • Ensure safe temperatures of food and food holding areas Determines if correct temperature is being maintained.|Ideal for food-holding areas | |
| • Ensure safe temperatures of food and food holding areas Displays current oven temperature. | |
| • Ensure safe temperatures of food and food holding areas Displays current refrigerator or freezer temperature.|Dial indicates safe temperature zones. | |
| • Ensure safe temperatures of food and food holding areas Displays current refrigerator or freezer temperature.|Tube indicates safe temperature zones; is filled with a nontoxic|liquid. Suction cups included. | |
| • For reference only (should not be calibrated) This low-temperature thermometer is ideal for refrigerators and freezers. Thermometer features a dual-scale range of -40 to 80<deg>F (-40 to 27<deg>C) with... | |
| • Giant, oversized face has bold, easy-to-read numerals • All thermometers are made of metal for durability and are weather resistant • Thermometer easily mounts to walls or any other... | |
| • Ideal for measuring core temperatures in compost piles, hay, soil, or grains • 3" diameter dial for easy reading • Calibrate with external reset screw • Thermometers meet ASME... | |
| • Inexpensive way to easily measure surface temperature • For reference only, not intended for applications where a precise reading is required • Item is not recommended to be calibrated... | |
| • Integral LED illumination and magnifying lens make viewing easy • Supplied with a blue-spirit-filled thermometer for mercury-free temperature measurements Take melting point measurements of up to three samples at... | |
| • Maximum registering pointer indicates highest temperature reached • Waterproof and pressurized to withstand autoclaving cycle • 304 stainless steel body with glass lens withstands moisture, pressure and high temperature... | |
| • Measures temperature on surfaces such as grills and motors • High temperature range: -58 to 572°F (-50 to 300°C) • Basic Accuracy of 2°F or 1°C • 0.1° resolution... | |
| • Remote Reading Thermomete • Range: -40 to 60°F (-40 to 15°C) • Accuracy: ±1 division, 2° div This thermometer have a 2†easy-to-read, color-coded scale dial with a 48†| |
| • Silicone-filled gauges provides for readability and long life in tough industrial environments. • Dampened movement • Anti-parallax dial for accurate readings • Hermetically sealed per ASME B40.3 standard to... | |
| • The benefits of a liquid-filled case in a silicone-free dry configuration • Dampened movement • More economical than silicone gauges • Greater temperature range than a silicone-filled gauges • | |
| • The benefits of a liquid-filled case in a silicone-free dry configuration • Dampened movement • More economical than silicone gauges • Greater temperature range than silicone-filled gauges • Anti-parallax... | |
| • Tough, durable, accurate • Measurements are in degrees Fahrenheit • Tenperature Range: 0 to 220°F • Accuracy: +/- 1 Division • Divisions: 2° The Comark T220/38A thermometer is perfect... | |
| • Tough, durable, accurate • Special color indication over frothing range • 5 inch stem with clip • Temperature range 100 to 200F • Stainless steel construction • Includes stainless... | |
| • Use to check your refrigerator is at the correct temperature, keeping food safe to eat. • Hangs in or sticks inside • Selectable °F / °C scale • Low... | |
| • Use to check your refrigerator or freezer is at the correct temperature, keeping food safe to eat. • Accuracy: ±1 division • Division 2° • Easy-to-read color HACCP zones... | |
| Replacement bi-metal thermometer that fits into the reference cell. |