Cole-Parmer Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| • <b>Formulation:</b> Tygon<reg> E-3603 • <b>Applications:</b> General laboratory, food and beverage, biopharmaceutical, analytical instruments. • <b>Characteristics:< /b> Non-DEHP, phthalate free. Long life, chemical resistant, nonoxidizing; able to bend to sharp... | |
| • Compatible with aggressive chemicals<emdash>eve n MEK! • Outstanding chemical resistance<emdash>wi thstands acetone, DMSO, ketones, and more • Cost-effective alternative to fluoropolymers or fluoroelastomers • FDA compliant • <b>NOTE:</b> Tygon® | |
| • For use with Masterflex<reg> L/S<reg> multichannel pump heads | |
| • Heavy yet flexible • Comes in a 20-ft continuous length • Transparent | |
| • High electrical and chemical resistance • Comes in 3-ft lengths • Opaque | |
| • High-performance pump tubing for challenging applications • Nontoxic and nonhemolytic with excellent biocompatibility • Long pumping life; pump at continuous pressures up to 40 psi • Low extractables and... | |
| • High-performance pump tubing for challenging applications • Nontoxic and nonhemolytic with excellent biocompatibility • Longest life of all Tygon formulations • Pump at continuous pressures up to 40 psi... | |
| • High-performance pump tubing for challenging applications • Nontoxic and nonhemolytic with excellent biocompatibility • Longest pumping life of all Tygon formulations • Pump at continuous pressures up to 40... | |
| • Ideal for chromatography applications and for the transfer of fuels, distillates, lubricants, and glycol-based coolants • Resistant to ozone and UV light; resistant to cracking, swelling, and hardening • | |
| • Ideal for general transfer applications • Clear for easy monitoring Nontoxic, nonaging, nonoxidizing | |
| • Ideal for general transfer applications • Clear for easy monitoring • Nontoxic, nonaging, nonoxidizing Compatible with High-Performance pump heads | |
| • Ideal for general transfer applications • Clear for easy monitoring • Nontoxic, nonaging, nonoxidizing Compatible with Standard and Easy-Load pump heads | |
| • Ideal for transferring hydrocarbons, gasoline, kerosene, heating oils, cutting compounds, and glycol based coolants <b>Applications</b>: Fuels and industrial lubricants—gasolin e, kerosene, heating oils, cutting compounds, and glycol-based coolants.|<b>Charact eristics</b>:... | |
| • Long service life - Outstanding fatigue resistance due to flexing! • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50... | |
| • Many world complance classifications - one choice for a global food/sanitary pump tubing • Designed especially for handling food products. • Bore is extremely smooth (better than most stainless... | |
| • Pump with integral head delivers repeatable low flow rates with quick set up • Flow rate of 0.8 to 105 mL/min<emdash>depend ing on drive rpm and tubing size. • | |
| • Smooth inner surface unaffected by common commercial sanitizers • Nontoxic <b>Applications</b>: Food and beverage processing and dispensing.|<b>Chara cteristics</b>: Nonwetting, odorless, tasteless, and nontoxic. Transparent. | |
| • Smooth inner surface unaffected by common commercial sanitizers <b>Applications</b>: Food and beverage processing and dispensing.|<b>Chara cteristics</b>: Nonwetting, odorless, tasteless, and nontoxic. Transparent. | |
| <b>Applications</b>: Food and beverage processing and dispensing.|<b>Chara cteristics</b>: Nonwetting, odorless, tasteless, and nontoxic. Transparent. | |
| <b>Applications</b>: Fuels and industrial lubricants—gasolin e, kerosene, heating oils, cutting compounds, and glycol-based coolants.|</b>Charac teristics: Resists most hydrocarbons, embrittlement, and swelling. Ozone- and UV-resistant; low extractability. Translucent yellow. | |
| <b>Applications</b>: Fuels and industrial lubricants—gasolin e, kerosene, heating oils, cutting compounds, and glycol-based coolants.|<b>Charact eristics</b>: Resists most hydrocarbons, embrittlement, and swelling. Ozone- and UV-resistant; low extractability. Translucent yellow. | |
| <b>Applications</b>: General laboratory use; provides longer life with peristaltic tubing pumps.|<b>Characteri stics</b>: Long life; won’t age or oxidize. Bends to small radius curves. Nontoxic and transparent.|<b>Cert ifications</b>: USP Class VI... | |
| <b>Applications:</b> Corrosive chemical transfer, electronics applications, ink and printing, and general manufacturing applications requiring UV protection.<b>Charac teristics:</b> Opaque black with UV block, very low gas permeability, highly chemically compatible. Inner... | |
| <b>Applications:</b> Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. For the transfer of high-temperature or highly corrosive materials. Also good for high-purity work.|<b>Characteris tics:</b> Chemically inert, nontoxic, and virtually... | |
| <b>Applications:</b> Extremely demanding corrosive chemical transfer, electonic applications, ink and general printing applications, automotive applications, general mechanical applications.|<b>Cha racteristics:</b> Superior pressure ratings, extremely strong chemical resistance, extremely low permeability. Excellent... | |
| <b>Applications:</b> Extremely demanding corrosive chemical transfer, electronics applications, ink and printing, and general manufacturing applications requiring UV protection.|<b>Chara cteristics:</b> Opaque black with UV block, extremely low gas permeability, extremely strong... | |
| <b>Applications:</b> General-purpose lab and industrial use.|<b>Characterist ics:</b> Low moisture absorption, good chemical and corrosion-resistance , high tensile strength.|<b>Certifi cations:</b> None.|<b>Temperature range:</b> –103 to 151<deg>F (–75 to 66<deg>C)|<b>Sterili ze:</b> Autoclave. | |
| <b>Applications:</b> General-purpose lab use.|<b>Characterist ics:</b> Fair chemical and abrasion resistance, odorless, nontoxic, and transparent.|<b>Cert ification:</b> Tubing is manufactured according to GMP.|<b>Temperature range:</b> –45 to 180<deg>F (–43 to 82<deg>C)|<b>Sterili ze:</b> Ethylene... | |
| <b>Applications:</b> Ground water sampling and other sampling and monitoring uses that require the high purity and chemical inertness of FEP.|<b>Characterist ics:</b> Chemically inert, non-toxic FEP-liner with a durable polyethylene jacket. | |
| <b>Applications:</b> High-pressure use, food processing, and beverage handling.|<b>Charact eristics:</b> Good acid/alkali resistance and aging characteristics. White polyester yarn with orange tracer yarn embedded in a transparent PVC wall.|<b>Certificati on:</b> Resin... | |
| <b>Applications:</b> Pharmaceutical, biotechnology, environmental, semiconductor processing, food and beverage, autoanalyzer, and nuclear applications.|<b>Cha racteristics:</b> Superior surface smoothness and clarity, low extractables with deionized water and acids, high resistance to stress... | |
| <b>Applications:</b> : Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. Good for high-purity work. PTFE tubing withstands extreme temperatures. |<b>Characteristics: </b> Chemically inert, nontoxic, and virtually nonporous. Excellent crack-... | |
| <b>Applications:</b> Corrosive chemical transfer, electronic applications, ink and general printing applications, and automotive applications.|<b>Cha racteristics:</b> Transparent, very low gas permeability, highly chemical compatible. Inner fluoroplastic liner, outer fluoroelastomer cover -... | |
| <b>Formulation - E3603</b>|<b>Applica tions:</b>General laboratory use.|<b>Characterist ics:</b> Long life, won’t age or oxidize, able to bend to sharp radius curves, and easily works with fittings. Transparent.|<b>Temp erature range:</b> –58 to... | |
| <b>Formulation:</b> Tygon 2375|<b>Applications :</b> For use with highly aggressive chemicals– acids, bases, ketones, salts, and alcohols.|<b>Charact eristics:</b> Plasticizer free, smoother inner surface, hydrophobic, minimal outgassing, safe disposal via incineration, and... | |
| <b>Formulation:</b> TYGON<reg> 2475 I.B.|<b>Applications :</b> Pharmaceutical and cosmetic processing, deionized water systems, cell harvest and media process systems, chemical transfer, preservative and sterile fill lines.|<b>Characteri stics:</b> Plasticizer free, smooth inner... | |
| <b>Formulation:</b> Tygon<reg> E-1000|<b>Applicatio ns:</b> General laboratory, vent and drain lines. Ideal for lab installations requiring multiple directional changes, abrupt curves, or twisting.|<b>Charact eristics:</b> High degree of flexibility, performs well at... | |
| <b>Formulation:</b> Tygon<reg> E-3603 vacuum|<b>Applicatio ns:</b> General lab, food and beverage, and biopharm. Vacuum service of 29.9†Hg (760 mm Hg) at 73°F (23°C).|<b>Characte ristics:</b> Non-DEHP, phthalate-free plasticizer. Flexible, biodegradable, crack-resistant,... | |
| <b>Formulation:</b> Tygon<reg> E-3603|<b>Applicatio ns:</b> General laboratory use.|<b>Characterist ics:</b> Long life, won't age or oxidize, fits tightly to glass and metal, bends to small radius curves, nontoxic. Transparent.|<b>Cert ifications:</b> FDA compliant. | |
| A tubing suitable for general lab/industrial or food processing use. Nalgene 689 polypropylene is a translucent, semi-rigid tubing (75 Shore D durometer) with good chemical resistance to many acids and... | |
| Appearance: Yellow, translucent|Temperat ure: –30 to 85degC| Life at 100 rpm:1000 hrs| Advantages:Resistant to ozone and UV light; resistant to cracking, swelling, and hardening.|Applicati ons: Ideal for chromatography applications and... | |
| Convoluted spiral design promotes full drainage and increases tubing flexibility. This chemical-resistant fluoropolymer tubing is sold in 5-ft lengths with nonconvoluted 1"L sections at both ends for easy connections. | |
| Microbore Tubing | |
| Pump Tubing | |
| Reduce unpacking time, save money on shipping, and ensure that you always have enough tubing on hand with bulk tubing. It's now available in Norprene<reg>, PharMed<reg>, platinum-cured silicone, or Tygon<reg> | |
| Reduce unpacking time, save money on shipping, and ensure that you always have neough tubing on hand with bulk tubing. It's now available in Norprene<reg>, PharMed<reg>, platinum-cured silicone, or Tygon<reg>Lab... | |
| Stopped Pump Tubing | |
| This is one set consisting of two pieces. | |
| Tubing | |
| Use this translucent tubing in extreme temperatures and in harsh chemical environments. It's chemically inert, has low permeability, and has the lowest friction coefficient of any tubing. Temperature range is... | |
| Use this transluscent tubing in extreme temperatures and in harsh chemical environments. It's chemically inert, has low permeability, and has the lowest friction coefficient of any tubing. Temperature range is... |
| Next >> |