Cole-Parmer Datasheets for Viscometers
Viscometers define viscous properties of a fluid at ambient or defined temperatures.
Viscometers: Learn more
| Product Name | Notes |
|---|---|
| • Accurate viscosity measurements of transparent Newtonian liquids and gases • Meet the requirements of DIN 53015 and ISO 12058 • Increase accuracy by connecting a circulating bath for temperature... | |
| • Direct kinematic viscosity measurement for both transparent and opaque oils • Includes everything to get started<emdash>just add your sample and solvent • Graphical touch screen provides easy operation • | |
| • Ease of use and compact size makes this viscometer perfect for portable/field applications • Includes everything you need to start taking measurements Take viscosity measurements in the field or... | |
| • Economical digital viscometers with direct readout in centipoise • 18 speeds provide wide measuring capability Choose high-range models (800 to 104,000,000 cp) to measure materials such as epoxies, gels,... | |
| • Economical digital viscometers with direct readout in centipoise • 18 speeds provide wide measuring capability Choose the low-range models (15 to 2,000,000 cp) to measure materials such as oils,... | |
| • Economical digital viscometers with direct readout in centipoise • 18 speeds provide wide measuring capability Choose the medium-range models (100 to 13,000,000 cp) to measure materials such as sauces,... | |
| • Ideal for routine plant quality control checks and research laboratory applications This viscometer is extremely easy to use; first fill the tube with sample, then invert tube. Next, restore... | |
| • Include 316 stainless steel spindles<emdash>idea l for food applications! Determine the dynamic viscosity of samples in applications such as food (sauces, juices, and syrups), adhesives, petroleum products, biofuels, paints,... | |
| • Small, battery-operated design for quick field tests and comparative measurements • Rotational viscometers provide quick, exact, and reliable measurements for a variety of fluid types ranging from paints and... | |
| • Tuning fork vibration viscometer provides superior accuracy • Changing viscosity and temperature can be measured without replacing the sensor plates • Accurate low viscosity measurement • Excellent solution for... | |
| <b>Cannon-Fenske Opaque Viscometers</b> (reverse flow type). Use for dark Newtonian liquids; especially suited for liquids so dark in color that the meniscus cannot be seen in a Cannon-Fenske routine viscometer. | |
| <b>Cannon-Fenske Routine Viscometer.</b> Quickly and easily measure the viscosities of transparent Newtonian liquids in the chemical and petroleum industries. Require a 7-mL sample volume. | |
| <b>Cannon-Ubbelohde Viscometers.</b> Use to determine kinematic viscosities of transparent Newtonian liquids such as jet and hydraulic lubricants. Especially well suited for temperatures above 200<deg>F. Viscometer constants do not vary with... | |
| <b>Ubbelohde Viscometers.</b> Use to determine kinematic viscosities of transparent Newtonian liquids. Require an 11-mL sample volume. Precision is <tol>0.2%. | |
| <b>Zeitfuchs<sup><re g></sup> Cross-Arm Viscometers</b>. Use to determine kinematic viscosities of transparent and opaque Newtonian liquids. Require a 1- to 3-mL minimum sample volume. Precision is <tol>0.3%. |