Cole-Parmer Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
| Product Name | Notes |
|---|---|
| • 29 standard pressure modules covering gauge, vacuum, absolute, compound, and differential measurements • Accuracy specified over 15<deg>C to 35<deg>C range • Isolated and non-isolated measurements, range dependent All modules... | |
| • Acts as a pressure source for the DPI620G or as a stand-alone pressure generator • 0 to 15,000 psi hydraulic The PV 623 generates pressure for use with the... | |
| • Acts as a pressure source for the DPI620G or as a stand-alone pressure generator • 95% vacuum to 1500 psi pneumatic The PV 622 generates pressure for use with... | |
| • Acts as a pressure source for the DPI620G or as a stand-alone pressure generator • 95% vacuum to 300 psi pneumatic The PV 621 generates pressure for use with... | |
| • An ultra-compact, rugged, and easy-to-use handheld device for sourcing, simulating, and measuring pressure, temperature, and electrical signals • Hart communication capability • The internal cold junction compensation sensor can... | |
| • Available for sale only in the United States and Canada • Generate pressure up to 10,000 psi with accurate and reliable handhelds The Fluke 700HTP-2 is a hand operated... | |
| • Battery powered for portable auditing of sampling pumps • Includes an NIST-traceable calibration report supplied by the manufacturer for regulatory requirements Calibrate and verify air sampling equipment with the... | |
| • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip... | |
| • Calibrate sound meters in the field Lightweight and portable calibrator performs daily calibrations of your sound meter prior to use<emdash>ideal for ensuring precise readings in the field or lab. | |
| • Calibrate, maintain, and repair current loops • Displays mA and % readouts simultaneously for easy interpretation of results • Span check mode quickly confirms zero and span. • Slow... | |
| • Calibration ensures the accuracy of your new or already-owned visible light (400 to 760 nm) meter • NIST-traceable light meter calibration report from 0 to 20,000 lux • Add... | |
| • Combines an easy<endash>to<endas h>use and comfortable<endash>t o<endash>carry calibrator with incredible accuracy • Generate up to 300 psi (20 bar) in less than 30 seconds, and pull 95% vacuum • | |
| • Designed to calibrate pressure transmitters from vacuum to 300 psi • Low-pressure models have accuracy of <tol>0.05% of span and ranges of <tol>1" H<sub>2</sub>O to 60"H<sub>2</sub> • High-pressure models... | |
| • Don't waste time with threaded fittings • Unique quick-connect CGA 580 connection allows you to rapidly attach or remove the regulator from a standard compressed nitrogen cylinder • Obtain... | |
| • Easily and quickly verify the accuracy of your hand-held infrared thermometer • Lightweight and portable<emdash>idea l for on-site calibration • Easy to operate: Select temperature setpoint, aim your thermometer... | |
| • Easily calibrate your infrared calibrator Simpy aim your IR thermometer at the black area and compare the temperature on the IR thermometer to the green reading on the temperature... | |
| • Electric Pump Generates Pressure to 150 psi • The 330 comes in 3 ranges of 30 PSI, 150 PSI and 300 PSI. The 300 PSI version uses a manually... | |
| • Family of rugged, easy-to-use handheld devices for sourcing, simulating, and measuring pressure, temperature, and electrical signals • Ultra-compact housing; 3.9" x 7.6" x 2" (100 x 192 x 52... | |
| • Field calibrate pressure transmitters, transducers, and gauges up to 300 psi • Measure and generate pressures from vacuum to 300 psi (20 bar) • Internal pump can generate vacuum... | |
| • Field-portable pressure generation and test systems are <tol>0.1% accurate • Operating pressure to 10,000 psi Hydraulic two-stage pressure gauge comparator has a built-in shuttle valve that allows for rapid... | |
| • High accuracy in a handheld unit The MC1210 calibrator provides the functions and accuracy associated with fixed-installation, laboratory instruments, and has everythign needed for virtually any calibration task. Measure... | |
| • High calibration accuracy with data logging capabilities • Power transmitters during testing using built-in 24 volt loop supply • Pressure switch test • HART® communication capability • Advanced temperature... | |
| • High precision instrument with single function simplicity • Brighter backlit display and dual inputs for easy interpretation of results Measure and simulate (13) different RTD types and resistance (712B)... | |
| • High precision instrument with single function simplicity • Brighter backlit display and dual inputs for easy interpretation of results Measure and simulate (17) different thermocouple types and millivolts (714B)... | |
| • High-precision pressure calibrator also measures or sources voltage and current • Dual pressure system uses regulated plant air or integral electric pump • Source pressure to 100 psi using... | |
| • Ideal for a process control calibrator reference standard • Handheld and bench multimeters • Analog voltage and current instruments • Data loggers • Strip chart recorders • Lab standard... | |
| • Large knob allows for easy one-handed operation. • Use to troubleshoot and calibrate transmitters • Simultaneous mA and % readout; provides 24 V internal loop power • Includes protective... | |
| • Light, compact design is ideal for field use • Provides adjustable 0 to 24 mA and 0 to 10 V calibration source • Five preset calibration values enable faster... | |
| • Lightweight compact design fits in your shirt pocket • Adjustable resolution and display contrast provide added flexibility<br>Accur acy of <tol>0.01% of reading This loop calibrator is an essential tool... | |
| • Makes a multifunction or documenting calibrator into a pressure calibrator with 1 in. WC to 10,000 psi range • High accuracy with reference uncertainty as good as 0.01% • | |
| • Measure and source functions allow you to test and calibrate almost anything! • Easy to read measure/source screen allows you view input and output simultaneously<br> • Perform rapid linearity... | |
| • Measure and source thermocouples, RTDs, volts, and ohms with one instrument • Easy-to-use field calibrator is ideal for process instrument technicians Calibrator takes measurements, simulates, verifies, and calibrates temperature... | |
| • Measure volts. mA, RTDs, thermocouples, frequency, and resistance to test sensors and transmitters • Source / simulate volts, mA, thermocouples, RTDs, frequency, and pressure to calibrate transmitters • Source... | |
| • Measures and simulates from nine types of thermocouples: J, K, T, E, R, S, B, L, and U • Calibrates linear transmitter with mV source function • <deg>F or... | |
| • Measures and simulates seven RTD output types<emdash>Pt 100, 200, 500, 1000 (385); Pt 100 (392); Pt 100 (392) JIS; and Ni 120 (672) • Ohm function lets you simulate... | |
| • Measures loop signals and voltage output process signals • Sources or simulates 24 mA loop current • Sources voltage up to 10 V <b>Available for sale in the United... | |
| • Measures pressure to 10,000 psi with <tol>0.025% full-scale accuracy • Advanced temperature compensation • Absolute pressure accuracy to <tol>0.1% full-scale accuracy • Full range of gauge, compound, and absolute... | |
| • Modular Calibration and HART Communication System uses three basic components to perform duties formerly requiring a wide range of different instruments • Hand held HART communicator and combined multifunction... | |
| • Multifunction capabilities including electrical, frequency, temperature, and pressure • Complete HART and Foundation Fieldbus communicator included Modular system for easy expandability • Individual components can be used as stand... | |
| • Multifunction capabilities including electrical, frequency, temperature, and pressure • Complete HART communicator included • Modular system for easy expandability • Individual components can be used as stand alone or... | |
| • Multifunction capabilities including electrical, frequency, temperature, and pressure • Individual components can be used as stand alone or as part of a system • Simplifies training and improves safety... | |
| • NIST-traceable sound calibrations--servic e available for sound-level meters (types I & II), noise dosimeters, sound filters, and sound-level calibrators. Calibration reports issued by InnoCal may not be reproduced, except... | |
| • One handed pressure calibration • Electric pump for one handed pressure calibration • Best-in-class pressure measurement uncertainty of 0.025% • Measure and source mA with best-in-class 0.015% accuracy • | |
| • One unit measures and simulates 13 thermocouple and 13 RTD types • Intuitive user interface with three-key menu system • High-contrast ClearBrite<reg> graphic display • Auto stepping and auto... | |
| • Perform accurate calibrations with this full-function calibrator with ClearBriteâ„¢ graphic display • Compatible with all Fluke and BETA pressure modules • Easy to learn and use 3 key menu... | |
| • Portable kit is ideal to check your measurements in the field • Small, easy-to-carry kit allows you to verify calibration while in the field • No heating or cooling... | |
| • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of <tol>0.02% full-scale • | |
| • Precision calibrator sources and reads current Use these smart loop calibrators to source, simulate, and read milliamps. These compact units provide you the ability to automatically step or ramp... | |
| • Precision source and measurement of thermocouples, mA, mV, and V • Measures DC process signals • Source and measure eight common thermocouple types (J, K, T, E, C, R,... | |
| • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges... | |
| • Pressure readings update twice per second, and can be displayed in up to 11 different units Fluke offers 29 Pressure Modules for the Fluke 741B, 743B, as well as... | |
| • Provide pressure calibration and temperature measurement for custody transfer applications • Both pressure inputs perform pressure switch tests • Large backlit graphic LCD displays up to three inputs simultaneously... | |
| • Provides precision output displayed as <deg>F/<deg>C or mV • Ergonomic palm-sized double-molded housing • Large, dot-matrix digital backlit LCD • Displays output in mV or temperature based on thermocouple... | |
| • Rotary encoder and pushbutton user interface for quick and easy operation • High accuracy, 0.01% of reading • 24 VDC loop power with mA measure mode • Functions include... | |
| • Rugged calibrator is EMI-tolerant, dust-resistant, and splash-resistant • ATEX Intrinsic Safe Certification for use in classified areas This loop calibrator is specifically designed to meet intrinsically safe applications. Includes... | |
| • Save time and money by providing test and data management for your pipettes, right in your lab! • Test in accordance with tolerances specified in ISO 8655 and gravimetric... | |
| • Saves time and produce high-quality results • Best-in-class accuracy at <tol>0.01% reading • 24 VDC loop power with mA measure mode (<endash>25% to 125%) • Resolution of 1 <mu>A... | |
| • Simple-to-use tool for testing, configuring, and calibrating virtually all process parameters • 24 V loop power supply • HART® loop resistor • Simultaneous dual-reading capability This handheld Druck multifunction... | |
| • Single or dual sensor calibration for hazardous areas • ATEX and CSA approved • Measures (4 to 20 mA) • Pressure displayed in user’s choice of 19 engineering units... | |
| • Small size allows you to test the output pressure of a pneumatic instrument and make calibration adjustments at the same time This calibrator allows a technician to test the... | |
| • Source and measure up to 8 thermocouple devices • Portable, rugged design is ideal for field, plant, or benchtop use • Provides five stored calibration values for fast calibrations... | |
| • Stability and high performance for any type, shape, or size temperature sensor calibration • Rapid heating and cooling for quick calibration protocol changes • Easy access to common calibration... | |
| • Standards laboratories and many instrument shops and calibration labs • Standard accuracy of 0.015% of reading (optional accuracy of 0.008% available) • Calibration document supplied by the manufacturer • | |
| • The 700X offers precise temperature control stability up to 700<deg>C. this unit gives market leading stability and accuracies up to and above the melting point of Aluminum at 660<deg>C. | |
| • The newest multifunction calibrator from Fluke • Measure volts, mA, RTDs, thermocouples, frequency, and ohms to test sensors, transmitters and other instruments • Source/simulate volts, mA, thermocouples , RTDs,... | |
| • Unique integrated electric pump for one-handed pressure calibration to 300 psi • Easy-to-use switch test function for checking pressure switches • Precision pressure adjust vernier for easy and accurate... | |
| • Unit provides simultaneous mA and % of scale readout on mA output • Meters feature 1000 V overload protection on Voltage, ohms, and frequency<br> • Simulate up to 20... | |
| • Upgraded to include a thermometer and benefits of Fluke Connectâ„¢ mobile app compatibility • Wireless logging capability of calibration, DMM, and temperature measurements • Temperature measure range of –328... | |
| 140F Series | |
| Absolute type | |
| Benchtop Process Calibrator | |
| Choose general purpose or high accuracy Type 2 meter <br><ul><li> Two models provide 1.5dB or 2dB accuracy </li><li> Model Eh407736 meets ANSI and IEC 651 Type 2 standards </li><li> High... | |
| Combination type | |
| Differential type | |
| DPI 610 Calibrator | |
| DPI 615 Documenting Calibrator | |
| Dry block temperature calibrator; 240 VAC, 50/60 Hz, 900 W | |
| Dry block temperature calibrator;120 VAC, 50/60 Hz, 900 W | |
| Emissivity: 0.95 | |
| FEATURES|<ul><li>Ran ges from 10in H2O to 10,000 psi |<li>Single or dual range configuration |<li>mA measure, switch test and 24V loop power |<li>Large backlit display, menu driven interface |<li>HART<reg> loop resistor... | |
| Guage type | |
| Handheld Dry-Well Calibrator, Low Temperature | |
| Handheld Dry-Well Calibrator, with Block A | |
| Industrial Dual-Block Calibrator with (2) 1â„4 in and (2) 3â„16 in inserts | |
| Portable IR Calibrator | |
| Precision Infrared Calibrator | |
| Pressure source and milliamp measurement capability to calibrate and maintain almost any pressure device with one tool <br> Error % calculation for quicker pass / fail decision making in the... | |
| Pressure sourcea nd milliamp measurement capability to calibrate and maintain almost any pressure device with one tool <br> Integrated pump with media protection helps protect the pump from fluid contamination... | |
| Pressure/Vacuum Calibrators | |
| RTD and current loop calibrator | |
| Tester / Calibrator Base Unit | |
| Tester / Calibrator with HART Functions, CE Mark, Hard Carrycase, 3 Year Download | |
| Tester / Calibrator with HART Functions, CE Mark, Shoulder Strap, 3 Year Download | |
| Tester / Calibrator with HART Functions, CE Mark | |
| Tester / Calibrator with HART Functions, Intrinsic Safe, Shoulder Strap | |
| Tester / Calibrator with HART Functions, Intrinsic Safe | |
| The BetaGauge 301 is a general purpose, value oriented pressure calibrator. With one internal pressure range and an available adapter for external BetaPort-P pressure modules, the possibilities are extensive. | |
| Thermocouple and current loop calibrator | |
| Thermocouple Furnace, 1200<deg> with A Insert | |
| Thermocouple Furnace, 1200<deg> with B Insert | |
| Thermocouple Furnace, 1200<deg> with C Insert | |
| Universal noise dosimeter kit | |
| Universal noise dosimeter unit | |
| Use the measure and source functions to test and calibrate almost any process parameter. The Fluke 725Ex Intrinsically Safe Calibrator is a powerful, multi-function calibration solution that offers:<br><br> <ul><li>ATEX II... | |
| Use with MX and MS series moisture balances only. | |
| Vacuum type | |
| Water-operated Hydraulic Deadweight Tester | |
| with HART communications |