Cole-Parmer Datasheets for Test Sieves
Test sieves are stainless steel or brass round frames with extremely accurate openings. Wire cloth is usually of stainless steel or brass with nonstandard wire diameters.
Test Sieves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • Economical brass frame combined with the durability of stainless steel mesh These brass and stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of... | |
| • For handheld use in the field or lab • Removable screens allow you to easily exchange the mesh size for different applications Polypropylene sieve set includes four screen holders,... | |
| • Lightweight, compact design<emdash>easy to take into the field • Kit includes 20 interchangeable screens in a wide range of mesh sizes • Provides clear indication of sample • A... | |
| • Made of stainless steel (SS) • 3" diameter, full height sieve • 1" stacking height For use with Cole-Parmer sieve shaker (59986-01), sold separately. Order optional stainless steel cover... | |
| • Sieve openings are measured with a computerized video imaging system Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report... | |
| • Sieves are serialized and come with a test sieve certificate These 200-mm diameter sieves are the international equivalent to 8'' diameter sieves. Use for dry particle analysis. Sieves feature... | |
| Insert interchangeable sieves into grinding heads to filter maximum particle size | |
| Precision sieves feature electroformed nickel mesh. Sieves meet ASTM E161 and ISO specifications. Sieves measure 3" ID x 1-1/4" H. | |
| Sieve is serialized, comes with a test sieve certificate, and meets ASTM E11 specifications. Includes an NIST-traceable calibration report supplied by the manufacturer. | |
| Standard sieves with stainless steel mesh meet ASTM and ISO specifications and are supplied with a certificate of compliance. Sieves measure 3"ID and 5/8" H. | |
| These brass testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve. | |
| These stainless steel (SS) testing sieves are serialized and come with a test sieve certificate of compliance. Equivalent to ASTM E11-09 compliance sieve. |
| Next >> |