Cole-Parmer Datasheets for Pipettes and Tips
Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital.
Pipettes and Tips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • An alternative for cramped working spaces, this mini pipette saves you 10.2 cm (4") off standard pipettes! • Easy-to-read graduations from +1 - 2% • Color-coded rings for easy... | |
| • Autoclavability and enhanced UV resistance provides added protection from biohazardous elements • Locking lever prevents accidental volume change • Self-lubricating PTFE seal-ring eliminates routine lubrication • Sterilize by autoclave... | |
| • Built-in tip ejector • Two-stroke operation • Overblow feature Achieve repeatable and dependable results with your microvolume samples. The Micro D-Tipper pipettors are ideal for general-purpose use when convenience,... | |
| • Calibrate and service quickly and reliably • Adjustable handle rotates 360°<deg> for right- or left-hand use These Transferpette<reg> multichannel pipettors let you fill microplates in a fraction of the... | |
| • Calibration feature is handy for viscous solutions These pipettes feature special benefits without compromising MLA quality. Built with aluminum alloy and stainless steel, the lifetime warranty ensures maximum durability... | |
| • Chemical-resistant pipettor even handle solvents • Fully autoclavable • UV resistant for flexible sterilization • One-touch calibration • Enhanced ergonomics Chemical-resistant PTFE O-rings and seals allows these pipettors to... | |
| • Chemical-resistant pipettor even handle solvents • Fully autoclavable • UV resistant for flexible sterilization • One-touch calibration • Enhanced ergonomics Ceramic plunger • Built-in filtered nozzle eliminates the need... | |
| • Chemical-resistant pipettor even handle solvents • Fully autoclavable • UV resistant for flexible sterilization • One-touch calibration • Enhanced ergonomics Ceramic plunger Chemical-resistant PTFE O-rings and seals allows these... | |
| • Combining advanced ergonomics and new features in a traditional manually-controlled pipettor • Durable yet lightweight construction • Complete and repeatable autoclavability at 121<deg>C • Easy Calibration<tm> allows fast calibration... | |
| • Disposable polypropylene pipet/pipette/pipett or tips • Fits Ovation ESC, E8, and E12 size 0.5 to 20 <mu>L • Fits Ovation QS and M in sizes 0.2-2 <mu>L, 1-10<mu>L, and... | |
| • Disposable polypropylene pipet/pipette/pipett or tips • Fits Ovation ESC, E8, and E12 size 0.5 to 20 <mu>L • Fits Ovation QS and M in sizes 1-10<mu>L, and 2-20<mu>L • | |
| • Disposable polypropylene pipet/pipette/pipett or tips • Fits Ovation ESC, E8, and E12 sizes 2-125 <mu>L and 5-250 <mu>L • Fits Ovation QS and M in sizes 10-100 <mu>L and... | |
| • Disposable polypropylene pipet/pipette/pipett or tips • Fits Ovation ESC, E8, and E12 sizes 25-850 <mu>L and 25-1250 <mu>L • Fits Ovation QS and M in sizes 100-1000 <mu>L • | |
| • Disposable polypropylene pipet/pipette/pipett or tips • Fits Ovation QS and M in sizes 0.2-2 <mu>L • Fits Ovation F1 and F2 series in 1 and 2 <mu>L sizes The... | |
| • Easily draw and deliver precise solutions • Deliver repeatable, uniform drops • Eliminate cross contamination with these low cost, disposable LDPE pipettes Use these unbreakable low-density polyethylene (LDPE) pipettes... | |
| • Easily draw and deliver precise solutions • Deliver repeatable, uniform drops • Eliminate cross contamination with these low cost, disposable LDPE pipettes Accurately dispenses 1 mL • Whole pipette... | |
| • Easy to read for maximum accuracy These disposable serilogical pipettes are polyester-plugged and calibrated "to-deliver" with blow-out for accurate dispensing to within <tol>2%. Non-pyrogenic, sterile, polystyrene (PS) pipettes feature... | |
| • Economical and reduces plastic waste • Quickly reloads • Universal tips fit most pipettors • RNase- and DNase-free Ecopette pipette tip reloading system is environmentally friendly and economical by... | |
| • Economical, single-use, 8-channel transfer pipettor • Ideal for use with samples in micro-wellplates • Clear plastic construction • 600 µl capacity per channel Use these multichannel transfer pipetters in... | |
| • Ergonomic, lightweight design and soft plunger movement reduce hand fatigue. • Fully autoclavable-<emdash >no disassembly required • Improved accuracy, precision, and performance These fully autoclavable pipettors are equipped with... | |
| • Excellent accuracy and performance at an economical price • Autoclavable tip cone and lower section assembly • Tip ejector with blow-out step • Individually calibrated in accordance with DIN... | |
| • Excellent accuracy and performance at an economical price • Fully autoclavable • Easy-click digital volume setting Ergonomic, lightweight design with soft plunger movement minimizes hand fatigue. Pipettors feature streamlined,... | |
| • Excellent accuracy and performance at an economical price • Individually calibrated in accordance with DIN 12650 Ergonomic, lightweight design with soft plunger movement minimizes hand fatigue. Pipettors feature streamlined,... | |
| • Fits Ovation ESC sizes 2-125 <mu>L and 5-250 <mu>L • Fits Ovation QS and M in sizes 10-100 <mu>L and 20-200 <mu>L • Fits Ovation F1 and F2 series... | |
| • Fits Ovation ESC sizes 25-850 <mu>L and 25-1250 <mu>L • Fits Ovation QS and M in sizes 100-1000 <mu>L • Fits Ovation F1 and F2 series in all sizes... | |
| • Fits Ovation ESC, E8, and E12 sizes 2-125 <mu>L and 5-250 <mu>L • Fits Ovation QS and M in sizes 10-100 <mu>L and 20-200 <mu>L • Fits Ovation F1... | |
| • Fits Ovation ESC, E8, and E12 sizes 25-850 <mu>L and 25-1250 <mu>L • Fits Ovation QS and M in sizes 100-1000 <mu>L • Fits Ovation F1 and F2 series... | |
| • Fits Ovation M5 and M10 Macro-Volume Pipettes for volumes 0.1 to 5 mL • Fits MLA models in sizes 1 mL to 5 mL Macro-volume PP pipet tips come... | |
| • Fits Ovation M5 and M10 Macro-Volume Pipettes for volumes 0.2 to 10 mL • Fits MLA models in sizes 6 mL to 10 mL Bulk PP tips come in... | |
| • Fits Ovation M5 and M10 Macro-Volume Pipettes for volumes 0.2 to 10 mL • Fits MLA models in sizes 6 mL to 10 mL Macro-volume filtered PP pipet tips... | |
| • Fits Ovation M5 and M10 Macro-Volume Pipettes for volumes 0.2 to 10 mL • Fits MLA models in sizes 6 mL to 10 mL Macro-volume PP pipet tips come... | |
| • Fits Ovation M5 and M10 Macro-Volume Pipettes for volumes 0.2-10 mL • Fits MLA models in sizes 6 mL to 10 mL Macro-volume PP pipet tips come bulk-packaged in... | |
| • For MLA Applicator Pipettes only <2 <mu>L | |
| • Graduation accuracy of <tol>1.5% ensures precision dispensing Accurate graduations and pipette aid positioning line ensure precise dispensing. Tip styles are suited to different liquid and suspension viscosities. Select standard... | |
| • Hand-fitting grip and finger hook provide fatigue-free operation • Syringe tips are autoclavable • Optional stand holds two dispensers • <b>Adapter 07936-93 is required for use with 07936-23 (25... | |
| • High standards of purity ideally suited for critical laboratory applications • Pyrogen-free (endotoxin-free) according to LAL test • Sterilized by beta radiation to SAL 10-6, avoiding contamination by ethylene... | |
| • Highly accurate pipettors with durable, yet lightweight, metal • construction • One-stroke plunger movement provides precise results For accurate and consistent results, choose a fixed-volume pipettor. Ideal for repetitive... | |
| • Ideal for a broad range of laboratory procedures requiring precision and accuracy • Choose from fixed volumes between 5 <mu>L up to 1000 <mu>L • Simple single-stroke procedure • | |
| • Ideal for tasks requiring high accuracy and large volumes • Convenient, color-coded, fixed-volume pipets • High accuracy and precision • Simple single-stroke procedure Reconstitute your reagents, controls, or dilutions... | |
| • Light weight—only 3 oz—reduces hand fatigue • User-friendly design • Excellent performance for the price Nichiryo LE pipettors have been designed to lighten your stress during long hours of... | |
| • Liquid touches only the disposible PP tip • Bulk packaged in a bag of 200 tips Stated volume range of pipette tips on package is 1 to 10 mL. | |
| • Liquid touches only the disposible PP tip • Bulk packaged in a bag of 200 tips Image shows tip in use, pipettor is not included | |
| • Liquid touches only the disposible PP tip • Bulk packaged in a bag of 200 tips | |
| • Lock volume in place with set screw Quickly adjust volume by turning the thumb knob until the yellow sight line corresponds to the desired setting on the volume window. | |
| • Maintain accuracy even when dispensing liquids other than water • Original high-quality Eppendorf pipette tips • Packaged in resealable bags • Available in sizes from 10<mu>L to 10 mL... | |
| • Maintenance-free pipettor will accurately dispense a wide range of liquids from 1 to 5000 <mu>L • Lightweight and slim ergonomic design • Suitable for right- or left-handed users • | |
| • Manufactured of the highest quality materials with the most advanced molding techniques • Virgin polypropylene that is free of bubbles or other defects • Hydrophobic surface provides low binding... | |
| • Optimal accuracy and performance for routine tasks • Built-in tip ejector eliminates manual tip removal • Glove guard ensures user safety and won’t catch or tear during tip removal... | |
| • Part number is for one syringe size only<emdash>image shows different size syringes available • Autoclavable! • Suitable for dispensing viscose liquids due to the positive displacement system <b>Adapter required... | |
| • Part number is for one syringe size only<emdash>image shows different size syringes available • Autoclavable! • Suitable for dispensing viscose liquids due to the positive displacement system Syringe is... | |
| • Pipettor grip provides support<emdash>helps fight fatigue These variable-volume pipettes are great for long term use<emdash>every function is simple to perform. You can comfortably grasp the large volume adjustment knob,... | |
| • Precision design provides excellent reproducibility even with your difficult to dispense solutions These pipettors feature tightly fitting polyethylene plungers that cleanly expel even viscous or foamy fluids. This design... | |
| • Protect your pipettor and prevent cross-contamination Integrated hydrophobic filters do not contain "self-sealing" additives. All filter tips are sterile and PCR clean (free of DNA, DNase, RNase, and PCR... | |
| • Proven ergonomically correct pipette is comfortable and easy to use! • Minimize contact pressure, tension, and exertion • Eliminate the need for organizers<emdash>th e Ovation pipet stands on its... | |
| • Proven ergonomically correct pipettor is comfortable and easy to use! • Minimize contact pressure, tension, and exertion • Eliminate the need for organizers, the Ovation pipettor stands on its... | |
| • Proven ergonomically correct pipettor is comfortable and easy-to-use! • Minimize contact pressure, tension and exertion • Eliminate the need for organizers, the Ovation pipettor can stand on its own! | |
| • Provide high reproducibility with your dispensing and reduce the fatigue associated with constant repetitive thumb and arm movements. • Requires up to 50% less pipetting force, designed to minimize... | |
| • Refill system and reduced ejection force requirement The Eppendorf epTIPS - Totally Integrated Pipetting System – satisfiy the stringent requirements of dependability, reproducibility, and the trend towards smaller sample... | |
| • Requires up to 50% less pipetting force to minimize stress and fatigue • The ultralight pipettor is designed to fit comfortably in your hand • Made with industry-leading materials... | |
| • Superior design provides optimal support of your work with industry-leading accuracy and features • Precise adjustable parameters of all functions with the practical selection dial • Intuitive user interface... | |
| • Tempered tips prevent breakage • Color-coded by size for easy identification and sorting Made of chemically borosilicate resistant glass, KIMAX volumetric pipettes are marked as calibrated “ to deliver†| |
| • Traceable to NIST standards • The top end is constricted (Mohr type) Reusable Pyrex<reg> Mohr pipets are calibrated to Class A tolerances in accordance with ASTM E-542, and ASTM... | |
| • Traceable to NIST standards Reusable Pyrex<reg> Mohr pipets are calibrated to Class A tolerances in accordance with ASTM E-542, and ASTM E-1293. Each glass pipette is individually serialized and... | |
| • Trigger-style controls are ergonomically designed to minimize user fatigue Operate these 8-PETTE and 12-PETTE multichannel pipettors with just one hand. They’re ideal for dispensing and sampling identical volumes of... | |
| • Uniform mouth piece is compatible with most common pipettors These serological pipettes are made from transparent biocompatible polystyrene (PS), sterilized by gamma irradiation, and designed for quick and accurate... | |
| • Universal fit pipettor tips for educational and general laboratory applications • Precision molded from virgin, chemically-resistant and contamination-free, polypropylene (PP) • Tested for fit and function with the most... | |
| • Universal fit! • Fit most manual repeating pipettors including Roxy Mâ„¢, Eppendorf® Multipette® 4780, Brand HandyStep® S, Fisherbrand® Repeating Pipetter, VWR® Repeating Pipettor, Gilson Distriman®, and Scilogex® StepMate Repeater... | |
| Dispense with ±1% full scale accuracy and ±0.2% full scale reproducibility. Dispensers are easy to use—simply place TYGON<reg> inlet tubing (20-5/8'' L, included) with PTFE sinker (included) into your vessel,... | |
| Draw fluid into the calibrated glass barrel with fingertip plunger. Accuracy is <tol>1% of contained volume. Each pack contains 250 disposable glass barrels and two plungers: use long plunger to... | |
| One-piece molded, low-density polyethylene dropper delivers 30-35 drops per mL; 1.6-mL capacity. Tube length is 68 mm. Bag of 100. | |
| One-piece molded, low-density polyethylene droppers have bellows-action bulbs. Use for infectious or toxic substances. Pack of 100. | |
| Pipette Tips | |
| Precision-bore glass-capillary tube is topped with a dispensing bulb. Capillary action moves the fluid up the tube. Squeeze the bulb to release fluid. Accurate to <tol>1% of rated volume. Each... | |
| Simply turn the plunger knob to set your desired volume! These VARIPET dispensers are adjustable up to their total capacity. Once set, the plunger automatically returns to the same volume... |
| Next >> |