Cole-Parmer Datasheets for Microplates
Microplates are plastic plates or cassettes that containing a number (typically 96 or 384) of small wells arranged in rows. Microplates are used to conduct a number of chemical reactions at the same time.
Microplates: Learn more
| Product Name | Notes |
|---|---|
| • Certified Nunclon<reg> surface ensures optimum cell attachment and growth—use for scale up, cloning, viral titration, and fusion • Tested for cell growth and plating efficiency to ensure consistent biological... | |
| • Easily adhere sealing films to microplates | |
| • Eliminates the need for heat-sealing devices or mats • Designed for PCR, cold storage, and real-time PCR • Certified free of DNase-, RNase-, and nucleic-acids These heat-resistant, adhesive sealing... | |
| • Encapsulated silicone adhesive binds only when pressure is applied<emdash>will not stick to gloves • Ideal for real-time qPCR, storage, and protein crystallization These sealing films are made of a... | |
| • Excellent for high-throughput screening, cell and tissue culture, sample storage, and more. • Autoclavable, withstand temperature as low as -121<deg>C • Stackable for easy storage • Notched corners to... | |
| • Films will not rollback<emdash>allo ws for easier application • Film fits between rims of PCR plates<emdash>ensure s better adhering • Heat resistant film can be used from temperatures of... | |
| • Four surfaces with different degree of hydrophilicity, ideal for solid phase immunoassays (ELISA) • Engineered for easy/reproducible passive absorption • Certified homogeneity of binding The PolySorp surface is hydrophobic... | |
| • Ideal for in situ analysis—cells can be cultured, fixed, stained, and viewed on the same microscope slide • Flaskette system is great for closed incubation. Easily perform microscopic analysis... | |
|
154453 - Thermo Scientific Nunc Lab-Tek II Chamber Slide System, Glass, 1-Well; 16/Pk -- GO-01838-00
154461 - Thermo Scientific Nunc Lab-Tek II Chamber Slide System, Glass, 2-Well; 16/Pk -- GO-01838-01
|
• Ideal for in situ analysis—cells can be cultured, fixed, stained, and viewed on the same microscope slide • Glass slides are specially cleaned for optimal cell attachment and growth. |
| • Ideal for in situ analysis—cells can be cultured, fixed, stained, and viewed on the same microscope slide • SideFlask system is great for closed incubation. Easily perform microscopic analysis... | |
| • Ideal for in situ analysis—cells can be cultured, fixed, stained, and viewed on the same microscope slide Easily perform microscopic analysis of cell cultures using these miniature chamber systems... | |
| • Optically clear, virgin polystyrene is treated for optimal cell attachment • Stacking beads and uniform footprints (86 x 128 mm) facilitate stacking and handling • Serrations on plate flange/skirt... | |
| • Specially formulated for cold storage to -80 °C • Certified free of DNase-, RNase-, and nucleic-acids • Excellent barrier properties to retard evaporation • Easily pierceable with pipet tips... | |
| • Surface treatment ensures optimal conditions for cell attachment and growth These sterile microscope slides are cell culture treated - ideal for tissue culture growth and microscope applications. The Permanox<tm> | |
| • Tested on a lot-to-lot basis for opacity and low background fluorescence/lumines cence<emdash>assures minimal well-to-well crosstalk • Choose Black Polystyrene plates for minimizing background fluorescence and backlight scatter. • Well... | |
| • Unique hydrogel surface inhibits cell attachment These culture plates and dishes have a unique covalently bonded hydrogel surface that is hydrophilc and neutrally charged. It minimizes cell attachment, protein... | |
| • Use all 96 of your wells without a concern for edge effect! • Excellent optical performance • Reduced edge effects • Use 38% more of your plate – cells... | |
| • Used in pharmaceutical, diagnostic, and research applications for high-throughput screening, drug discovery, and combinatorial chemistry • Nontreated polypropylene plates are solvent resistant, and withstand temperatures from -25<deg> to 121<deg>C... | |
| Clear-bottom plates | |
| Coverslip | |
| Deep-well assay block | |
| MiniStrips film | |
| Sealing film | |
| SealPlate film | |
| SealPlate<reg> ThinSeal<tm> films | |
| Solid plates | |
| Standard microplate | |
| Stripwell plates | |
| Well plate lid |