Cole-Parmer Masterflex Tygon E-Food extension tubing, 0.25mm ID, 100 ft/pk GO-06457-12

Description
• Long service life - Outstanding fatigue resistance due to flexing! • Resistant to ozone and UV light won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74 C (-58 to 165 F) Appearance: Opaque|Temperature: -70 to 52°C|Application:Su itable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals Especially designed to be used with Masterflex Tygon E-Food color-coded stopped tubing. Tygon E-Food Extension Tubing for Ismatec Pumps and other Extension/Pump Tubing are available to order online. Click any Extension/Pump Tubing category to view all models. See all of our two- and three-stop tubing and extension tubing formulations or contact our Application Specialists for personal assistance.
Description
• Long service life - Outstanding fatigue resistance due to flexing! • Resistant to ozone and UV light won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74 C (-58 to 165 F) Appearance: Opaque|Temperature: -70 to 52°C|Application:Su itable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals Especially designed to be used with Masterflex Tygon E-Food color-coded stopped tubing. Tygon E-Food Extension Tubing for Ismatec Pumps and other Extension/Pump Tubing are available to order online. Click any Extension/Pump Tubing category to view all models. See all of our two- and three-stop tubing and extension tubing formulations or contact our Application Specialists for personal assistance.

Suppliers

Company
Product
Description
Supplier Links
Masterflex Tygon E-Food extension tubing, 0.25mm ID, 100 ft/pk - GO-06457-12 - Cole-Parmer
Vernon Hills, IL, United States
Masterflex Tygon E-Food extension tubing, 0.25mm ID, 100 ft/pk
GO-06457-12
Masterflex Tygon E-Food extension tubing, 0.25mm ID, 100 ft/pk GO-06457-12
• Long service life - Outstanding fatigue resistance due to flexing! • Resistant to ozone and UV light won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74 C (-58 to 165 F) Appearance: Opaque|Temperature: -70 to 52°C|Application:Su itable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals Especially designed to be used with Masterflex Tygon E-Food color-coded stopped tubing. Tygon E-Food Extension Tubing for Ismatec Pumps and other Extension/Pump Tubing are available to order online. Click any Extension/Pump Tubing category to view all models. See all of our two- and three-stop tubing and extension tubing formulations or contact our Application Specialists for personal assistance.

• Long service life - Outstanding fatigue resistance due to flexing!
• Resistant to ozone and UV light<emdash>won't crack, swell, or harden
• Translucent yellow color
• Temp range: -50 to 74<deg>C (-58 to 165<deg>F)
Appearance: Opaque|Temperature: -70 to 52°C|Application:Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals
Especially designed to be used with Masterflex<reg> Tygon<reg> E-Food color-coded stopped tubing.
Tygon E-Food Extension Tubing for Ismatec Pumps and other Extension/Pump Tubing are available to order online. Click any Extension/Pump Tubing category to view all models.
See all of our two- and three-stop tubing and extension tubing formulations or contact our <b>Application Specialists</b> for personal assistance.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-06457-12
Product Name Masterflex Tygon E-Food extension tubing, 0.25mm ID, 100 ft/pk
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ PVC Tubing - B105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Polysulfone Tubing, Rod & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polysulfone
Shape Round
View Details