Cole-Parmer Gum Rubber Tubing, 1/4" x 3/8", 25' per pack GO-06448-07

Description
Applications: General-purpose liquid and gas applications|Char acteristics Nontacky and seamless. Opaque amber.|Certificat ions: Tubing is manufactured according to GMP.|Temperature range: -15 to 158° F (-26 to 70° C)|Sterilize: Ethylene oxide.
Description
Applications: General-purpose liquid and gas applications|Char acteristics Nontacky and seamless. Opaque amber.|Certificat ions: Tubing is manufactured according to GMP.|Temperature range: -15 to 158° F (-26 to 70° C)|Sterilize: Ethylene oxide.

Suppliers

Company
Product
Description
Supplier Links
Gum Rubber Tubing, 1/4
Vernon Hills, IL, United States
Gum Rubber Tubing, 1/4" x 3/8", 25' per pack
GO-06448-07
Gum Rubber Tubing, 1/4" x 3/8", 25' per pack GO-06448-07
Applications: General-purpose liquid and gas applications|Char acteristics Nontacky and seamless. Opaque amber.|Certificat ions: Tubing is manufactured according to GMP.|Temperature range: -15 to 158° F (-26 to 70° C)|Sterilize: Ethylene oxide.

<b>Applications:</b> General-purpose liquid and gas applications|<b>Characteristics</b> Nontacky and seamless. Opaque amber.|<b>Certifications:</b> Tubing is manufactured according to GMP.|<b>Temperature range:</b> -15 to 158° F (-26 to 70° C)|<b>Sterilize:</b> Ethylene oxide.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-06448-07
Product Name Gum Rubber Tubing, 1/4" x 3/8", 25' per pack
Type Rubber / Silicone
Color / Clarity Solid
Outside Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details