Cole-Parmer Datasheets for Laboratory Dispensers
Dispensers feed measured amounts of materials, either manually or automatically. The most common types of dispensers are bottle top and burette.
Laboratory Dispensers: Learn more
| Product Name | Notes |
|---|---|
| • Available in three volume ranges to cover your dispensing needs • Built to be autoclaved fully assembled at 250<deg>F (121<deg>C) for 20 minutes • Integrated calibration system for easy... | |
| • Burette meets Class A standards for glass burettes! • Safety Prime <tm> valve allows priming without wasting titrant • Mounts directly on bottle to reduce liquid transfer Burette switches... | |
| • Dispenser is in 0.05mL scale increments • Wetted materials: FEP,PTFE, borosilicate glass Unique PTFE piston with intergral o-ring provides smooth motion and high accuracy. Features a built-in 30-mm threaded... | |
| • Dispenser is in 0.1 mL scale increments • Wetted materials: FEP,PTFE, borosilicate glass Unique PTFE piston with intergral o-ring provides smooth motion and high accuracy. Features a built-in 30-mm... | |
| • Dispenser is in 0.2mL scale increments • Wetted materials: FEP,PTFE, borosilicate glass Unique PTFE piston with intergral o-ring provides smooth motion and high accuracy. Features a built-in 30-mm threaded... | |
| • Dispenser is in 0.5mL scale increments • Wetted materials: FEP,PTFE, borosilicate glass Unique PTFE piston with intergral o-ring provides smooth motion and high accuracy. Features a built-in 30-mm threaded... | |
| • Dispenser is in 1.0mL increments • Wetted materials: FEP,PTFE, borosilicate glass Unique PTFE piston with intergral o-ring provides smooth motion and high accuracy. Features a built-in 30-mm threaded screw... | |
| • Dispensing column folds flat for easy storage in tight places These CHEMPETTE dispensers have <tol>1% full-scale accuracy with <tol>0.1% full-scale reproducibility. They handle most liquids. The silicone extension tube... | |
| • Excellent chemical compatibility and precise dispensing • Easy to use with simple, quick volume adjustments Dispenser is in 0.05mL scale increments • Wetted materials: FEP,PTFE, borosilicate glass Unique PTFE... | |
| • Excellent chemical compatibility and precise dispensing • Easy to use with simple, quick volume adjustments Dispenser is in 0.1 mL scale increments • Wetted materials: FEP,PTFE, borosilicate glass Unique... | |
| • Excellent chemical compatibility and precise dispensing • Easy to use with simple, quick volume adjustments Dispenser is in 0.2mL scale increments • Wetted materials: FEP,PTFE, borosilicate glass Unique PTFE... | |
| • Excellent chemical compatibility and precise dispensing • Easy to use with simple, quick volume adjustments Dispenser is in 0.5mL scale increments • Wetted materials: FEP,PTFE, borosilicate glass Unique PTFE... | |
| • Excellent chemical compatibility and precise dispensing • Easy to use with simple, quick volume adjustments Dispenser is in 1.0mL increments • Wetted materials: FEP,PTFE, borosilicate glass Unique PTFE piston... | |
| • Excellent chemical compatibility and precise dispensing/ • Easy to use with simple, quick volume adjustments • Dispenser is in 0.2mL scale increments • Wetted materials: FEP,PTFE • 40mm adapter... | |
| • Excellent chemical compatibility and precise dispensing/ • Easy to use with simple, quick volume adjustments • Dispenser is in 0.5mL scale increments • Wetted materials: FEP,PTFE • 40mm adapter... | |
| • Excellent chemical compatibility and precise dispensing/ • Easy to use with simple, quick volume adjustments • Dispenser is in 1.0mL increments • Wetted materials: FEP,PTFE • 40mm adapter included... | |
| • Features tilted head to allow accurate measurement Manufactured entirely of glass; dispenser features a fixed volume dispensing head secured with a <TS> head. Flasks tilts back to fill to... | |
| • Ideal for sterile dispensing of culture media, buffers, and other biological solutions These seripettor<reg> dispensers offer rugged versatility and a low lifetime cost. You can easily remove and replace... | |
| • Keep dust masks and disposable respirators handy. Convenient clear acrylic dispenser has a unique cutout design that allows you to reach into the opening to easily remove even the... | |
| • Precise-volume dispensing of high-grade media for trace analysis • Only high-purity materials come in contact with fluids • Platinum-iridium valve spring allows dispensing of HF acid • SafetyPrimeâ„¢ valve... | |
| • Recirculation system allows fast priming without loss of reagent<emdash>envir onmentally safe and economical Use these new dispensers in a wide temperature range from 4 to 50<deg>C. The ergonomically designed... | |
| • Simple-to-use units offer consistent measuring results • Ceramic piston for dimensional stability and functional safety • Graduated gauge and digital-engaging volumetric adjustment provide absolute reproducibility • Ergonomic sure-grip operation... | |
| • Three volume ranges to cover your dispensing needs! • Built to be autoclaved fully assembled at 250<deg>F (121<deg>C) for 20 minutes • Integrated calibration system for easy in-house adjustments... | |
| • Unique PTFE “wiping†piston seal eliminates reagent residue in the cylinder and prevents “freezing†due to piston swelling and reagent crystallization • Safety recirculating valve channels reagent back into... | |
| • Wider range of liquids than seripettor model • Replaceable dispensing cartridge keeps service costs down • Opaque upper sleeve protects light-sensitive reagents These seripettor<reg> pro dispensers offer the rugged... | |
| <b>Dispensette<reg> III Dispensers</b> Safely dispense bases, acids, aqueous solutions, hydrochloride salts, and many organic solvents*. These dispensers are available with fixed or adjustable volume. What's included: PP adapters for threaded... | |
| <b>Dispensette<reg> Organic Dispensers</b> Ideal for the dispensing of concentrated acids, fuming acids, peroxides, and difficult organic solvents<emdash>such as THF and methylene chloride*. Bright yellow markings let you easily identify these... | |
| <b>Repeating Dispensers</b> deliver 1/50 of total syringe volume with each actuation. Order the dispenser that fits your syringe size. | |
| Bottle is made from LDPE and the graduated measuring cup is made from clear PMP. Cup dispensing volume is easily adjusted vertically on the polyethylene tube. To dispense set the... | |
| Bottletop Dispenser |