Cole-Parmer Datasheets for Cryostats and Dewars
Cryostats and dewars are used to keep sensors and store samples at very cold temperatures.
Cryostats and Dewars: Learn more
| Product Name | Notes |
|---|---|
| • Eight sizes for carrying and pouring Fully silvered and evacuated Dewars have a hammer-forged aluminum casing and synthetic handle. Casing protects glass vessel against breakage. Because these Dewars are... | |
| • Fasten lid with clips to use as a transportable vessel These silvered and evacuated Dewars feature rugged casings made of galvanized steel plate with a baked enamel finish. An... | |
| • Ideal for immersion of tissue samples Use vessels to temper pestles and small flasks or use as an immersion bath for hot and cold fluids. | |
| • Lightweight, shatterproof, and economical Implosion proof and safe to use with LN2, dry ice, solvent mixtures, and hot fluids. Double-wall construction, flasks are made of high-density polyethylene (HDPE); annulus... | |
| • Safely store samples up to eleven months without replenishing Liquid Nitrogen These Dewars with canister and rack storage systems offer long-term, cost-effective storage for cells, tissues, and other biological... | |
| • Spherical design lowers evaporation rate Safely store and transport liquid nitrogen in these fully silvered and evacuated Dewars. Low liquid nitrogen evaporation—only 0.015 liter/hr on 5-liter vessel when covered. | |
| • Superior vacuum performance and insulation provide maximum holding times • Sealed vacuum space between inner and outer shells • Outer shell is constructed of durable, lightweight aluminum Vacuum space... | |
| • These Dewars permit operations not practical with standard dewars • Small flasks can be inserted into Dewars • Rapid freezing and recovery of tissue/organ specimens • Agitation can be... | |
| • This flask incorporates the convenience of a coated handle • Increased portability and pouring efficiency • Dewar lip is extended to facilitate pouring • Vented polyethylene lid helps to... | |
| Durable construction and easy-to-grip handle is perfect for field and bench use. Use for short-term storage or safely transport liquid nitrogen, dry ice, or cryogens. Hammer forged aluminum casing exterior. | |
| Easily move storage Dewars and Dewars with canister storage systems. Sturdy cast aluminum frame has five wheels with ball-bearing swivel casters. Use model 03773-65 for Dewars with 15.6" diameter base; |