Cole-Parmer Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| • Convenient and cost-effective • Excellent biocompatibility • Broad chemical resistance • Meets USP criteria • FDA compliant Our bulk tubing comes in convenient cases containing up to 20 sealed... | |
| • Cut to any length to fit your application • Save money by buying in bulk<emdash>costs less to ship, too • Reduce scrap<emdash>cut only as much as you need • | |
| • Ensure optimal performance from your Masterflex® pump • Greater physical compression capability • Economical, longer tubing life <b>Applications</b>: Pharmaceutical, biotechnology, peristaltic pumping, and food applications.|<b>Cha racteristics</b>: Excellent heat resistance,... | |
| • Ensure optimal performance from your Masterflex® pump • Greater physical compression capability • Economical, longer tubing life Masterflex® L/S® pump tubing is manufactured to extremely close tolerances that match... | |
| • Ensure optimal performance from your Masterflex® pump • Slightly greater clarity than peroxide-cured tubing • Smooth surfaces; lower protein binding levels • Fewer potential leachables • Ideal for pharmaceutical... | |
| • Ensure optimum performance from your Masterflex® pump • Excellent biocompatibility. • No additives, plasticizers or DOP; odorless and nontoxic, fungus-resistant. • No taste imparted to transported fluids. • Extremely... | |
| • Ensure optimum performance from your Masterflex® pump • Ultra-smooth inner surface minimizes particle entrapment. • Lower absorption; excellent biocompatibility; no leachable additive, DOP, or plasticizers. • Very low extractables. | |
| • Excellent biocompatibilty making this ideal for pharmaceutical and biotchnology use. • No leachable additives, DOP, or plasticizers; phthalate and latex-free; odorless and nontoxic, fungus-resistant. • No taste imparted to... | |
| • Extension Tubing for use in Catalyst FH10 Pumps • For use in the FH10 Catalyst Peristaltic Pump. • Four formulations offer wide range of chemical compatibility. • Use as... | |
| • FDA Compliant • Optically inspected and factory tested. • Ensures that your tubing is clean, free from defects, and performs to exact specifications. • Thirteen tubing formulations are available. | |
| • For use with Masterflex® L/S® multichannel pump heads | |
| • Four formulations available to cover most chemical compatible applications • To help simplify choices, a platinum-cured silicone, two TPEs and a long life PVC tubing material are offered. • | |
| • Greater compression capability • Economical • Excellent Biocompatibility • Good at low temperatures • Longer tubing life • USP Class VI • FDA Compliant | |
| • High-performance pumpable fluoropolymer (PTFE) tubing for challenging applications • Superb chemical resistance, specifically with solvents • Long, continuous lengths; allow for unobstructed fluid path • Meets USP Class VI... | |
| • Long life tubing for any Masterflex pump used in your pharma and bioprocess applications • Biocompatible. • Heat sealable and weldable. • Long pump life when compared to silicone... | |
| • Long life tubing for any Masterflex® pump used in your pharma and bioprocess applications <b>Applications: </b>Cell and tissue culture work, pharmaceutical biotech, and general-purpose lab uses requiring high performance... | |
| • Long service life - Outstanding fatigue resistance due to flexing! • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Resistant to ozone and... | |
| • Long service life - Outstanding fatigue resistance due to flexing! • Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Appearance: Opaque • Temperature: -70... | |
| • Maximum pressure up to 100 psi (6.9 bar) • • Excellent flow stability • Spallation-free • Low gas permeability Sta-Pure tubing is your ideal choice for high purity or... | |
| • No phthalate plasticizers or DEHP additives • Ultralow extractable and leachables • Autoclave to higher 135°C (275°F) standard • Weldable/sealable • Animal-derived component free (ADCF) <b>Applications:</b> General-purpose lab use... | |
| • Nontoxic and nonhemolytic with excellent biocompatibility • Long pumping life; pump at continuous pressures up to 40 psi • Low extractables and low gas permeability • Meets USP Class... | |
| • Optically inspected, factory tested. Ensures flow rates are accurate and promotes longer service life. • Seven different tubing formulations. Choose tubing based on chemical compatibility, life, and pressure or... | |
| • Platinum-cured silicone • Ultra-smooth inner surface • Fewer extractables • Minimizes particle entrapment • Perfect for lab, biotechnology, & pharmaceutical applications • Long tubing life • USP Class VI; | |
| • Provides longer life than other platinum and peroxide silicone tubing formulations • Exceeds USP Class VI and 3A sanitary standards; and is FDA compliant • Manufactured according to Good... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Appearance Clear Temperature:-66 to 135°C Life... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Appearance: Clear |Temperature: -66 to 135°C... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Tubing comes in various formulations for... | |
| • Slightly greater clarity • Smooth surface; low protein binding levels • Preferred by pharmaceutical & biotechnology industries • Fewer potential leachables • USP Class VI • FDA Compliant | |
| <b>Applications</b>: Food or laboratory applications where FDA compliance is required, acid and solvent transfer, high-temperature work.|<b>Characteris tics</b>: Good chemical resistance. Opaque black. |Achieve top performance from your Masterflex® L/S® pump... | |
| <b>Applications</b>: Pharmaceutical, biotechnology, peristaltic pumping, and food applications.|<b>Cha racteristics</b>: Excellent heat resistance, low compression set, odorless, nontoxic. Translucent. | |
| <b>Applications:</b> Acid and solvent transfer; high-temperature work|<b>Characterist ics:</b> Opaque black|<b>Resin certification:</b> Tubing is manufactured according to GMP|<b>Temperature range:</b> -8 to 400<deg>F (-13 to 204<deg>C)|<b>Steril ize:</b> At 480<deg>F (249<deg>C) for 16... | |
| <b>Applications:</b> Cell and tissue culture work and pharmaceutical uses. Also good for light-sensitive samples.|<b>Characte ristics:</b> Nontoxic; nonhemolytic; extremely low permeability; resists acids, alkalies, oxidizing agents, and animal and vegetable oils; | |
| <b>Formulation</b>: Tygon® 3350 silicone, platinum cured.|<b>Applicatio ns</b>: Pharmaceutical, cosmetic, research, and auto-analysis applications.|<b>Cha racteristics</b>: Ultra-smooth; minimizes bacterial growth. Good for mild to medium concentration bases, salts, and alcohols; odorless, tasteless,... | |
| <b>Formulation</b>: Tygon<reg> 2001|<b>Applications </b>: Soap and detergent dispensing, water purification lines, food contact applications and chemical transfer.|<b>Charact eristics:</b> Plasticizer-free, translucent, excellent chemical compatibility to weak and medium acids and bases,... | |
| <b>Formulation:</b> Tygon MHLL|<b>Applications :</b> Suitable for applications using acentone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals.|<b>Charac teristics:</b> Opaque, long service life, outstanding fatigue resistance. Tygon ultra chemical-resistant inner liner.|<b>Resin certification:</b> | |
| A good general-purpose tubing material, vinyl tubing (also known as PVC tubing) offers good chemical resistance. Its transparency allows easy visual identification of flow through the tube. This vinyl tubing's... | |
| Cole-Parmer PVC tubing is extremely flexible and transparent and is resistant to oxidation, bacteria and a broad range of chemicals. This tubing is FDA compliant and meets USP Class VI... | |
| Pump Tubing | |
| Stopped Pump Tubing | |
| Thermo Scientific Nalgene 180 clear PVC tubing is ideal for applications in pharmaceutical, biotechnology, and general laboratory use. Resistant to hardening and discoloration, it offers good chemical resistance. The PVC... | |
| To complete your Ismatec® pumping system, order two-stop color-coded and extension tubing. Tubing comes in various formulations for almost any pumping application. The stops on the two-stop tubing are color-coded... | |
| Tubing | |
| |<b>Applications:</b > Laboresearch, food & beverage, pharmaceutical, environmental, and general lab applications. |<b>Characteristics: </b> Translucent, odorless, low water absorption, low extractables |<b>Certified compliant</b> FDA compliant, USP Class VI, 3A compliant,... |
| << Prev | Next >> |