Cole-Parmer Datasheets for Digital Thermometers
Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display.
Digital Thermometers: Learn more
| Product Name | Notes |
|---|---|
| • <b>FREE Electrical Test Kit with purchase! (while supplies last)</b> • Records data on an SD card in Excel® format for easy transfer to a PC for analysis • Dual... | |
| • 1.5mm HACCP recommended probe diameter with Quick Tip Technology • NSF certified • 4" Stainless Probe • Folding for storage • Accuracy of 0.5°F in HACCP temperatures ranges • | |
| • 12-Channel temperature data logging with 6 Thermocouple types (J, K, E, T, R,S) • Simultaneously displays CH1 to CH8 or CH9 to CH12 • Offset adjustment used for zero... | |
| • 1502 Accuracy of ±0.009<deg>C at 100<deg>C<br>1504 Accuracy of <tol>0.004<deg>C at 50<deg>C • Built-in RS-232 interface lets you automate data collection, calibration, and process control functions via your computer Easily... | |
| • A combination contact/noncontact thermometer for all food applications • Go/no-go LEDs provide quick check of HACCP food zones • Sealed IP54 housing make for easy cleaning Check critical food... | |
| • A highly accurate thermometer that is simple to use • NIST-traceable certificate This high-precision thermometer is ideal for measuring temperatures in gas systems, reagents, chemical solutions, soil, water baths,... | |
| • A highly accurate thermometer that is simple to use • Resolution of 0.001°F/°C • NIST-traceable certificate This high-precision thermometer is ideal for measuring temperatures in gas systems, reagents, chemical... | |
| • A solution for every temperature measurement application • One meter uses multiple sensor types • Use the temperature sensor best suited to your application This combination thermometer is a... | |
| • A thermometer for all applications • Go/no-go LEDs provide quick check of HACCP food zones • IP65 rated waterproof housing Ultra thin 2-in-1 waterproof contact/noncontact thermometer features a HACCP... | |
| • ABS plastic case is waterproof and chemical resistant • Extra-long probe, 20 inches (0.5 meter) created for deep vessels • Thermometer is ideal for placing in large beakers/flasks, vats,... | |
| • Accuracy of ±1% • NSF approved • 1.5mm Thin Tip • Waterproof • Field Calibratable Waterproof • ±1°F High Accuracy • 1.5mm Thin Tip • Response time of 5... | |
| • Accurately measures 12 channels of temperature independently • Records data onto an SD card in Excel® format for easy transfer to a PC for analysis • Datalogging capability up... | |
| • Alarm provides alert when temperature rises above or falls below a set point. • Product is factory calibrated at -30 and +50, accuracy is based on this range • | |
| • Always on, monitors temperature around the clock • NIST-traceable certificate This thermometer can be used in foods, soils, cuvettes, water baths, wastewater, and incubators. Never again worry about leaving... | |
| • Always-on Monitoring Thermometer with 10 feet of submersible cable and probe • For use with liquid, gas/air, and semi-solids This thermometer has two temperature sensors: a built-in air sensor... | |
| • Available in single- and dual- channel models • IP40-rated housing and keypad These thermometers are constructed of ABS plastic and have an IP40 rating ideal for use in harsh... | |
| • Basic temperature measurement with convenient one-handed side button control These thermometers provide accurate and reliable temperature measurement in an economic, compact design. Model 95001-25 is a single-input that accepts... | |
| • Bridges the gap between single spot IR thermometers and high resolution thermal imager. • Visual infrared heat map • Designed to withstand a 6.5 ft (2 m) drop • | |
| • Built-in PC interface with internal memory stores up to 16 data sets • Large backlit LCD with two secondary displays • Simultaneous display T1, T2, T1-T2, Time and advanced... | |
| • Color-coded for food safety • Purple color is for allergens • Thin tip, response in under 6 seconds • Temperature range of -58 to 400F/-50 to 200C • Accuracy... | |
| • Combines the convenience of an infrared spot thermometer with the visual advantage of a thermal imager • Visual infrared heat map • Compact and intuitive, point and shoot focus-free... | |
| • Compact and lightweight design • Available with single or dual input These thermometers provide accurate and reliable temperature measurement in an economic and compact design. Features include min/max, Hold,... | |
| • Compact and rugged design featuring a large display • Accepts any type K thermocouple probe with miniconnector These meters offer the functionality to meet any temperature measurement need. Choose... | |
| • Compact design that fits easily into tight locations • Monitors temperature continuously • NIST-traceable certificate included Inexpensive refrigerator thermometer that can be switched from Fahrenheit to Celsius with a... | |
| • Compact thermometer measures up to 500ºF (260ºC) • Backlighting illuminates display for taking measurements at night or in areas with low background light levels • Automatic Data Hold when... | |
| • Compact, practical, and always ready for use • Monitors limit values Ideal for quick, uncomplicated core temperature checks for use in food-related industries such as catering, hotels, restaurants, and... | |
| • Compact, rugged design for everyday use! • Hinged design conveniently folds to fit in your pocket • Narrow probe tip for optimum measuring flexibility in the kitchen and at... | |
| • Computer output • Max/min temperature readings • Uses all Type-K probes • Traceable to NIST for accuracy Serial computer output allows thermometer to be connected to computer or data... | |
| • Convenient pen-like design fits in your pocket • Hinged design allows probe to fold away This thermometer takes fast and accurate measurements anywhere. Tapered probe can be used in... | |
| • Designed for the HVAC market, with features that can be used in any IR application • Single-point laser targets the measurement area • Unique emissivity selector makes it easy... | |
| • Designed specifically for glass, plastics, or metals applications Specialty infrared thermometers have optimized spectral responses for glass, plastics, or metals applications. The glass model is designed for use in... | |
| • Designed to withstand harsh environments found in kitchens or food processing areas • Powerful microprocessor deliver speed and reliability The EconoTemp thermocouple thermometer is ergonomically designed with a curved... | |
| • Digital display is easy to read Flat-Edged Dial Safe-T-Guard Thermometer with Antimicrobial Sleeve. Special additive in the sleeve material inhibits bacterial and fungal growth. Thermometer is waterproof for dependable... | |
| • Digital display makes it easy to read • NIST-Traceable Thermometer feature a chemical resistant stainless steel stem, plastic casing, protective case with pocket clip, battery and is F<deg>/C<deg> selectable. | |
| • Digital display makes it easy to read • NSF approved Thermometer features a chemical resistant stainless steel stem, plastic casing, protective case with pocket clip, battery and is F<deg>/C<deg> | |
| • Digital display makes it easy to read Thermometer features a chemical resistant stainless steel stem, plastic casing, protective case with pocket clip, battery and is F<deg>/C<deg> selectable. Rotating Display... | |
| • Digital display makes it easy to read These thermometers are ideal for laboratory, field, and process measurements. Use to quickly verify termperature. Typical response time is 30 seconds for... | |
| • Display four channels with eight user-selected fields • Accuracy of <tol>0.002<deg>F (<tol>0.004<deg>C) with RTD probe • Display four channels with eight user-selected data fields • Logs up to 8000... | |
| • Dual display shows both probe temperatures • Extra-large, 3/4-inch-high LCD digits • Chemical and shock resistant ABS plastic case • Traceable to NIST for accuracy Thermometer shows two probe... | |
| • Dual lasers indicate the outer diameter of the surface area being measured and the white LED light illuminates the surface • IR Range: –76 to 1022°F and –60 to... | |
| • Dual temperature panel thermometer with interchangeable probes • Temperature Range: -25° to 180°F (-32° to 82°C) • Accuracy: ±2°F (±1°C) • Resolution: 0.1° • Response Time: 5 second updates... | |
| • Dual-laser targeting indicates the ideal measuring distance to ensure accuracy • Fast 0.15-second response time • Rugged, double-molded housing These infrared thermometers features dual lasers that converge to a... | |
| • Easily transfer data using an SD card from your meter to a PC • SD memory card can store up to 5.9 million readings • Adjustable data logging sampling... | |
| • Easy to use meter at an economical price that is perfect for everyday use • Front-panel adjustable offset • NIST-traceable certificate The Workhorse thermometer provides the user with a... | |
| • Economical noncontact thermometer fits right in your pocket! • Features minimum/maximum memory readings and hold function This pocket-sized infrared thermometer takes surface temperature readings of any liquid, solid, or... | |
| • Fast-action, efficient temperature measuring instrument for the food sector • Meter requires the probes to be ordered separately from an impressive range of options • Optional IP65-rated case keeps... | |
| • Feature adjustable emissivity, recall, HI/LO alarms, MIN, MAX, DIF, AVG, and data output • Take temperature measurements in both bright-light and low-light areas with new model 39800-35 These infrared... | |
| • Fits your job and your budget • Large, easy-to-read backlit LCD • Ergonomic design for a more natural hand fit • IP40 rated for extra protection • Durable—withstands a... | |
| • Four different alarm configurations • Jumbo digital display is easy to read from a distance • Remote, heat-resistant probe This thermometer has two temperature sensors—a built-in air sensor and... | |
| • Four-input model suited to any application These unique portable thermometers can communicate with a computer via a bi-directional RS-232 port and displays data on a large LCD. Each meter... | |
| • Four-input models with datalogging, suited for any application • Dataloging can store up to 16,000 data points These unique portable thermometers can communicate with a computer via a bi-directional... | |
| • Front-panel offsets for temperature adjustment • Rubberized case, wrist strap, and built-in stand • NIST traceable This meter has adjustable offsets on the two channels allowing the user to... | |
| • Get quick temperature readings with guaranteed accuracy • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Typical response time is 20 seconds for 99% of new reading • Thermometers... | |
| • Heavily insulated stainless steel cabinet with three-layer refractory top provides excellent heat retention • Conforms to ASTM D524 and related specifications Determine the carbon residue of your sample which... | |
| • Heavy-duty .20" dia., 304 stainless steel penetration stem • Typical response time is 30 seconds for 99% of new reading • All include a protective case with pocket clip... | |
| • Heavy-duty thermometer offers versatility and accuracy in a compact design • 3-way hands-free operation. • Large easy-to-read screen with back light. • Rugged armor—built to withstand the toughest conditions. | |
| • High accuracy, fast readings and great stability AccuMac feature high accuracy, fast readings and great stability.Aailable is dual and single channels models. The dual channelallow measurements and displays of... | |
| • High accuracy, fast readings and great stability The AccuMac AM8010 is a handheld precision thermometer with high accuracy, fast readings and great stability. This readout is an excellent choice... | |
| • High precision pocket digital thermometer. • 1.5mm diameter step-down probe. • Recalibratable. • Maximum/minimum temperature recall feature. • Hold feature for easy reading. • Anti-microbial plastic storage case inhibits... | |
| • High RTD accuracy at an affordable price • Selectable 0.01 or 0.001 display resolution • Linearization by Callendar-Van Dusen • Standard 5-pin DIN connector • 200 ohms 4-wire probe... | |
| • High-performance, easy-to-operate infrared gun has incredible 50:1 field of view • Range is –58 to 1832°F and –50 to 1000°C • Resolution is 0.1° to 200, 1° over 200,... | |
| • Highly accurate and versatile-specially designed for taking measurements in rough conditions such as refrigerated rooms. • Meter requires the probes to be ordered separately from an impressive range of... | |
| • Highly advanced, yet easy to use • Fast-response microprocessor updates the display twice a second • Water-resistant case • NIST traceable The rugged ABS construction makes this meter shock-resistant,... | |
| • Ideal for conducting temperature audits • Three color LED indicator makes it easy to locate hot and cold spots • Tilt-adjustable LCD with backlight and dual bar graphs • | |
| • Ideal for food inspections and HACCP programs • Non-contact measurement eliminates the risk of cross-contamination • Scan numerous surfaces quickly and easily • Sealed, hand-washable IP54 housing Temperature measurement... | |
| • Ideal for food inspections and HACCP programs • Unique ergonomic stick-style design fits comfortably in your hand • Water- and dust-resistant IP54 rating • Laser sighting to pinpoint the... | |
| • Ideal for maintenance diagnostics in demanding environments • Laser targets your measurement area • For special surfaces such as concrete all Fluke models have adjustable emissivity (except Fluke 63)... | |
| • Ideal for quickly measuring surface temperature • Accurate to 0.5°F (0.3°C) with 0.1°F/°C resolution • Adjustable alarm alerts user visually and audibly when temperature exceeds programmed limit • Optimum... | |
| • Ideal for use in food processing, HVAC, and industrial applications • IP67-rated case is water- and dustproof • Interactive menu allows for easy selection of all features Thermometers are... | |
| • Ideal for use in food-related applications • IP67-rated case is water- and dustproof • BioCote<reg> antimicrobial protection • NSF approved Designed to accept any type K thermocouple probes with... | |
| • Ideal for use in food-related applications • NSF-approved Designed specially for the food industry as an easy-to-use basic everyday thermometer. This thermometer is water resistant with an easily cleanable... | |
| • Ideal for use in harsh environments including the food industry • IP67-rated housing and keypad • Compact size allows for convenient storage This meter has a robust splash/impact-resist ant... | |
| • Ideal for use in harsh environments like labs, production and the food industry • IP67-rated housing and key pad • Compact size allows for convenient storage These meters feature... | |
| • Ideal for use in the food industry • IP55-rated waterproof case These thermometers are constructed of ABS plastic and have an IP55 rating producing a waterproof and shock-resistant product... | |
| • Ideal for use in the food industry and all other general applications • NSF approved Antimicrobial protection added to all plastic components. Thermometer is factory calibrated to three temperature... | |
| • Ideal for use in the food industry and all other general applications • NSF approved Antimicrobial sleeve. Special additive in the sleeve material inhibits bacterial and fungal growth. Thermometer... | |
| • Ideal for use in the food industry and all other general applications • NSF approved • Pen-style digital thermometer. • Temperature range -40°F to 450°F or -40°C to 230°C. | |
| • Ideal for use in the food industry and all other general applications • NSF approved • Response time is 30 seconds for 99% of new reading • 304 stainless... | |
| • Ideal for use in the food industry and all other general applications • NSF approved • Typical response time is 30 seconds for 99% of new reading • 304... | |
| • Included protective rubber boot has a built-in stand for benchtop use • Use with Type J, K or T thermocouple probes for –250 to 1372<deg>C range • MIN/MAX key... | |
| • Includes 10-ft cable for remote readings • <deg>F or <deg>C selectable • Water-resistant case and back bracket Rugged, waterproof housing and probe make this meter perfect for measuring the... | |
| • Infrared measurement provides safe, noncontact readings • Automatic sleep mode after 7 seconds extends battery life • 0.2 °C (0. 5 °F) resolution up to 275 °C (525 °F)... | |
| • InfraRed thermometer with adjustable emissivity and high alarm • Wide temperature range: -4°F to 518°F (-20° to 270°C) • 6:1 filed of view; °F/°C switchable • Economical small pocket... | |
| • Infrared thermometry at its most basic, but does just about everything you need • Built in battery life indicator • Comes with a wrist strap and a built-in pocket... | |
| • Intelligent Temperature Stabilization (ITS) mode displays only the final stabilized temperature, eliminating any guesswork • Store up to 250 readings in memory • Fast-response probe with heavy-duty cable that... | |
| • Intrinsically safe thermometer for accurate temperature measurement in bulk liquid storage tanks • Ideal alternative to hazardous glass thermometers • Reliable and stable RTD sensor technology • Accuracy ±0.2°F... | |
| • Jumbo digital display is easy to read from distances • F/<deg>C selectable Thermometer includes a weatherproof remote sensor to measure remote and ambient temperatures at the same time. Dual... | |
| • Laser sighting and adjustable emissivity at an economical price • Compact, ergonomic design provides a comfortable fit during use This infrared thermometer provides quick and accurate temperature measurements. View... | |
| • Log up to 2,000 sets of readings in real time with time and date stamp • 3-way hands-free operation. • Transfer data via USB infrared • Menu driven set... | |
| • Log up to 2,000 sets of readings in real time with time and date stamp • 3-way hands-free operation • Transfer data via USB • Menu driven set up... | |
| • Measure air and surface temperature with one instrument • Small, handy and easy to operate • Infrared can easily measure moving objects and dangerous objects from a safe distance... | |
| • Measure both noncontact and contact temperature • Display infrared and contact temperatures simultaneously • Laser sighting and adjustable emissivity These infrared thermometers provide precision spot temperature measurement in a... | |
| • Measures both non-contact and contact temperature • Wide temperature range for IR temperature and type K thermocouple measurements • Automatic emissivity adjustment (for temperatures 212°F or higher) • Memory... | |
| • Measures non-contact surface temperature up to 1000°F • Compact thermometer with wide temperature range from -58 to 1000°F (-50 to 538°C) • Audible and visible overrange indicators • Built-in... | |
| • Measures temperature and humidity and then calculates dew point • Ideal for determining where conditions for mold growth exist Ideal for determining where conditions for mold growth exist, this... | |
| • Measures temperature on surfaces such as grills and motors • High temperature range: -58 to 572°F (-50 to 300°C) • Basic Accuracy of 2°F or 1°C • 0.1° resolution... | |
| • Minimum and maximum readings are time/date stamped • Simultaneously displays temperatures and time. • Wire mounting bracket permits easy probe placement. Ideal for monitoring temperature in the lab, home... | |
| • Monitor barometric pressure with these wall-mount barometers Oakton<reg> Barometer with Digital Thermometer measures atmospheric pressure and temperature. Barometer is encased in corrosion-resistant ABS plastic housing. Includes wall mounting ring... | |
| • Monitor minimum and maximum temperatures - all at a single glance • Resolution of 0.01° and accuracy of ±0.3°C • Triple-display—sho ws high, low, and current temperature simultaneously • | |
| • Monitor minimum and maximum temperatures— all at a single glance! • Datalogging thermometer • Hi/Lo alarms and time/date stamps • Triple-display—sho ws high, low, and current temperature simultaneously • | |
| • Monitor minimum and maximum temperatures— all at a single glance! • Temperature-buffered platinum RTD probe • RTD probe insures linear response and high accuracy across the entire range • | |
| • Monitor minimum and maximum temperatures— all at a single glance! • Triple-display—sho ws high, low, and current temperature simultaneously Easily monitor temperature in liquids, baths, air/gas, incubators, refrigerators, or... | |
| • Monitor minimum and maximum temperatures- all at a single glance • Easy-view, jumbo 1½-inch-high digits may be read from 30-feet. • Glass bottle probe are sealed and filled with... | |
| • Monitor two areas at the same time • Displays date and time when Min/Max temperatures occur The dual probe design is perfect for monitoring temperature in two separate areas... | |
| • Monitors temperature continuously • NIST-traceable calibration report included Attractive transparent body with large 1.2" digits LCD easily attaches to a window or piece of glass. Used to continually monitor... | |
| • Multi-data display shows both temperatures and the temperature differential simultaneously • 3-way hands-free operation. • Nonvolatile memory stores up to 1000 sets of readings • Rugged armor—built to withstand... | |
| • Non-contact temperature measurement with 2 point laser sighting • Pinpoint laser sighting • Built-in thermocouple port for direct contact measurement • Advance models feature switchable optics for close focus... | |
| • NSF approved • 1.5mm Thin Tip • Water Resistant • Field Calibratable • Data Hold • °F/°C Switchable • BioCote® antimicrobial protection Basic Reduced Tip Thermometer with antimicrobial protection... | |
| • NSF approved Antimicrobial sleeve. Special additive in the sleeve material inhibits bacterial and fungal growth. Thermometer is waterproof for dependable use in kitchen or lab environments. Field calibratable. °F/°C... | |
| • NSF approved Thermometer has degF/degC switchable ranges and a one-second display update. Use ON/OFF button to conserve battery life. Model 90090-05 features a potentiometer for calibration. | |
| • NSF approved • Measures temperatures on surfaces such as grills or motors This flat surface stem thermometer is ideal for measuring high temperatures on cooking grills and other flat... | |
| • NSF, CE, RoHs, WEEE certified • Min/Max with Reset; Freeze / Refrigerator symbols • Guaranteed accurate for life • Temperature range -22 to 122F (-30 to 50C) • 3-9/16... | |
| • Offers best-in-class temperature measurement accuracy • Large color display allows real-time trending and charting of up to four channels simultaneously • Scan, monitor, measure, or function as a digital... | |
| • Optimal choice for accuracy and maximum durability in food service applications • Large easy-to-read LCD • NSF, CE, RoHS, WEEE certified The AquaTuff thermometer is a waterproof instrument built... | |
| • Perfect for the lab to production floor • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Relative time stamp provides a time reference for major events • Electronic off... | |
| • Perfect for use in freezers and walk-in coolers! • Replace existing 2" mechanical thermometers! • NSF (National Sanitation Foundation) certified for food storage areas These maintenance-free thermometers operate on... | |
| • Piercing thermometer measures the internal temperature of stored, frozen, or prepared food • –58 to 536°F and –50 to 280°C temperature range • Resolution is 0.1° from –20 to... | |
| • Pocket thermometer with stainless steel stem • 2.75'' (70mm) Stainless steel stem • Temperature: -40 to 392°F (-40 to 200°C) • MAX/MIN recall of high and low temperatures • | |
| • Point and press for quick and easy temperature measurement • “Pistol grip design†for comfortable grip • Small enough to fit in your pocket • Measuring range — 0... | |
| • Printing Thermometer provides permanent record, prints time and date • Range: –328 to 2431°F and –200 to 1333°C • Resolution: 0.1°, accuracy: ±1°C from –50 to 982°C, otherwise ±1.5... | |
| • Probe cable stores in a built-in compartment in the back of the meter • Perfect 'carry around' portable thermometer fits in a shirt pocket • High-impact, ABS case • | |
| • Professional and reliable, measure several temperatures simultaneously • Meter requires the probes to be ordered separately from an impressive range of options • On-site documentation is provided by the... | |
| • Professional pocket thermometers with Swivel Head. • 180 degrees swivel head enables display to be read from any angle • Super quick response time of 10 seconds for 99%... | |
| • Professional single channel thermometer designed for the demands of the laboratory but rugged enough for the industrial use. • Accepts both RTD and thermistor probes • Select from an... | |
| • Protective rubber boot for rugged protection • 1.5mm Thin Tip • Water Resistant • Data Hold • °F/°C Switchable • BioCote® antimicrobial protection Basic Reduced Tip Thermometer with antimicrobial... | |
| • Provides a significant advantage over glass thermometers that can only display current temperature • Waterproof • Displays high/low readings Features a bottle sensor. Accurately monitor temperatures in freezers, refrigerators,... | |
| • Provides effective due diligence paperless records and tamper-proof data • Critical control points are monitored with programmable corrective actions • Store up to 65,000 readings in up to 100... | |
| • Read up to three separate modules, 100 feet away, without any cables • Transmitting modules have a remote probe for the ability to measure air, liquid, or solids • | |
| • Readings updated every 10 seconds • Temperature range: -58 to 572<deg>F (-50 to 300<deg>C) • Resolution: 0.1<deg> • Accuracy: <tol>1<deg>C between -20 to 100<deg>C • Stainless steel stem: 4.75"... | |
| • Resolution is 0.01° • Displays date and time of min/max temperature • High and low settable alarms • Traceable to NIST for accuracy Four Traceable International Standards Digital thermometers... | |
| • Rugged design with splash- and dust-resistant housing • Readout in <deg>F, <deg>C, or Kelvin (K) • Meters are ruggedly designed with a splash- and dust-resistant housing. • Sleep mode... | |
| • Rugged stainless steel probe features penetrating corkscrew tip • Ideal for solid, semisolid, and frozen materials • Water-resistant design • Auto power-off conserves battery life Heavy-duty corkscrew design stainless... | |
| • Rugged, heavy-duty construction protects against knocks and jars • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Relative time stamp provides a time reference for major events • Electronic... | |
| • Rugged, impact-resistant design that is economical and easy to use • Waterproof design <emdash> ideal for working in adverse weather conditions • Back-lighting button permits reading in dark areas. | |
| • Safely and easily locate hot and cold spots, preventing problems and saving costs • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • High distance-to-sight (D/S) ratios handle your long-distance... | |
| • Safely and easily locate hot and cold spots, preventing problems and saving costs • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards • Pistol-grip handle is comfortable and easy to... | |
| • Simultaneously display high, low, and current temperature • Monitors temperature continuously • NIST-traceable certificate included Thermometers include a weatherproof remote sensor with a 10-ft. (3.05m) long 1/16"-diameter micro cable. | |
| • Slim Profile Makes it Fit Flat In Your Pocket • NSF listed Digital thermometer has a 1.5mm FDA recommended step-down probe. Less than six second response time. Safe-T-Guard antimicrobial... | |
| • Small and lightweight, yet extremely accurate and very easy to use • Dust and water-resistant • Drop tested to 3 meters (9.8-foot) • Small and lightweight Temperature is often... | |
| • Small and lightweight, yet extremely accurate and very easy to use • Dust and water-resistant • Drop tested to 3 meters (9.8-foot) • Small and lightweight The 62 MAX+... | |
| • Small, lightweight, and shockproof • Temperature range is –40 to 2000°F or –40 to 1200°C • Resolution is 1°, accuracy is ±(1°C + 1%) from 0 to 750°C and... | |
| • Splashproof sealed membrane keypad makes cleanup easy • Minimum and Maximum display • Push-button temperature offset calibration adjustment for fine-tuning factory settings • HOLD button freezes measured reading • | |
| • State-of-the-art aerospace technology delivers highest performing platinum RTD ever designed • Temperature range is –58° to 752°F and –50° to 400°C • Resolution is 0.01° below 200° and 0.1° | |
| • Store and recall up to 4680 sets of readings with time and date • Automatically or manually display, record and output temperature readings • Field calibrate each probe separately—achieve... | |
| • Ten-memory data logging • Temperature range is –58 to 572°F (–50 to 300°C) • Resolution is 0.1° from –20 to 200°, accuracy is ±1°C between –20 to 100°C • | |
| • The best and most accurate way to replace glass thermometers • Built-in probe with a stainless steel sheath ideal for rugged applications • Display temperature in Celsius or Fahrenheit... | |
| • The perfect thermometer for measuring a process non-stop over an extended period of time. • Runs for years with the efficient built-in solar panel • NIST Traceable Thermometer includes... | |
| • The size of a business card<emdash> perfect to carry with you • NIST-traceable certificate Small but powerful unit reads across a wide temperature range, with a high degree of... | |
| • Thermometer has been specifically designed for use in food applications • Noncontact thermometer eliminates the risk of cross-contamination • Laser sighting pinpoints the center fo the measurement area • | |
| • This new thermometer offers the convenience and functionality of expensive meters at an economical price. • Splashproof keypad • HOLD button freezes measured readings • Switchable between <deg>C and... | |
| • Three easy-to-interchange probes for various food applications • Ergonomic design provides comfort during repetitive measurements These food thermometers were developed specifically for food professionals. The robust, IP65-rated body is... | |
| • Traceable to NIST for accuracy Wide Range Thermometer reads –58 to 2000°F|Thermometer reads from –58 to 2000°F and –50 to 1300°C with a resolution of 0.1° and 1°. Switch... | |
| • Tri-color light bar and three-speed buzzer indicate if temperature is within or outside set range • Unique STAR BURST laser targeting system • Fast response time of 0.5 seconds... | |
| • Two channel input plus elapsed time • Large multi-function 41⁄2 digit (20.000 count) LCD • Resolution to 0.1° with basic accuracy of 0.05% • Super large 0.8" (20mm) LCD... | |
| • Ultra-thin cable lets you measure within doored equipment • For use in remote measurement applications • High-impact, chemical-resistant ABS case • NIST-traceable certificate This meter has a 10-ft. ribbon... | |
| • Ultra-thin cable lets you measure within doored equipment • For use in remote measurement applications • High-impact, chemical-resistant ABS case • NIST-traceable certificate This meter has a 4-ft. ribbon... | |
| • Unique ergonomic stick-style design fits comfortably in your hand • Includes NIST-traceable certificate with data and uncertainties • Water- and dust-resistant IP54 rating • Laser sighting to pinpoint the... | |
| • Use to check your refrigerator is at the correct temperature, keeping food safe to eat. • Hangs in or sticks inside • Selectable °F / °C scale • Low... | |
| • Use with any chart recorder/strip recorder, computer • Temperature range is –50 to 1999°F and –50 to 1300°C • Resolution is 0.1° from –50.0 to 199.9° and 1° elsewhere,... | |
| • Used to replace any precision glass stem or compact digital thermometers • Easy-to-read indicator • Highly accurate RTD probe Whether you’re taking a simple temperature measurement, verifying the accuracy... | |
| • View temperature, time, and set point simultaneously • Set audible alarm for temperature and time • Remote, heat-resistant probe great for cooking and ovens Timer counts down from 24... | |
| • Waterproof design - ideal for working in adverse conditions • IP68-rated case is water- and dustproof • Exceptional battery life of up to 10 years • Accepts both thermocouple... | |
| • Waterproof housing and sensor designed to meet IP65 • Audible and visual alarm alerts when temperature lout of range of the user programmed set points • Fast response sensor... | |
| • Wide range of –328 to 2498°F and –200 to 1370°C • Reads °F or °C at the touch of a button • Max/min temperature memory • Uses all Type... | |
| • Wide range thermometer with Type-K Input and USB interface • High 50:1 distance to target ratio measures smaller surface areas at greater distances • Dual Laser Targeting indicates ideal... | |
| • Wireless USB interface transmits temperature data to a PC • Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed limits • Adjustable emissivity for better accuracy... | |
| • Wraparound cord and probe storage • Impact resistant • Waterproof design This highly accurate, type K thermocouple thermometer has a two-second response time and can be used one handed... | |
| <br> Thermometer has an 8 or 11.5 inch long SS stem, <deg>F/<deg>C switchable ranges, one-second display update in Celsius scale, and ten-second display update in Fahrenheit scale. Use ON/OFF button... | |
| Deluxe Remote Probe Thermometer features a 3-ft flexible cord, <deg>F/<deg>C switchable ranges, a display that updates every second, high/low alarm, Min/Max memory, and Hold function. Magnetic back allows for placement... | |
| FEATURES|Two models with choice of range and resolution <UL> <LI>Model EH42530: Wide range temperature measurements from 58 to 1000 <deg>F, 0.1 <deg> resolution |<LI>Model EH42529 : Basic model measures temperature... | |
| Infrared Thermometer | |
| Panel-mount Remote Probe Thermometer features a 10-ft flexible cord for measuring temperatures from a distance. Versatile panel-mount module snaps into place or can be used as a stand-alone unit. Model... | |
| Precision Platinum 100 Ohm Temperature Probe. Replacement probe for DTR2000RTD & DT4947SD thermometers. | |
| Scout IR Thermometers offer a solution best suited for any application,whether it's quick spot checks at close range or sampling extreme temperature ranges in environments too hazardous or too remote... | |
| Stick-Style Remote Probe Thermometers have a 3-ft flexible cord, Min/Max memory, and simultaneous display of probe and ambient temperatures. Meter is chemical-resistant and shockproof; comes with a remote sensor and... | |
| T-Bar Head Thermometer has a handy design for penetrating semi-solids and features <deg>F/<deg>C switchable ranges. Display updates every second. Use ON/OFF button to conserve battery life. | |
| The innovative SureGrip™ design has a soft rubber handle combined with a ergonomic shape is so comfortable to hold that you’ll forget about the probe and focus on the measurement. | |
| The VT04 add;|Powwerful resolution with PyroBlend™ Plus optics |Field of view for tight spaces: 28° x 28° |4 times sharper images then VT02|Hi/Lo temperature alarm – Find hot spots in... | |
| Thermometer features a 3-ft flexible cord and °F/°C switchable ranges. Magnetic back allows for placement on metal surfaces such as freezers, incubators, or water baths. Includes a flip-open stand for... | |
| Thermometer has <deg>F/<deg>C switchable ranges and a one-second display update. Press data hold button to freeze readings. Use ON/OFF button to conserve battery life. | |
| Thermometer has a large, easy to read display and degF/degC switchable ranges. Display updates every second. Use ON/OFF button to conserve battery life. | |
| These thermometers are ideal for laboratory, field, and process measurements. Use to quickly verify termperature. Typical response time is 30 seconds for 99% of new reading. Thermometers have a 304... | |
| View readings from almost any angle by simply adjusting the angle of the head. Three-inch diameter adjustable head has an easy-to-read LCD. Requiring no batteries these thermometers are ideal in... | |
| Waterproof Remote Probe Thermometer features a 10-ft flexible cord, degF/degC switchable ranges, a display that updates every second, and Min/Max memory. Perfect for wet areas— case is water/shockproof and probe... |