Cole-Parmer Datasheets for Heating Mantles
Heating mantles are used to heat flasks containing a sample.
Heating Mantles: Learn more
| Product Name | Notes |
|---|---|
| • Constructed with aluminum casings Electric heating mantles incorporate a heating element suspended within a ceramic fiber insulating material for safe heat transfer. Mantles have built-in power controller with a... | |
| • Features a durable, chemical resistant polypropylene housing that is "safe to the touch". • Flexible heating element ensures minimum risk of flask breakage. These controlled and grounded electromantles feature... | |
| • Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Büchner Funnel Mantles provide gentle heat for solutions that must... | |
| • Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Erlenmeyer Flask Mantles help prevent thermal strain on heavywalled vessels. | |
| • Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Griffin Beaker Mantles concentrate the heat at the bottom of... | |
| • Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Separatory Funnel Mantles allow the extraction of solutions while hot,... | |
| • Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Sixty-Degree Funnel Mantles prevent precipitation and reduces viscosity of solutions... | |
| • Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Spherical heating mantles cover both top and bottom of one-,... | |
| • Get uniform temperature control for low-volume samples • Rigid housing provides strength and durability while supporting the vessel weight • Fabric interior minimizes thermal shock and damage to glassware... | |
| Heating Mantle | |
| Spillproof Heating Mantles feature a hemispheric interior and a funnel-shaped cavity with a base opening. Unique design accommodates a wide variety of flasks and 60º funnels. Models 36101-series have a... | |
| Unimantles incorporate a flexible heating element allowing for efficient heat transfer and fast boiling times. Ceramic fiber thermal insulation concentrates the heat on the glassware and keeps the polypropylene case... |