Cole-Parmer Datasheets for Industrial Parts Washers and Cleaning Systems
Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line.
Industrial Parts Washers and Cleaning Systems: Learn more
| Product Name | Notes |
|---|---|
| • Aggressive cleaning ability in a variety of sizes • Sturdy, noncorrosive units handle all types of cleaning tasks • Sweep frequency ensures uniform cleaning activity Operating at 40 kHz,... | |
| • Aggressive cleaning ability in a variety of sizes • Sturdy, noncorrosive units handle all types of cleaning tasks • Sweep frequency ensures uniform cleaning activity Operating at 40 kHz,... | |
| • Capacities up to 22 gallons accommodate your large or bulky items • Microprocessor-based controls ensure precise process management These stainless steel cleaners easily handle a variety of industrial cleaning... | |
| • Compact design is ideal for saving benchtop space • Clean surfaces and cavities of hard to clean objects This high power ultrasonic cleaner is perfect for removing grease, dust... | |
| • Compact- takes up only 5-1/4'' x 5-1/4'' (13.3 c 13.3 cm) of benchtop space Our 20-watt one-pint cleaner has a frequency generator and lead zirconate-titanate transducer that produce an... | |
| • Continuous duty design is ideal for your rigorous cleaning needs Use this cleaner with mildly acidic, neutral, or alkaline aqueous solutions to clean large glass, plastic, or metal objects. | |
| • Easily accommodates pipettes and other oddly shaped items Our long-bed cleaners feature a large, 304 stainless steel tank<emdash>ideal for cleaning long items such as pipettes. Units operate at a... | |
| • Economical compact cleaner is perfect for cleaning small components This 15-oz ultrasonic cleaner measures only 8 ¾''L x 4 ½''W (22.2 x 11.4 cm)<emdash>ideal for small benchtop areas. The... | |
| • Electrically controlled discharge drain<emdash>no other ultrasonic cleaner has it! • Aggressive cleaning at 25 kHz removes heavy contaminants • Fine cleaning at 45 kHz<emdash>cleans tiny crevices and protects fragile... | |
| • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for... | |
| • NIST-traceable calibration allows you to confirm that the specific asset you purchase does in fact meet the manufacturer’s published specification • EPA, USDA, ISO and GLP/GMPs standards require regular... | |
| • Temperature range: 86 to 176<deg>F (30 to 80<deg>C) The ultrasonic cleaner features time and temperature control, 7-1/2 gallon (28 liter) stainless steel tank, plastic cover, and drain plug. The... |