Cole-Parmer Datasheets for Capacitance Meters
Capacitance meters measure the value of capacitance in circuit elements.
Capacitance Meters: Learn more
| Product Name | Notes |
|---|---|
| • Built-in dual thermocouple inputs for additional flexibility • <b>Clamp Meters Feature:</b> • True RMS measurements for accurate AC Voltage and Current measurements • Dual type K thermocouple input with... | |
| • Clamp meter, multimeter and infrared thermometer all in one! • Locate hot spots and overheating equipment with built-in IR thermometer Theses clamp-on multimeters priovide a built-in IR thermometer with... | |
| • Compact size allows measurements in tight locations • Built-in non-contact voltage detector with LED alert • 1.2" (30 mm) jaw size for conductors up to 350 MCM • Data... | |
| • Designed for high amperage applications and temperature systems • Integrated IR thermometer provides fast non-contact measurements on vents, motors and, equipment • Work lights dual LEDs optimized for clamping... | |
| • Innovative joy stick control design allows quick selection of measurement features • Phase rotation indication • Non-contact voltage detection • Inrush current measurement for motors • Low pass filter... | |
| • Integrated LED worklights make cabinet measurements easier • Compact jaw and slim design fit in narrow workspaces and pockets • Light up the dark<emdash>workligh ts are built into the... | |
| • Integrated Noncontact voltage detector quickly checks for the presence of live wires before testing • True RMS for accurate readings of non-sinusoidal waveforms • Built-in non-contact Voltage detector with... | |
| • Measure temperature, DC current (A) and capacitance with one clamp meter • Measure temperature, DC current (A) and capacitance with one clamp meter • Capture flue gas temperatures with... | |
| • Non-Contact voltage detector allows quick check for live wires before testing • Built-in non-contact Voltage detector with LED alert • 1.5" (40mm) jaw size for conductors up to 500MCM... | |
| • Visually identify electrical issues with the first thermal imaging clamp meter! • Infrared Guided Measurement (IGMâ„¢) technology allows you to find issues faster • Easily confirm findings with accurate... |