Cole-Parmer Datasheets for Digital Multimeters
Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Digital Multimeters: Learn more
| Product Name | Notes |
|---|---|
| • Available for sale in the United States and Canada only Digital Multimeters with PC Connection | |
| • Available for sale in the United States and Canada only • <b>Remote display allows you to be in two places at once</b> • Removable magnetic display can be conveniently... | |
| • Available for sale in the United States and Canada only • Combines a true rms multimeter and insulation tester in one economical meter • Provides live circuit detection and... | |
| • Available for sale in the United States and Canada only • Compact True-RMS multimeter measures temperature, microamps, and capacitance • Low input impedance eliminates stray voltage for more accurate... | |
| • Available for sale in the United States and Canada only • True-RMS and a 6000-count display in a compact meter • 40 M<omega> resistance measurement capability • Analog bar... | |
| • Available for sale in the United States and Canada only • Versatile meter for field service or bench repair • Wide 1000 V measurement range • Average responding AC... | |
| • Available for sale only in the United States and Canada • 18 Features • True RMS (TRMS) • Measures AC/DC voltage up to 1000V, Current, Resistance, Frequency, Capacitance and... | |
| • Available for sale only in the United States and Canada • VCHEKâ„¢ LoZ low impedance measurement function to simultaneously test for voltage or continuity • True-rms for accurate ac... | |
| • Available for sale only in the United States and Canada <li>Unparalleled ruggedness, reliability, safety and ease of use <br>|<li>IP67 rated - total protection against dust, immersion to 3 ft. | |
| • Available for sale only in the United States and Canada <p><b>DM78B Credit Card Sized DMM</b>|<li>Autorang ing |<li>UL1244 / IEC1010-1 Approved |<li>Pocket sized meter |<li>The resolution and measuring functions of... | |
| • Available for sale only in the United States and Canada • Credit Card Sized DMM • Autoranging • UL1244/IEC1010-1 Approved • Pocket sized meter • The resolution and measuring... | |
| • Available for sale only in the United States and Canada • The 15XP-B is the right choice for electronics engineers, technicians and field service • Autoranging display for faster... | |
| • Built-in math functions and USB connectivity enhance productivity • Dual display allowing multiple measurements to be conveniently displayed at once • Limit operation allows the setting and control of... | |
| • Diagnostic functions provide more troubleshooting power • Unique function for accurate voltage and frequency measurements on adjustable speed motor drives and other electrically noisy equipment • True RMS AC... | |
| • Durable, rugged design is ideal for industrial environments • Easily troubleshoot industrial equipment to prevent costly downtime • Large digit backlight LCD display is easy to read <b>Available for... | |
| • Easily integrate into existing systems with a variety of communication interfaces • Digital I/O provides measurement output signals and a trigger input, or connects with a remote control device... | |
| • General purpose multimeters provide precision, safety & reliability • High performance at an affordable price • Versatile meter for field service or bench repair • Wide 1000 V measurement... | |
| • Ideal for troubleshooting in the field in potentially wet environments with IP65 housing design • Digital hand-held multimeter with RMS measurement: VAC TRMS, VAC+DC TRMS, VDC, Hz (V), Hz... | |
| • Intrinsically safe multimeter for use in dangerous or explosive atmospheres • ATEX 6005X, EEx ib group I, IIc and temperature class T6 assigned specifications • Logic signal measurement and... | |
| • Precision accuracy with True RMS current/voltage at an economical price • Low current capability—measure down to 0.1 <mu>A • Audible and visual input alerts Autoranging DMM • Type K... | |
| • Precision accuracy with True RMS current/voltage at an economical price • Low current capability—measure down to 0.1 <mu>A • Audible and visual input alerts Manual ranging DMM • Type... | |
| • Waterproof Rugged Design with CAT IV-600V safety rating for industrial applications • Double molded for waterproof (IP67) protection • 0.5% basic accuracy • Over-sized high contrast 4000 count LCD... |