Cole-Parmer Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| • 100% metal-free flow path! • Ideal for use with corrosive fluids Simply press the thumb latch to discconect coupling halves. Combining compact design with durable acetal construction, these couplings... | |
| • Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms • Prevents growth of bacteria, fungi, mold, and mildew • Meets EPA standards • NSF 51,... | |
| • Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. | |
| Able to handle 1/16" inner-diameter tubing, these fittings offer a more secure connection alternative to luer fittings. The fittings are completely interchangeable. Fittings halves engauge and seal with a twist. | |
|
Barbed fittings, Straight Connector, White PP, 4-6 mm ID, 2 mm, 39 mm, 13 mm; 10/pack -- GO-06288-10
|
Barbed Fitting |
| Bulkhead Fitting | |
| Compression Fitting | |
| Coupling Body Fitting | |
| Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC). | |
| Good chemical resistance. Usable from -50 to 250ºF (-46 to 121ºC). | |
| Hose Barb Fitting Body | |
| Hose Barb Insert Fitting | |
| Ideal for applications such as pharmaceuticals, laboratory, industrial/manufactu ring, water sampling, food processing. | |
| Include sturdy plastic case to to keep fittings organized. <b>Contains the following part numbers and quantities:</b>|0636 5-83; 1/16" ID Elbow, 10/Kit|06365-84; 3/32" ID Elbow, 10/Kit|06365-85; 1/8" ID Elbow, 10/Kit|06365-86; 3/32"... | |
| Include sturdy plastic case to to keep fittings organized. | |
| Low-density polyethylene (LDPE). Bel-Art. | |
| Miniature Quick-Disconnects | |
| Straight-Through Fitting | |
| Threaded Fitting | |
| Very good chemical resistance. Rated to 220 psi maximum at 77ºF ( 25ºC). Usable from 32 to 212ºF (0 to 100ºC). | |
| Very good chemical resistance. Rates to 220 psi at 77ºF ( 25ºC). Usable from 32 to 212ºF (0 to 100ºC). |
| Next >> |