Cole-Parmer Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| • 100% metal-free flow path! • Ideal for use with corrosive fluids Simply press the thumb latch to discconect coupling halves. Combining compact design with durable acetal construction, these couplings... | |
| • Attach directly to your sanitary hardware assemblies! • USP Class IV materials • Fully sterilizable These couplings allow you to integrate disposables with your existing stainless steel processing equipment. | |
| • Ideal for pressure and vacuum applications One of Colder Products' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and... | |
| • Less than <b>0.025 mL</b> of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical... | |
| • Less than 0.10mL spillage • One-hand operation Virtually eliminate any loss of product with this leak-free design. Couplings are made of polypropylene with an EPDM O-ring for excellent chemical... | |
| • Not medical-grade Polysulfone | |
| • Not medical-grade Polysulfone A complete quick-disconnect fitting consists of a body and an insert (order fitting halves separately). Plus insert into coupling body to connect -- fitting halves lock... | |
| • Save time -- with one coupling you can connect two, six, or ten lines Colder has made it easy to handle multiple tubing lines in your process that require... | |
| A complete quick-disconnect fitting consists of a body and an insert (order fitting halves separately). Plus insert into coupling body to connect -- fitting halves lock into place immediately. To... | |
| Coupling Body Fitting | |
| Designed to enable enhanced flow in a coupling with a 3/8" flow path, the HFC series is available in polypropylene and polysulfone for a wide variety of applications. The HFC... | |
| Hose Barb Fitting Body | |
| Hose Barb Insert Fitting | |
| Low-density polyethylene (LDPE). Bel-Art. | |
|
Metal Quick-Disconnect Compression Elbow Insert; Valved, 1/4" Tube OD, 1/8" Flow Size -- GO-31404-76
|
Metal Quick-Disconnects |
| Miniature Quick-Disconnects | |
|
Metal Quick-Disconnect Compression Elbow Insert; Valved, 1/4" Tube OD, 1/4" Flow Size -- GO-31403-90
Quick-disconnect coupling body, straight-through, 1/4" NPT (M) thread, 1/4" flow size -- GO-31403-05
|
Quick Disconnect fittings |
| Straight-Through Fitting |