Cole-Parmer Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| • Ideal for power-efficient bench-top or portable applications requiring high regulation • Dual measurement display • 0.01% high regulation • <tol>0.5% of rdg + 2 digits accuracy • Constant voltage... | |
| • Rotary encoder control allows precise voltage and current setting • Automatic constant voltage and constant current crossover operation • Save up to 3 user-defined voltage and current presets for... |