Cole-Parmer Datasheets for Safety Gloves
Safety gloves are personal protective equipment worn over the hands to protect users from adverse processes or environments. They come in a variety of designs to support their breadth of utility.
Safety Gloves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • “All-in-one†thermal and liquid protection These gloves feature two special thermal liners to protect workers from hot or cold temperatures, with a nitrile polymer layer in the middle to... | |
| • 50% more gloves in each box reduces packaging waste KleenGuard G10 grey nitrile gloves are latex-free and designed for tasks requiring maximum dexterity and tactile sensitivity. These gloves are... | |
| • A Superior Alternative to Latex • Formulated with 100% nitrile which contains no natural rubber latex – free you from allergic reactions • Highly economical than standard nitrile as... | |
| • Added thickness for mixing, handling, and moving chemicals Gloves feature a "Z" pattern to enhance grip when handling wet items. Made of natural rubber, nitrile, and neoprene. Individually packaged... | |
| • Combine the flexability and chemical resistance of neoprene with the comfort and heat resistance of a soft thermal liner Comfortable cotton knit lining provides extra protection against punctures. Nonslip... | |
| • Comply with NFPA 70E standard while protecting employees from dangerous electrical injuries Get everything you need to protect yourself and keep your insulating rubber gloves in top working condition. | |
| • Contain no latex proteins for sensitive workers Kimtech Pure<reg> cleanroom gloves are recommended for use in ISO Class 3 cleanroom or higher. These disposable gloves are made of a... | |
| • Durable glove is thicker for tougher tasks Powder-free nitrile gloves are ideal for industrial and food processing applications. Glove surface is textured for a more secure grip; beaded cuff. | |
| • Eco Best Technology<tm> accelerates biodegradation, reducing your carbon footprint Get the same performance as a regular nitrile glove while helping the environment! These gloves will biodegrade more quickly than... | |
| • Elasticity provides exceptional glove dexterity General-purpose latex gloves are a great choice for food processing and other industrial areas. Glove surface is textured for a more secure grip; beaded... | |
| • Enjoy the soft feel of cotton gloves—rugged leather palms resist cuts and abrasions. • Economical gloves made with shoulder-split cowhide are perfect for • occasional maintenance, construction, or metal... | |
| • Ergonomically designed for better comfort, fit, and grip Derma Thin's specially formulated, natural-rubber compound features the outstanding strength, durability, wear and dexterity. Material is less susceptible to tearing or... | |
| • Excellent grip without loss of tactile sensitivity Latex gloves are 7-mil thick at the palm, 8-mil thick at the fingertip. Gloves are powder free and Ambidextrous. | |
| • Extended cuff provides enhanced protection Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Powder-free to reduce skin irritation. Gloves feature a textured surface for excellent grip<emdash>wet... | |
| • Extra thick glove provides added durability for tough tasks Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Powder-free to reduce skin irritation. Gloves feature a textured... | |
| • Extra thickness and tensile strength make this glove ideal for heavy duty applications Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Powder-free to reduce skin irritation. | |
| • Extreme resistance to strong solvents, including aromatics, aliphatics, and chlorinated solvents Poly vinyl alcohol (PVA) gloves are nearly inert to strong solvents, including aromatics, aliphatics, and chlorinated solvents—chemicals which... | |
| • Feature natural antistatic properties Powder-free, black nitrile gloves are designed to minimize the particulate and static generation that is often a concern in electronics or critical parts handling. Gloves... | |
| • Features the tactile sensitivity needed for delicate work Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. These lightly powdered gloves with absorbent cornstarch (USP) are easy... | |
| • Formulated with skin-protecting aloe Powder-free gloves feature a unique aloe coating on the interior glove surface for a comfortable, soothing feel against bare hands. Aloe prevents the drying and... | |
| • Fully textured for excellent tactile sensitivity and grip Powder-free gloves feature a combination of comfort and strength. Black color eliminates distractions from stains and coloring on the glove. Beaded... | |
| • Fully textured surface for enhanced grip in wet or dry conditions. Cobalt gloves are made of soft strechable nitrile formula that provides a superior fit and feel. Gloves are... | |
| • Glove thickness provides reliable protection without sacrificing tactile sensitivity Ideal for light maintenance, cleaning, and food processing. Glove surface is textured for a more secure grip; beaded cuff. Disposable; | |
| • Great elasticity and tactile sensitivity make this an ideal multipurpose glove Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Powder-free to reduce skin irritation. Gloves feature... | |
| • Hand specific gloves are individually pair packed Lightly textured, powder-free white nitrile gloves feature a beaded cuff for easier donning. Lightly textured palms and fingertips enhance natural grip. Gloves... | |
| • Handle products with care<emdash>not fingerprints These affordable inspection gloves are washable so they can be reused. Gloves are constructed in a two-piece, reversible pattern using 100% cotton fabric. Soft... | |
| • Handle products with care<emdash>not fingerprints These affordable inspection gloves are washable so they can be reused. Gloves are designed to minimize cross contamination of products from contact with human... | |
| • Has the same feel as gloves half as thick These 100% nitrile gloves are made with a low modulus hybrid-formulation<e mdash>meaning that this 9-mil thick glove has the same... | |
| • Heat resistant to 450<deg>F (232<deg>C) • Heat resistant to 450<deg>F (232<deg>C) Use these soft, pliant, and all-cotton terry cloth gloves to handle hot objects fresh from the autoclave or... | |
| • High heat resistance up to 500<deg>F (260<deg>C) with superior dexterity Ideal for use with autoclaves, food service, inspection, and more! Thermal-protective gloves feature a non-woven liner for excellent flexibility... | |
| • High-performance nitrile compound provides an outstanding combination of strength and chemical resistance These single-layer gloves are reusable. | |
| • High-visibility orange color for easy safety and compliance checks Distinctive orange color stands out for easy visibility. Extended length protects more of the arm. Gloves feature textured fingertips for... | |
| • Ideal for dirty applications<emdash> black color hides stains! Black gloves hide stains while elasticity and tensile strength offer excellent durability. Gloves feature textured fingertips for increased grip and beaded... | |
| • Ideal for electronics assembly, pharmaceuticals, and product protection applications These hand-specific gloves provide excellent tactile sensitivity and dexterity. Sterile latex gloves are sterilized by gamma irradiation to 10<sup>-6</sup> Sterility... | |
| • Ideal for food processing or light industrial use Ambidextrous, 100% synthetic powder-free vinyl gloves alleviate the potential from adverse reactions from natural rubber proteins. Gloves are thicker for added... | |
| • Ideal for tactile sensitivity when handling small parts These form-fitting nylon gloves eliminate static charges, ensuring superior protection when handling ESD-sensitive devices. Durable elastic band provides good ventilation and... | |
| • Inner fabric lining provides exceptional comfort Butyl gloves provide excellent chemical resistance in applications involving acids, ketones, esters, and amine derivatives. 100% seamless cotton liner provides extra comfort for... | |
| • Lightly powdered with absorbent cornstarch (USP) for easy donning Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Cuffs are beaded for added protection. Disposable<emdash>fo r single... | |
| • Lightweight nitrile-coated nylon gloves provide a secure grip in light oil applications. Nylon knit gloves provide a snug yet cool fit for maximum dexterity and tactile sensitivity. These gloves... | |
|
CE4-313-M - Microflex Nitrile Cleanroom Glove, ISO Class 4 compliant, medium, 100/bag -- GO-86313-46
|
• Low surface particulates, ionic extractables, and non-volatile residues Cleanroom gloves are washed in a microprocessor-contr olled washer/dryer system to insure low residues. Micro-textured surface provides wet or dry grip. |
| • Low—lint nylon is an excellent choice for inspection of electronic components Low-lint nylon inspection gloves are ideal for areas that are sensitive to lint particles often created by cotton... | |
| • Material resists temperatures up to 2000<deg>F (1093<deg>C) A safe alternative to asbestos, these gloves are made of a durable cotton-backed, 11-ounce wool liner. Liner is sewn at the fingertips... | |
| • Material resists up to 1000<deg>F (538<deg>C) A safe alternative to asbestos, these gloves and finger cots are made of a durable cotton-backed, 11-ounce wool liner. Liner is sewn at... | |
| • Microflex<reg> will donate $1 to The Breast Cancer Research Foundation<reg> for every case sold Protect your hands while supporting breast cancer research<emdash>Micr oflex will donate $1 for every 10... | |
| • Moisture-absorbing flock lining keeps your hands dry and comfortable These disposable, 100% nitrile gloves feature a thin layer of fine cotton that absorbs moisture, keeping your hands comfortable and... | |
| • No need to sacrifice tactile sensitivity for cut-resistant protection Made of Dyneema<reg>-Spectra <tm> engineered fibers, this lightweight glove and sleeve offer an ANSI/ ASTM Level IV cut rating. Ideal... | |
| • Perfect for chemical handling, spill control, and hazmat applications These gloves provide excellent chemical resistance to hazardous materials<emdash>gas es, aldehydes, amines, and ketones<emdash>witho ut being bulky or restrictive. They... | |
| • Perfect for handling small parts and other hard-to-grasp materials Ultra-cool stretch nylon liner dipped in polyurethane combines superior protection and maximum tactile sensitivity. Suitable for electronics or computer assembly. | |
| • Prevent irritation during extended wear of protectie gloves Experience the softness and comfort of seamless, fine-gauge nylon knit. Dust-free nylon is ideal for cleanrooms. Easily wash and sterilize for... | |
| • Protects at temperatures as low as –256<deg>F (–160<deg>C) • Multilayered insulated construction provides maximum thermal protection while maintaining flexibility and dexterity <b>Cryo-Industrial<r eg> Gloves</b> feature a rugged, abrasion-resistant outer... | |
| • Protects at temperatures as low as –256<deg>F (–160<deg>C) • Multilayered insulated construction provides maximum thermal protection while maintaining flexibility and dexterity <b>Water-Resistant Gloves</b> provide protection in closed cryogenic systems... | |
| • Protects at temperatures as low as –256<deg>F (–160<deg>C) • Multilayered insulated construction provides maximum thermal protection while maintaining flexibility and dexterity <b>Waterproof Gloves</b> have a nylon exterior and a... | |
| • Proven performance that consistently exceeds the standards Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Powder-free to reduce skin irritation. Gloves feature a textured surface for... | |
| • Provides flexibility and dexterity not found in a thicker glove Nitrile glove features an interlock knit liner for added comfort and protection. Rough-finish texture delivers a sure grip, in... | |
| • Reduce hand fatigue by keeping your hands cool and dry • Nonlatex—made of soft 100% nitrile • Three times the puncture-resistance of natural rubber or vinyl • Superior tactile-sensitivity,... | |
| • Reinforced palms provide excellent abrasion and cut protection Reinforced gloves offer heat protection up to 800<deg>F (427<deg>C). Reinforced palms are sewn-in and double-stitched for maximum durability. Select aramid palm... | |
| • Reliable barrier protection with maximum degree of dexterity Natural rubber latex gloves are 5-mil thick for strength and tear-resistance. General purpose gloves are ideal for general laboratory, parts handling,... | |
| • Safely handle glass, sheet and scrap metal, or process food Lightweight 10-gauge seamless knit glove offers dexterity, tactile sensitivity, and protection. Use to safely handle glass, sheet metal, scrap... | |
| • Safely work with diffusion furnaces, liquid gas flasks, or hot/dry glassware Knitted ESD gloves withstand dry contact temperatures with no charring or residue<emdash>will not contaminate annealing ovens or process... | |
| • Shoulder-length, seamless gloves for critical working conditions <b>Butyl gloves</b> allow highest impermeability to water, vapor and geses. They maintain flexibility even at low temperatures and are resistant to oxygenated... | |
| • Shoulder-length, seamless gloves for critical working conditions <b>Hypalon<reg> gloves</b> offer outstanding abrasion protection and resistance to ozone or oxidizing chemicals. Natural softness improves worker comfort. | |
| • Shoulder-length, seamless gloves for critical working conditions <b>Neoprene gloves</b> feature high tensile strenth and flexibility for work that requires high sensitivity and good dexterity. | |
| • Smooth glove finish for increased tactile sensitivity Ideal for food preparation, light-duty cleaning, and general maintenance. Beaded cuff. Disposable; for single-use only. Ambidextrous. <p>Gloves are blue in color and... | |
| • Smooth glove finish for increased tactile sensitivity Ideal for food preparation, light-duty cleaning, and general maintenance. Beaded cuff. Disposable; for single-use only. Ambidextrous. <p>Gloves are clear in color and... | |
| • Smooth glove finish for increased tactile sensitivity Ideal for food preparation, light-duty cleaning, and general maintenance. Beaded cuff. Disposable; for single-use only. Ambidextrous. Gloves are blue in color and... | |
| • Soft and comfortable feel for everyday use Ideal for use in the laboratory and industrial safety applications, these powder-free, stretchy gloves are comfortable enough for everyday use. Textured fingertips... | |
| • Soft, thin material enhances comfort and tactile sensitivity These extra-soft gloves are comfortable enough to wear all day. Gloves feature textured fingertips for increased grip and beaded cuffs for... | |
| • Soothing aloe and thinner wall make these gloves the ultimate in comfort Aloe coating helps protect hands from drying and cracking. Thinner glove increases tactile sensitivity and comfort. Powder-free... | |
| • Soothing aloe protects hands from chapping and cracking Powder-free gloves feature a unique aloe coating on the interior glove surface for a comfortable, soothing feel against bare hands. Gloves... | |
| • Soothing aloe protects hands from chapping, drying, and cracking These powder-free gloves are ideal for general maintenance and food handling applications. Smooth glove finish for increased tactile sensitivity. Beaded... | |
| • Superb dexterity and elasticity • Soft feel provides comfort for extended wear Powder-free, nitrile gloves offer a soft feel and textured fingertips for a better grip. Features beaded cuffs... | |
| • Superior 50 mil thickness HD<tm> heavy-duty latex gloves feature two-color construction that shows wear<emdash>gives added safety for sandblasting and electroplating. Not designed for electrical use. | |
| • Textured finish provides enhanced grip without sacrificing tactile sensitivity E-GRIP latex gloves feature a micro-textured satin finish that enhances workers’ grip. These powder-free gloves are made using a proprietary... | |
| • Textured grip offers excellent dexterity and tactile sensitivity Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. These lightly powdered gloves with absorbent cornstarch (USP) are easy... | |
| • The integrity of a synthetic with the feel of natural latex Powder-free chloroprene gloves reduce the risk of skin irritation<emdash> ideal for those who prefer non-latex gloves. They provide... | |
| • The protection of nitrile<emdash>the fit and feel of latex! Ultra-soft nitrile formulation provides protection against hazardous substances while offering a fit and feel not common to nitrile gloves. Textured... | |
| • The standard in comfort, durability, and cleanliness Premium quality gloves are thin enough to allow excellent dexterity, yet tough enough to resist punctures and tears. Gloves are 100% nitrile... | |
| • Thicker at the fingertips for superior tear resistance Gloves are ideal for use in automotive or repair applications. Textured surface gives you excellent wet or dry grip. Ambidextrous. | |
| • Thinner construction provides increased tactile sensitivity Industrial-grade powder-free glove is perfect for general-purpose tasks such as maintenance, light-duty cleaning, and food prepration. Glove surface is textured for a more... | |
| • Tri-polymer blend of nitrile, neoprene, and rubber Powder-free gloves provide added strength, tear resistance, and chemical splash protection. Longer 10" (25 cm) gloves provide added barrier protection. Ambidextrous. | |
| • Two-tone color indicates glove wear over time Gloves cost less than neoprene but still provide excellent protection against most chemicals. The 100% cotton flock lining serves as an extra... | |
| • Two-tone wear indicator warns you when to replace gloves These gloves are made of synthetic neoprene rubber for good chemical resistance. Easily maintain your grip with the nonslip, roughened... | |
| • Ultrasoft, stretchy formulation offers excellent durability and comfort Thin construction offers enhanced tactile sensitivity while tensile strength and elasticity add durability. Powder-free gloves are packed 200 gloves per box... | |
| • Unique ''super soft'' formulation feels like latex Powder-free, 100% nitrile gloves offer superior comfort and elasticity in a synthetic glove. Unique formulation conforms to the contours of your hands... | |
| • Unique black color hides stains Ideal for use in demanding work environments that require a reliable performance and a consistent grip. These powder-free gloves are fully textured for a... | |
| • Use alone or as a chemically resistant liner within a rubberized glove These flexible lightweight gloves and sleeves are made of a five-layer polyethylene and ethylene vinyl alcohol copolymerconstructio... | |
| • Value packed with more than double the normal amount of gloves! New powder-free nitrile formulation provides strength and durability for all applications. The increased strength allows decreased thickness for... | |
| • Well suited for light-duty maintenance, cleanup, intricate parts handling, and laboratory analysis/technical work TNT Blue disposable nitrile gloves are durable yet soft for improved comfort. They feature textured fingers... | |
| • When comfort, quality, and value are crucial to your needs These powder-free latex gloves provide maximum sensitivity required when using small instruments. Gloves are fully textured to provide secure... | |
| Embossed diamond pattern provides superior wet and dry grip. Latex-free nitrile gloves resist punctures, cuts, snags, and abrasion. Silicone free<emdash>suitable for use in paint and powder coat applications. Hypoallergenic. |... | |
| Gloves made of Viton<reg> fluoroelastomer; provide superior resistance to PCBs, chlorinated and aromatic solvents, and vapors. Smooth, flexible, unlined gloves with a rolled cuff are injection-molded for consistent thickness throughout. | |
| Gloves | |
| Ideal for use with diffusion furnaces, burn-in ovens, ceramics, and food processing and handling. These flexible ESD gloves made with PolyTuff<reg> silicon formulation protect you in wet or dry and... | |
| Leather protector gloves should always be worn over Insulating Rubber Gloves to provide mechanical protection against cuts, abrasions, and punctures. Made from top grain goat leather, the protectors increase the... | |
| Order replacement HYPALON<r>, butyl, or neoprene gloves. Butyl gloves are highly impermeable to water vapor and toxic chemicals; HYPALON gloves resist ozone and oxidizing chemicals. All gloves are one-piece seamless,... | |
| Protect yourself when working with switchboards, power cabinets, or anytime you are working on energized circuits. Combining high dielectric and physical strength, flexibility and durability, gloves provide superior performance meeting... | |
| The Hot Hand<reg> silicone rubber mitt protects your hand from hot labware. Gripping surfaces are studded for poistive grip; hole tabs on either end are for hanging. Maximum temperature is... | |
| These snag- and puncture-resistant gloves aer an excellent choice for working with light chemicals. Gloves are unlined and have an embossed pattern grip for use in wet or dry conditions. | |
| Tuff Guard<tm> latex gloves provide protection against acids, caustics, and dye stuffs. Use for deep-tank plating and agricultural applications. Pack of 12 pairs. |
| Next >> |