Cole-Parmer Datasheets for Fume Hoods
Laboratory fume hoods are partially enclosed workspaces that are exhausted to the outside.
Fume Hoods: Learn more
| Product Name | Notes |
|---|---|
| • Airflow display lets you know at a glance that you're working in a clean-air environment • Audible and visual alarms signal you to replace the filters • Exceeds OSHA... | |
| • Capture and eliminate contaminated air at the source • Choose from wall, island, or corner styles • Easily incorporate into existing labs and classrooms Constructed of chemical-resistant composite materials,... | |
| • Class DH-1 hood removes fumes and odors in classroom and group observation settings • Hood provides a clear and unobstructive view from all four sides Ductless demonstration hood comes... | |
| • Ductless hoods offer portability, enrgy savings, and no installation costs • 2 foot unit requires 2 filters These versatile enclosures protect users where outside ventilation cannot be accomplished<emdash> in... | |
| • Ductless hoods offer portability, enrgy savings, and no installation costs • 3 foot unit requires 4 filters These versatile enclosures protect users where outside ventilation cannot be accomplished<emdash> in... | |
| • Ductless hoods offer portability, enrgy savings, and no installation costs • 4 foot unit requires 6 filters These versatile enclosures protect users where outside ventilation cannot be accomplished<emdash> in... | |
| • Ductless hoods offer portability, enrgy savings, and no installation costs • 5 foot unit requires 6 filters These versatile enclosures protect users where outside ventilation cannot be accomplished<emdash> in... | |
| • Ductless hoods offer portability, enrgy savings, and no installation costs • 6 foot unit requires 8 filters These versatile enclosures protect users where outside ventilation cannot be accomplished<emdash> in... | |
| • Economical and efficient system for your basic fume hood needs • Complete with dished composite resin work surface, vaporproof light, and built-in exhaust blower Fume chamber features molded seamless... | |
| • Excellent chemical resistance Labconco Protector Premier Fiberglass Fume Hoods have a one-piece liner of specially-formulated , fiberglass-reinforce d polyester, which offers corrosion and fire resistance and easy clean up. | |
| • Filter options let you customize your application • Large, fully visible and easily accessible workspace • Interior LED light strip provides bright illumination • Blower rated to 530 cfm... | |
| • Fingerprint powdering of large items is no longer a challenge! • Safely work with nuisance powders • Open-side, open-top design allows unrestricted work space and accommodates oversized items The... | |
| • Front shield protects sensitive materials from incoming airflow Ductless station is designed for use with powder weighing equipment. The induced airflow is carried along with the residual powders to... | |
| • Large 29" high sash height allows ample room for loading, unloading, and use of equipment • VaraFlow baffle system maintains uniform airflow Ducted fume hoods feature an ergonomic counter-balanced... | |
| • Perfect when you need a full-sized ventilated hood to handle small quantities of chemicals Benefit from renowned Labconco design and quality—while staying within a limited budget. Basic<tm> hoods enable... | |
| • Portable, compact workstations are completely self-contained • Integral recessed work surface contains spills • Top airflow is 100 CFM and has high, medium and low settings Compact benchtop workstations... | |
| • Provides total filtration of toxic gases, fumes, odors, and powders • User protection while saving energy • Easy installation - no ductwork needed • Set up where you need... | |
| • Safely dry evidence while ensuring there is no DNA cross-contamination This new drying cabinet provides a secure, ventilated area to safely dry wet evidence that may contain biohazards. An... | |
| • Small fume hoods with big benefits These 30-inch fiberglass fume hoods save space while still offering many of the features and benefits of the larger hoods. Use these efficient... | |
| • Space-saving design for light-duty use • Ductless model also includes a carbon filter for small-scale routine operations Benchtop fume hoods are designed to collect and exhaust low-level corrosive vapors,... | |
| • Space-saving design for light-duty use Benchtop fume hoods are designed to collect and exhaust low-level corrosive vapors, heat, steam, fumes, and odors. Interior fiberglass material provides good chemical resistance. | |
| • The protection and flexibility you need to create a safe environment for your lab processes Designed to protect users during applications emitting vapors and/or chemical particles, the CaptairFLEX XLS... | |
| Choose from Replacement Filters, Work Surfaces, Carts, and Benches Fixed metal bench is equipped with 4 height adjustment jacks. | |
| Choose from Replacement Filters, Work Surfaces, Carts, and Benches Tempered glass work surface is framed and has an ergonomic arm rest for comfort. | |
| Choose from Replacement Filters, Work Surfaces, Carts, and Benches Tempered glass work surface os framed and has an ergonomic arm rest. | |
| Choose from Replacement Filters, Work Surfaces, Carts, and Benches Work surface with built-in spill tray, made of phenolic resin. Easy to clean. | |
| Choose from Replacement Filters, Work Surfaces, Carts, and Benches |