Cole-Parmer Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| • Adjustable voltage and current output • 0 to 30 V adjustable voltage output • 0 to 3 A adjustable current output • Independent 5 V/0.5 A and 12 V/1... | |
| • Compact, high density, 1U package provides up to 1.44 kW of power These power supplies combine fast average command processing times of less than 50 ms, with the flexibility... | |
| • Compact, lightweight design with low ripple and noise • Features over voltage, over current, and over temperature protection • Select constant current or constant voltage mode • Switching function... | |
| • Dual action voltage and current control push knob provides fine and coarse tuning These DC power supplies are perfect for all your laboratory power applications. |Units include two user-defined... | |
| • Easily mount units into racks and cabinets • Overvoltage and overcurrent protection prevents DUT damage • Connect up to two units in series or four in parallel for higher... | |
| • Easy-to-use programmable models at an economical price • Sixteen user programmable preset outputs • Controllable output on/off switch • 10 mV / 10 mA setable resolution • Overvoltage, overcurrent,... | |
| • Excellent for bench technicians, engineers, and educational facilities • Three user-defined voltage and current presets provide additional flexibility • Dual-action rotary encoder control with push knob for easy fine... | |
|
GPS-1830D - Instek High-Current, Single-Output DC Power Supply, 0 to 18 VDC, 0 to 3 A -- GO-26856-10
|
• Feature constant voltage and current operation with overload protection Wire two single-output models with the same range in a master/slave circuit. A rear panel switch lets you select either... |
| • Four power supplies built into one • Two 0 to 30V/0 to 5A outputs with selectable Constant Voltage and Constant Current modes • Outputs up to 60V in series... | |
| • High efficiency electrical power conversion for greater energy conservation • Constantly calculates and adjusts the voltage and current limit points according to available maximum power • Dual action rotary... | |
| • High power output at a low cost • RS-232 interface for remote control capability • Data logging capability • Output disable functionality • Overvoltage protection • Constant voltage and... | |
| • High resolution, programmable 200 watt output • Programmable voltage and current over protection Digital power supply features one programmable output and two fixed outputs. Select voltage or current mode... | |
| • High voltage, high current in a small compact design • Automatic CV/CC crossover operation • Rotary encoder control for precise voltage and current setting • Overvoltage, overtemperature, and overload... | |
| • High-speed, high-precision unit ideal for low power consumption requirements • Fast response to load and voltage changes • Dual-range output capability for added flexibility • Constant voltage and constant... | |
| • Highly efficient power conversion with low noise at an economic price • Three independent channels, isolated output • Channel 3 adjustable output: 0.1 to 5V/3A • High-efficiency power conversion... | |
| • Ideal for power-efficient bench-top or portable applications requiring high regulation • Dual measurement display • 0.01% high regulation • <tol>0.5% of rdg + 2 digits accuracy • Constant voltage... | |
| • Minimum 1mV / 1mA resolution for highly accurate control of power sources • Three independent outputs - 30V/3A x 2, 2.5V/3.3V/5V/3A x 1 (fixed) • 4 LED displays with... | |
| • Monitor voltage and current simultaneously for the two adjustable output settings • Overload indicator monitors fixed output setting This power supply features two adjustable outputs and one fixed output. | |
| • Multiple outputs provide greater application versatility Rugged power supplies continuously monitor selection of three voltage and current outputs.| <b>Model 26868-30</b> features two fixed and one adjustable outputs, positive or... | |
| • One multi-range unit can replace multiple supplies on your bench • Internal memory allows you to store and recall up to 72 instrument settings • Interfaces include USB (USBTMC-compliant),... | |
| • Overload protection against short circuit, reverse polarity and over voltage These durable power supplies continuously monitor voltage and current output on two analog or digital displays. Operate constant voltage... | |
| • Powerful stretch with multirange technology • Constant power output for multirange voltage and current operation • Constant voltage and current priority—ideal for battery and LED industries • Adjustable slew... | |
| • Precision power at an economical price • Dual range to accommodate applications requiring either a higher voltage or a higher current • Low ripple and noise and excellent regulation... | |
| • Precision power at an economical price • Three independent outputs for additional flexibility • Individual control knobs for voltage and current settings of variable outputs • Constant voltage (CV)... | |
| • Precision power in a compact design • 90-degree vertical or horizontal rotating interface optimizes bench space • Constant power output provides multirange voltage and current operation • Connect up... | |
| • Precision power in a compact design • Low 1 mA settable current limit with 0.1 mA resolution • Output on/off button • Exceptionally low current ripple and noise (<0.4... | |
| • Programmable with high-precision output • Dual-range output up to 200 W for additional flexibility • High resolution and low noise provide excellent regulation • Overvoltage, overcurrent, and overtemperature protection... | |
| • Rack-mount or bench-mount to fit your application These linear, high current DC power supplies are suitable for mounting in a standard nineteen-inch rack or for bench operation. High accuracy... | |
| • Replace several limited power supplies with a single, versatile high power supply • Multi-ranging operation automatically calculates voltage or current limits when one parameter is set for foolproof programming... | |
| • Rotary encoder control allows precise voltage and current setting • Automatic constant voltage and constant current crossover operation • Save up to 3 user-defined voltage and current presets for... | |
| • Solid state units provide a constant power supply • Light compact design saves valuable benchspace • Supplies up to three amps DC current output These economical DC power supplies... | |
| • Take up less bench space<emdash>three outputs in a single power supply • Three outputs are independently isolated and may be set up individually or combined in series or parallel... | |
| • Unit automatically recalculates voltage and current limits for each setting • Digitally controlled, mixed mode linear/switching DC power supply • 10 mV / 1 mA resolution over the full... | |
| • Units deliver clean, stable, and precise output power • Exceptionally low ripple and noise for added flexibility • Front and rear panel output • List mode for executing up... | |
| <p> Three output ranges perform like 3 power supplies in one </p><ul><li> 3 selectable ranges: 0 to 16V / 0 to 5A <br> 0 to 27V / 0 to 3A... |