Cole-Parmer Datasheets for Thermocouple Temperature Probes
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Thermocouple Temperature Probes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • Air/Gas Probes Are Ideal for Measuring a Wide Range of Air Temperatures • Response Time: 1.75 seconds or greater • Exposed Junction is protected by a rigid stainless steel... | |
| • Bolt-On Probes with Fiberglass Insulated Cable Designed for Long Term Installation • Ideal for permanent installation inside ovens or other hot dry environments • Each Probe comes with a... | |
| • Ceramic Fiber Insulated Wire Used for High-Temperature Measurements • Ceramic fiber cannot be handled after 800°F (426°C) due to flaking of insulation. • Response Time: 0.75 seconds or greater... | |
|
Digi-Sense Type-J, Velcro Strap Probe, 0.75 - 2.75 OD, Mini Conn, GRD, 10Ft FEP Cable -- GO-08469-80
|
• Designed for Easy Installation & Removal on Round or Oddly Shaped Vessels • Velcro strap makes for easy installation and removal • Strap can be used for permanent or... |
| • Designed for Easy Installation on Small Round Vessels • Ideal for permanent installation on hoses or pipes • Several Different clamp sizes for diameters ranging from .44†DIA to... | |
| • Designed for everyday needs - probe comes installed with a quick disconnect connector and a mating female connector • Ideal for measuring liquids, gases, or semi solids • Designed... | |
| • Designed for Fast and Precise Temperature Measurements • Ideal for measuring small-scale stationary applications • Great for measuring electronics or other small precise areas • Each probe comes with... | |
|
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, EXP JCT -- GO-18520-57
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, GRN JCT -- GO-18520-49
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, UNG JCT -- GO-18520-53
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, EXP JCT -- GO-18520-93
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, GRN JCT -- GO-18520-85
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, UNG JCT -- GO-18520-89
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .250 Dia, EXP JCT -- GO-18520-21
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .250 Dia, GRN JCT -- GO-18520-13
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .250 Dia, UNG JCT -- GO-18520-17
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, EXP JCT -- GO-18520-69
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, GRN JCT -- GO-18520-61
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, UNG JCT -- GO-18520-65
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, EXP JCT -- GO-18523-05
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, GRN JCT -- GO-18520-97
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, UNG JCT -- GO-18523-01
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .250 Dia, EXP JCT -- GO-18520-33
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .250 Dia, GRN JCT -- GO-18520-25
Digi-Sense Type J T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .250 Dia, UNG JCT -- GO-18520-29
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, EXP JCT -- GO-18520-56
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, EXP JCT -- GO-18520-58
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, GRN JCT -- GO-18520-48
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, EXP JCT -- GO-18520-92
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, EXP JCT -- GO-18520-94
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, GRN JCT -- GO-18520-84
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, UNG JCT -- GO-18520-88
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .250 Dia, GRN JCT -- GO-18520-12
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .250 Dia, UNG JCT -- GO-18520-16
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, EXP JCT -- GO-18520-68
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, EXP JCT -- GO-18520-70
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, GRN JCT -- GO-18520-60
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, UNG JCT -- GO-18520-64
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, EXP JCT -- GO-18523-04
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, EXP JCT -- GO-18523-06
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, GRN JCT -- GO-18520-96
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, UNG JCT -- GO-18523-00
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .250 Dia, EXP JCT -- GO-18520-32
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .250 Dia, EXP JCT -- GO-18520-34
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .250 Dia, GRN JCT -- GO-18520-24
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .250 Dia, UNG JCT -- GO-18520-28
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, GRN JCT -- GO-18520-50
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, UNG JCT -- GO-18520-54
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, GRN JCT -- GO-18520-86
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, UNG JCT -- GO-18520-90
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .250 Dia, GRN JCT -- GO-18520-14
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .250 Dia, UNG JCT -- GO-18520-18
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, GRN JCT -- GO-18520-62
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, UNG JCT -- GO-18520-66
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, GRN JCT -- GO-18520-98
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, UNG JCT -- GO-18523-02
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .250 Dia, GRN JCT -- GO-18520-26
|
• Designed for reading two temperatures at one time • Ideal for continuous monitoring • Designed with 316 stainless steel sheath • Response Time: 1.2 - 5 seconds or greater... |
|
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, GRN JCT -- GO-18520-51
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, GRN JCT -- GO-18520-87
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, UNG JCT -- GO-18520-91
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .250 Dia, GRN JCT -- GO-18520-15
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .250 Dia, UNG JCT -- GO-18520-19
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, GRN JCT -- GO-18520-63
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, UNG JCT -- GO-18520-67
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, GRN JCT -- GO-18520-99
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, UNG JCT -- GO-18523-03
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .250 Dia, GRN JCT -- GO-18520-27
Digi-Sense Type K T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .250 Dia, UNG JCT -- GO-18520-31
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .125 Dia, EXP JCT -- GO-18520-59
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .188 Dia, EXP JCT -- GO-18520-95
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 12" L, .250 Dia, EXP JCT -- GO-18520-23
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .125 Dia, EXP JCT -- GO-18520-71
Digi-Sense Type T T/C Probe Quick Disconnect Dual w/STD Con, 18" L, .188 Dia, EXP JCT -- GO-18523-07
|
• Designed for reading two temperatures at one time • Ideal for continuous monitoring • Designed with ICONEL 600 sheath • Response Time: 1.2 - 5 seconds or greater • |
| • Designed to be an economical way to replace broken industrials probes • The probes can be installed with current housing without having to purchase a whole new industrial assembly... | |
| • Designed to measure surface temperature without penetrating the surface • Ideal for monitoring flat surfaces such as hot plates, furnaces, or molds • Response Time: 1.25 seconds or greater... | |
| • Designed to measure surface temperature without penetrating the surface • These probes are designed to measure surface temperature without penetrating the surface • Ideal for monitoring flat surfaces such... | |
| • Designed to measure the temperature at the surface without perpetrating the material • These probes are designed to measure surface temperature without penetrating the surface • Ideal for monitoring... | |
| • Detachable Probes attach directly to your meter or probe handles • Can be plugged directly into your meter. • Easily connected to a handle for general purpose use. • | |
| • Detachable Probes attach directly to your meter or probe handles • Can be plugged directly into your meter. • Use for internal temperature measurements • Ideal for measuring food... | |
| • Detachable Probes attach directly to your meter or probe handles • Designed to monitor a temperature on a wide range of flat surfaces • Can be plugged directly into... | |
| • Detachable Probes attach directly to your meter or probe handles • Probes Ideal for Measuring a Wide Range of Air Temperatures • Can be plugged directly into your meter. | |
| • Economical Air/Gas probes are ideal for quick readings • Exposed Junction is protected by a wire coil shield to minimize error from radiated heat • A compact light weight... | |
| • Economical PVC-Insulated probes are ideal for quick readings • Response Time: 0.5 seconds or greater • All insulated-wire probes include straight insulated cable with no handle and feature ANSI... | |
| • FEP-Insulated Probes for Quick Readings in Hard to Reach Areas • Response Time: 0.5 seconds or greater • All insulated-wire probes include straight insulated cable with no handle and... | |
|
Digi-Sense Type-K, Fine-Ga Probe, 0.005In Dia, 14.20 Ohm, Strip End, 12in L, 5 / Pack -- GO-08419-01
|
• Fine-Gauge Wire Probes feature beaded junctions and 12" leads with very quick response times • Negative lead is slightly shorter than the positive lead for easy identification. • Probes... |
| • Fine-Gauge Wire Probes feature beaded junctions and 12" leads with very quick response times. • Negative lead is slightly shorter than the positive lead for easy identification. • Probes... | |
|
Digi-Sense Type-J, Fiberglass-Insulated Probe, Mini Connector, Exposed, 10Ft 24-Gauge -- GO-08512-81
|
• Flexible Fiberglass Insulated Wire Used for High-Temperature Measurements • Response Time: 0.5 seconds or greater • All insulated-wire probes include straight insulated cable with no handle and feature ANSI... |
| • Flexible Insulated Thermocouple Probes with Stripped Wire Leads for a Wide Range of Temperature Monitoring • Response Time: 1 seconds or greater • All insulated-wire probes include straight insulated... | |
| • Flexible Kapton-Insulated Probe for Faster Response Time than Most Insulated Wire Probes. Ideal for Checking Food Temperatures • Sold in packs of six. • Response Time: 0.35 seconds or... | |
| • Flexible Kapton-Insulated Probe Ideal for Environments that Require Slightly Higher Temperatures than FEP/PFA can Provide • Response Time: 0.5 seconds or greater. • All insulated-wire probes include straight insulated... | |
| • General-Purpose Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 2 seconds or greater. • ABS handles provide a light weight design for ease of use... | |
| • Gerneral-Purpose Micro-Probes Are Designed For Use with Liquids, Gases and Semisolids • Ideal for Checking Food Temperature. • Response Time: 0.5 seconds or greater. • Probe comes with Stainles... | |
| • Gerneral-Purpose Probes Are Designed For Use with Liquids, Gases and Semisolids • Response Time: 2 seconds or greater. • Probe comes with PVC handle • Each probe comes with... | |
| • Gerneral-Purpose Probes Are Designed For Use with Liquids, Gases and Semisolids • Small-Diameter probes provide quick readings in hard to reach areas. • Response Time: 1.2 seconds or greater. | |
| • Gerneral-Purpose Probes Are Designed For Use with Liquids, Gases and Semisolids. • Response Time: 1.7 seconds or greater • ABS handles provide a light weight design for ease of... | |
| • Gerneral-Purpose Probes with PTFE-Coating Are Designed For Use with Corrosive Chemicals and Strong Acids • Response Time: 2 seconds or greater. • Probe comes with PVC Handle. • Probe... | |
| • Gerneral-Purpose Small-Diameter Probes Are Designed For Use with Liquids, Gases and Semisolids • Ideal for Checking Food Temperature. • Response Time: 1.2 seconds or greater • Probe comes with... | |
| • Heavy Duty Bolt-On Probes for Long Term Installation • Each Probe comes with a bolt on washer that is .62†OD and .28†ID for quick easy installation • | |
| • Heavy-Duty Industrial Penetration Probes Are Designed For Soft and Semi-Soft Materials • Features ICONEL®600 sheath • Response Time: 2 seconds or greater • Probe comes with stainless steel handle. | |
| • Heavy-Duty Stainless Steel Penetration Probes with T Handle Are Designed For Soft and Semi-Soft Materials and Features a Rugged Designed Stainless Steel Handle • Rugged handle is ideal for... | |
| • High-Temperature Fiberglass Insulated Wire Used for High-Temperature Measurements • Response Time: 0.75 seconds or greater • All insulated-wire probes include straight insulated cable with no handle and feature ANSI... | |
| • High-Temperature Thermocouple Probes Designed for Multiple Bends Ideal for any Environment • Bend probes around pipe diameters as small as twice the sheath diameter to easily determine your pipe... | |
| • Hypodermic Tip Penetration Probes Are Designed For Soft and Semi-Soft Materials. • Ideal For Checking Food Temperatures • Response Time: 0.5 -1.2 seconds or greater • Probe comes with... | |
| • Ideal for permanent installation inside ovens or other hot dry environments • The exposed junction is inside the clip for fast response • The alligator clip is 2†long... | |
|
Digi-Sense Type-J, FEP-Insulated Probe, Coated Junct, Mini Conn, UnGRD, 10Ft 24-Gauge -- GO-08466-81
|
• Insulated with FEP-Sealed Junction Used for Long-Term Immersion in Semi-Caustic Environments • Each Probe is hermetically sealed and tested to 25psi • Can be used for applications requiring an... |
| • Magnetic Probes Designed for Monitoring a Wide Range of Flat Surfaces • Easily attach to any ferrous surface • Ideal for long term installation • Magnet strength is 15lbs... | |
| • Micro Needle Penetration Probes Are Designed For Soft and Semi-Soft Materials without disturbing large sample areas • Ideal For checking food temperatures • Response Time: 0.5 seconds or greater... | |
| • Penetration Probes Are Designed For Soft and Semi-Soft Materials • Response Time: 2 seconds or greater • Probe comes with PVC Handle • Probe handles feature a strain relief... | |
| • Pipe-Plug Probes Ideal for Installation Where Space is Limited • The probe only extends out of the fitting a ½†for a fast response without taking up much space... | |
| • PVC Insulation with Epoxy-Coated Tip Used for Short Term Immersion • Epoxy-coated tip can be used for applications requiring an isolated junction. • Response Time: 1 seconds or greater... | |
| • Roller Probes Designed to Monitor a Wide Range of Flat Stationary or Moving Surfaces • Use to monitor hot plates, furnaces, molds, or any other flat surface • Ideal... | |
|
Digi-Sense Type-J Self-Adhes Tape Probe 1" x 2" Mini Con 5Ft FEP Ins Wire (Pack of 3) -- GO-08519-50
|
• Self-Adhesive Probes Designed for Easy Installation and Removal on a Wide Range of Surfaces • The Kapton tape is rated to 400°F (203°C) • Tape can be applied and... |
| • Surface Probes with PTFE guard are designed to measure surface temperature without penetrating the surface • These probes are designed to measure surface temperature without penetrating the surface • | |
| • Surface Roller Probes Designed to Measure a Wide Range of Convex or Uneven Surfaces • Each probe comes with a flexible ribbon ideal for uses on uneven or round... | |
| • Thermocouple Pipe-Fitting Probes Ideal for High Temperature Environments or Pressurized Chambers • Each Probe comes with a one-time adjustable stainless steel compression fitting with a 1/8†NPT process. • | |
| • These probes are designed to measure surface temperature without penetrating the surface • Ideal for monitoring flat surfaces such as hot plates, furnaces, or molds • Each probe comes... | |
| • These probes are designed to measure surface temperature without penetrating the surface • Ideal for monitoring flat surfaces such as hot plates, furnaces, or molds • These probes are... | |
| • Use to monitor hot plates, furnaces, molds, or any other flat surface • Ideal for hard to reach places or lower temperature applications • Response Time: 1.25 seconds or... | |
| 40" Type K beaded thermocouple probe | |
| Choose a pair of spade lugs that match the composition of your thermocouple wires. Pack of 20. | |
| Thermocouple Probe |
| Next >> |