Cole-Parmer Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| • Designed for applications that require high flow and accurate pressure control • Rolling diaphragm provides low-friction, long life service With a maximum supply pressure of up to 400 psi... | |
| • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity... | |
| • Flow capacity to 80 scfm! • Responds to minute changes in pressure • Diaphragm constructed of Buna-N and polyester- designed for millions of cycles These Type 70 regulators are... | |
| • For applications requiring high forward flow capacity<emdash>up to 15 scfm • Serial interface • Digital or analog inputs • Analog monitor output • Single-loop control • Forward flow up... | |
| • For applications requiring up to 1.25 scfm forward flow capacity • Serial interface • Digital or analog inputs • Analog monitor output • Single-loop control • Forward flow 1.25... | |
| • Low-cost, self-relieving valves offer excellent stability and repeatability • Designed for applications with limited space • Compact size and lightweight construction • Corrosion-resistant anodized aluminum exterior These subminiature regulators... | |
| • Modular design offers service and interchangeability • Small size and lightweight construction • Nonrising adjustment knob with push-pull lock ring feature • Rolling seal diaphragm for superior precision and... | |
| <b>Single-stage regulators</b> (C<sub>v</sub> = 0.05) reduce the tank pressure to your desired operating pressure. Decay rate is 0.25 psi per 100 psi inlet change. | |
| <b>Two-stage regulators</b> (C<sub>v</sub> = 0.044) compensate for variations in supply pressure--only 0.06 psi outlet change per 100 psi inlet change. | |
| Combines filter and regulator in one compact unit. Precision diaphragm gives you high accuracy regulation from 2 to 125 psig (150 psig max). Rated for 20 scfm; operates from 40... | |
| Ideal for corrosive or noncorrosive gas applications. Designed and constructed for diffusion resistance and easy cleanup. Only brass, stainless steel (SS), PTFE, and Kel-F� contact the operating media. |Metal diaphragm,... | |
| Ideal for corrosive or noncorrosive gas applications. Designed and constructed for diffusion resistance and easy cleanup. Only brass, stainless steel (SS), PTFE, and Kel-F<reg> contact the operating media. Metal diaphragm,... | |
| Model 03274-10 is a single-stage unit specifically designed for gases that attack brass or copper-bearing alloys. When used with low-vapor-pressure liquefied gases, no inlet gauge is needed. Rubber-supported PTFE diaphragm,... | |
| Single-stage regulators are designed for long-life performance where precise pressure control is not desired. Overload protect. | |
| Two-stage regulators reduce cylinder pressure in two stages. Use first stage to approach working pressure; use second stage to permit precise adjustment or working pressure. Second stage is overload protected. | |
| Valves feature a diaphragm made of Viton<reg>. Use to control your outlet pressure between 5 and 50 psig; up to 150 psig inlet. Ideal for your liquid applications. |