Cole-Parmer Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| “S†Beam Tension and Compression Load Cells | |
| • The unique Plug & Test<tm> technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • A threaded hole on each side expands versatility... | |
| • The unique Plug & Test<tm> technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Measures tensile and compressive forces • Warranty: 3... | |
| • The unique Plug & Test<tm> technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Small size • Stainless steel construction • Weight:... | |
| • The unique Plug & Test<tm> technology stores the sensor's calibration on the sensor, not the indicator, for an interchangeable system • Ultra-compact size • Measures tensile and compressive forces... | |
| Cantilever Beam Tension and Compression Load Cells | |
| Industrial Load Cells | |
| Miniature industrial load cell | |
| Miniature low-profile tension links | |
| Multifunction force gauge | |
| Pancake Tension and Compression Load Cells | |
| Sub-miniature load cell |Small in size and capable of highly accurate readings, the LCFD Series comprises subminiature load cells for precision industrial applications. They are all stainless steel, measure both... | |
| Tension and Compression Load Cells |