Cole-Parmer Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| • 10,000-count LCD Display - Excellent Resolution • 100AAC/DC Ammeter with low 10A Range (1mA Resolution) • Tapered Jaws for crowded wiring or areas (.45" - 12mm Jaw Opening) • | |
| • Analog clamps measure volts and amps - no batteries required • Measures AC Current up to 300A (1000 A model RS-1007) • Voltage up to 600 VAC • Resistance... | |
| • Available for sale in the United States and Canada only • TRMS measurement (AMP10T and AMP14T) • AC and DC voltage to 600V • AC current to 400A • | |
| • Available for sale in the United States and Canada only FEATURES|<ul><li>TRM S and backlight screen (AMP16T) |<li>Measurement: AC/DC voltage up to 600V, AC current up to 1000A, resistance, frequency... | |
| • Available for sale in the United States and Canada only • Dual displays allows viewing of amperage and voltage simultaneously • AC current to 600 A • New thin... | |
| • Available for sale in the United States and Canada only • High current and a large jaw, make this clamp well suited for industrial and utility applications • Reliably... | |
| • Available for sale in the United States and Canada only • Rotating head provides easy viewing of measurements in tight or inconvenient places • Advanced VoltTect non-contact voltage detection... | |
| • Available for sale in the United States and Canada only • Rugged design is ideal for industrial environments • Auto and manual ranging • Relative zero mode • Auto... | |
| • Available for sale in the United States and Canada only • The AC50A Leakage Current Clamp Multimeter offers 10 microAmp resolution for measuring low AC current • AC current... | |
| • Built-in dual thermocouple inputs for additional flexibility • <b>Clamp Meters Feature:</b> • True RMS measurements for accurate AC Voltage and Current measurements • Dual type K thermocouple input with... | |
| • Clamp meter, multimeter and infrared thermometer all in one! • Locate hot spots and overheating equipment with built-in IR thermometer Theses clamp-on multimeters priovide a built-in IR thermometer with... | |
| • Compact meter fits into your pocket Use these rugged, autoranging, clamp-on meters to measure voltage, current drawn through a line. All models feature AC current, AC/DC voltage, ohms, and... | |
| • Compact size allows measurements in tight locations • Built-in non-contact voltage detector with LED alert • 1.2" (30 mm) jaw size for conductors up to 350 MCM • Data... | |
| • Current meter loaded with features for HVAC and automotive industries • Built-in non-contact voltage detector quickly alerts you to live lines from 100 to 600 V • Three current... | |
| • Designed for high amperage applications and temperature systems • Integrated IR thermometer provides fast non-contact measurements on vents, motors and, equipment • Work lights dual LEDs optimized for clamping... | |
| • Designed for high resolution current measurements in hard to reach locations • Small diameter elongated jaw • 4000 count LCD display • 4 A range with 1 mA resolution... | |
| • Dual display clamp-on meters measure up to the toughest standards with a complete set of measurement functions • <b>Applications</b> • Commercial, industrial, residential and HVAC troubleshooting • Power panel,... | |
| • Enhance efficiency during installation and maintenance of electrical systems and equipment • Measure both AC and DC current, diversifying inspection capabilities • High-resolution bar graph indicates trends and fluctuations... | |
| • Extra large jaw accommodates wide diameter wires • Peak Hold • 1000A DC current (model ACD-3400) • Relative zero and audible continuity • Auto and manual ranging with auto... | |
| • Flexible clamp fits any current source and compact size fits any toolbox • Small-diameter clamp cable and twist-lock feature enhance versatility • True RMS for accurate readings of nonlinear... | |
| • Get rid of your rigid-jaw clamp meter! • Snake the flexible coil around obstacles<emdash>tri cky conductors and crowded environments are no longer an issue • Measure up to 3000... | |
| • High-accuracy current meter with integrated non-contact voltage detector • True RMS allows for accurate readings from noisy, distorted or non-sinusoidal waveforms • Built-in non-contact voltage detector quickly alerts you... | |
| • Innovative joy stick control design allows quick selection of measurement features • Phase rotation indication • Non-contact voltage detection • Inrush current measurement for motors • Low pass filter... | |
| • Integrated LED worklights make cabinet measurements easier • Compact jaw and slim design fit in narrow workspaces and pockets • Light up the dark<emdash>workligh ts are built into the... | |
| • Integrated Noncontact voltage detector quickly checks for the presence of live wires before testing • True RMS for accurate readings of non-sinusoidal waveforms • Built-in non-contact Voltage detector with... | |
| • Measure in hard to reach places with high accuracy and resolution • Large 4000 count LCD display with full function indication • Fast 40 segment analog bargraph • One... | |
| • Measure temperature, DC current (A) and capacitance with one clamp meter • Measure temperature, DC current (A) and capacitance with one clamp meter • Capture flue gas temperatures with... | |
| • Models with Bluetooth communication capability provide additional flexibility • Measure’s up to 1000 V AC, DC and AC+DC with resolution to 10 mV • Measures single and three phase... | |
| • More visibility, reduced uncertainty, provides better power quality and energy consumption decisions • Automatically captures and logs voltage, current, power, harmonics and associated power quality values • Fluke Connect® | |
| • Non-Contact voltage detector allows quick check for live wires before testing • Built-in non-contact Voltage detector with LED alert • 1.5" (40mm) jaw size for conductors up to 500MCM... | |
| • Pocket-sized clamp meter doesn't sacrifice performance or features • Measure AC/DC current load and inrush current for motors • Jaw opens up to 1" (25 mm) with the press... | |
| • Precision troubleshooting clamp meters for commercial and residential applications • True RMS AC voltage and current for accurate measurements on nonlinear signals • Data hold function for additional measurement... | |
| • Premier power and troubleshooting functions designed for the most demanding applications and environments • VFD mode provides superior accuracy for maintaining and troubleshooting variable frequency drives • Integrated inrush... | |
| • Premier power and troubleshooting functions designed for the most demanding applications and environments • VFD mode provides superior accuracy for maintaining variable frequency drives • Integrated inrush current and... | |
| • Professional High Performance True RMS Clamp-On Meters • Hand-held size, ultra practical and ergonomic • True RMS measurement through fast sampling — accurate on non-linear waveforms • 4 kHz... | |
| • Quickly check for the presence of live wires before testing • Built-in non-contact voltage detector with LED alert • Compact size allows measurements in tight locations • 1.2 inch... | |
| • Save time by connecting to all three voltage phases simultaneously<emdas h> no need to move test leads from phase to phase • Wide jaw opening of 2.16" (55 mm)... | |
| • Save time by not breaking the loop on 4-20 mA signal measurements These innovative mA clamp meters are designed to measure, test and troubleshoot 4 to 20 mA control... | |
| • The most innovate, versatile, diagnostic tool with increased performance and flexibility <b>Fluke 365 Detachable Jaw Clamp Meter</b> is a new, innovative clamp meter, offering a thin, small jaw design... | |
| • The most innovate, versatile, diagnostic tool with increased performance and flexibility <b>Fluke 381 Clamp Meter</b> is the first clamp meter with a detachable, remote display for easier, faster, safer... | |
| • The most innovate, versatile, diagnostic tools with increased performance and flexibility • 600 A AC current measurement with fixed jaw • 600 V AC and DC voltage measurement • | |
| • The most innovate, versatile, diagnostic tools with increased performance and flexibility • Included iFlex flexible current probe expands the measurement range to 2500 A AC • True-rms ac voltage... | |
| • The most innovate, versatile, diagnostic tools with increased performance and flexibility • Optional iFlex flexible current probe (sold separately) expands the measurement range to 2500 A AC while providing... | |
| • The most innovate, versatile, diagnostic tools with increased performance and flexibility • Optional iFlex flexible current probe expands the measurement range to 2500 A AC while providing increased display... | |
| • Two models provide high accuracy and resolution • Large 4000 count LCD display with full function indication • Fast 40 segment analog bargraph • One touch "Auto Zero" for... | |
| • Visually identify electrical issues with the first thermal imaging clamp meter! • Infrared Guided Measurement (IGMâ„¢) technology allows you to find issues faster • Easily confirm findings with accurate... | |
| • Wirelessly transmits Voltage and Current readings to your FLIR high-definition infrared camera to incorporate meter readings with thermal images • Built-in non-contact IR Thermometer design with laser pointer • | |
| 400A Series Clamp Meters<br> 400A AC CLAMP METER |<ul><il>Basic AC current meter with 1mA resolution |<li>Compact size allows measurement in tight locations |<li>Auto Power Off |<li>Complete with test leads, case,... | |
| AC and AC/DC Clamp-On Meters<br> Auto-Ranging Models |<ul><li>Models AE211754, AE211721, AE211766 and AE211722 are compact in size and measure to 400A and 600V |<li>Models AE211767, AE211768 and AE211770 are standard... | |
| FEATURES |<ul><li>AC/DC current up to 400A |<li>Resistance measurement |<li>Data hold |<li>Relative measurement |<li>Analog bar graph |<li>Low battery indicator |<li>AC/DC voltage up to 600V |<li>Continuity test |<li>MAX/MIN recording |<li>Backlight |<li>Auto or... | |
| Functions include Inrush, Capacitance and Frequency<br> FEATURES|<ul><li>Mod els with AC/DC Current, AC/DC Voltage, Resistance, Frequency, Capacitance, Temperature, Diode and Continuity |<li>1ms Fast Peak Hold captures Inrush currents and transients |<li>True... | |
| Two precision instruments in one, meets IEC 1010 CAT III 1000V |