Cole-Parmer Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| • All-in-one, includes industrial probe head, element and thermowell Industrial RTDs assemblies produce greater accuracy are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces and vessels. | |
|
Digi-Sense Industrial Direct Insert Spring Loaded RTD Probe With Poly Head, 4" Length -- GO-93800-79
|
• Available in spring loaded and non-spring loaded styles Industrial RTDs produce greater accuracy and are broken down into two market segments: industrial and sanitary. Aluminum heads are used in... |
| • Designed For greater accuracies at low temperatures • Temperature ranges from -321°F - +300°F (-196°C to - +150°C) • Time Constant: 3 seconds or greater • Maximum error for... | |
| • Designed for Long Term Applications or Unique Environment Requirements • Time Constant: 3 seconds or greater • Custom designs or changes to this product are available upon request Maximum... | |
| • Designed to Give the Same Accuracy and Benefits of a RTD Probe in a Compact Economical Design • Time constant : 1-3 seconds or greater • Custom designs or... | |
| • Designed to Give the Same Accuracy and Benefits of a Standard RTD Probe in a Compact Economical Design • Time Constant: 3 seconds or greater • Custom designs or... | |
| • Easily switch out blocks for new requirements • Get maximum heat-up and retention with close contact of tubes to wall • Constructed of solid anodized aluminum for durability • | |
| • Hermetically sealed electronics make these probes ideal for food, dairy, and pharmaceutical applications • Use optional software to rescale or field calibrate probes These RTD probes feature mini transmitters... | |
| • Ideal for applications where accuracy is a factor by so is cost • Time Constant: 2 seconds or greater • Custom designs or changes to this product are available... | |
| • Ideal for critical process control and heat treating applications • Time Constant: 3 seconds or greater • Custom designs or changes to this product are available upon request Alpha... | |
| • Measures 11 environmental conditions including light • Accurately measure air velocity, airflow, temperature, humidity, wet bulb, dew point, heat index, windchill, barometric pressure, altitude, and light • Auto-rotating, dual-line... | |
| • Obtain real-time temperature readings from your digestion cups The HotBlock Pro controller will simultaneously display the actual cup temperature, as well as the set temperature, to give you a... | |
| • Replacement Probes for Models TP7 and TP9 | |
| • RTD Bendable Probes are Designed to Measure Temperature in a Confined Space • The first 3†of the probe tip are not to be bent. • Time Constant: 3... | |
| • RTD Bolt-On Probes Ideal for Long Term Installation in Harsh Industrial Environments • Protected by a sturdy aluminum housing ideal for permanent mounting on equipment. • Time Constant: 3... | |
| • These probes are ideal for use in ovens or environments with continuous high temperature • Ideal for log trm istallation in hrsh idustrial evironments • Time Constant: 3 seconds... | |
| 5606 Series - Full immersion PRT/RTD probes: Designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire... | |
| 5615 Series - Secondary reference PRT/RTD probes|These probes are the workhorse of secondary calibration laboratories around the world. With a calibration uncertainty at 0°C of just ±0.012°C, the 5615 is... | |
| 5616 Series - Secondary reference PRT/RTD probes|High-purity platinum element and durability make these probes great for calibrating in the lab or in the field. When choosing a reference probe with... | |
| 5618B Series – Small Diameter Industrial PRT/RTD probes: |For secondary level performance with full ITS-90 calibration, these PRTs are an excellent choice for critical temperature measurements. Featuring a 3.2 mm... | |
| 5622 Series - Fast response PRT/RTD probes|Designed for special temperature measurement applications requiring fast response or short immersion over a wide temperature range. These high-quality wire-wound sensors are small allowing... | |
| 5623B Series - Full immersion freezer PRT/RTD probes|: Use this probe when calibrating freezers, freeze dryers and other cold chambers. This unique freezer probe measures with ±0.05°C accuracy, even when... | |
| 5626 Series - Secondary standard PRT/RTD probes: These probes fill the gap between affordable, but temperature-limited secondary PRTs and more expensive, highly accurate SPRTs. Using a regular PRT at temperatures... | |
| 5628 Series - Secondary standard PRT/RTD probes: These probes fill the gap between affordable, but temperature-limited secondary PRTs and more expensive, highly accurate SPRTs. Using a regular PRT at temperatures... | |
| Choose from our comprehensive line of AEMC Micro-Ohmmeter and other Resistance Testers products. | |
| RTD Probe |