Cole-Parmer Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| • Co-extruded tubing with ultra-smooth inert inner bore for excellent chemical resistance <b>Applications:</b> Excellent for chemical processing and general industrial applications. Food and beverage applications where extractables are a concern.|<b>Characte... | |
| • Convenient and cost-effective • Excellent biocompatibility • Broad chemical resistance • Meets USP criteria • FDA compliant Our bulk tubing comes in convenient cases containing up to 20 sealed... | |
| • Ideal for chromatography applications and for the transfer of fuels, distillates, lubricants, and glycol-based coolants • Resistant to ozone and UV light; resistant to cracking, swelling, and hardening • | |
| • Long service life - outstanding fatigue resistance due to flexing! • Application: Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals • Resistant to ozone and... | |
| • Meets USP Class VI requirements • Autoclavable • Temp range: -40 to 135<deg>C (-40 to 275<deg>F) | |
| • Resistant to ozone and UV light<emdash>won''t crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Appearance: Opaque| Temperature: -70 to 52°C|Life... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Complete your Ismatec® pumping system with... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) Especially designed to be used with... | |
| • Resistant to ozone and UV light<emdash>won't crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74<deg>C (-58 to 165<deg>F) To complete your Ismatec pumping system,... | |
| • Smooth surface and low protein binding levels • Greater clarity than peroxide-cured silicone tubing • Fewer potential leachables • Ideal for pharmaceutical and biotechnology use Use platinum-cured silicone tubing... | |
| <b>Applications</b>: Cell and tissue culture work and pharmaceutical uses. Also good for light-sensitive samples.|<b>Characte ristics</b>: Nontoxic; nonhemolytic; extremely low permeability; resists acids, alkalies, oxidizing agents, and animal and vegetable oils; | |
| <b>Applications:</b> Analytical instruments, general laboratory. Use for transfer of liquids, gases, and inorganic chemicals found in lab, paint, pigment, and soap dispensing applications. <b>Characteristics:< /b>Nontoxic DEHP-free formulation. Flexible, small bend... | |
| <b>Applications:</b> Chemical transfer, pesticide/fertilizer delivery, water feed lines, food/dairy processing, and water purification lines.|<b>Characteri stics:</b> Nonconductive, heat-sealable, non-aging, and nonoxidizing. Excellent resistance to acidic and alkali substances, ozone, UV light,... | |
| <b>Applications:</b> Corrosive chemical transfer, electronics applications, ink and printing, and general manufacturing applications requiring UV protection.<b>Charac teristics:</b> Opaque black with UV block, very low gas permeability, highly chemically compatible. Inner... | |
| <b>Applications:</b> Demanding high-pressure pharmaceutical, biotechnology, aerospace, and food and beverage applications. |<b>Characteristics: </b> Excellent heat resistance, low compression set, odorless, nontoxic, low tackiness, translucent.|<b>Cert ifications:</b> Elastomer is FDA compliant and... | |
| <b>Applications:</b> Extremely demanding corrosive chemical transfer, electronics applications, ink and printing, and general manufacturing applications requiring UV protection.|<b>Chara cteristics:</b> Opaque black with UV block, extremely low gas permeability, extremely strong... | |
| <B>Applications:</B> General laboratory, pharmaceutical.| <B>Characteristics:< /B> High temperature tolerance, color-coded tubing helps distinguish one line from another. | <B>Certification:</B > None.| <B>Temperature range:</B> –60 to 460<deg>F (–51 to 238<deg>C).| <B>Sterilize:</B> | |
| <b>Applications:</b> General-purpose lab and industrial use.|<b>Characterist ics:</b> Low moisture absorption, good chemical and corrosion-resistance , high tensile strength.|<b>Certifi cations:</b> None.|<b>Temperature range:</b> –103 to 151<deg>F (–75 to 66<deg>C)|<b>Sterili ze:</b> Autoclave. | |
| <b>Applications:</b> High-purity, general laboratory, petroleum-based transfer.| <b>Characteristics:< /b> Plasticizer-free, low extractables, good at low temperatures. Good resistance to petroleum-based chemicals. High tensile strength. Not recommended for use with aqueous solutions. | |
| <b>Applications:</b> Ideal for the food, dairy, and beverage industries.|<b>Chara cteristics:</b> Heat, ozone, and UV light resistant; non-aging; nonoxidizing; superior acid and alkali resistance. Opaque beige.|<b>Certificat ion:</b> Elastomer is FDA-compliant (21... | |
| <b>Applications:</b> Pharmaceutical, semiconductor, electrical, and environmental applications. Excellent for processes dependent on maintaining fluid integrity and high purity. |<b>Characteristics: </b> Exceptionally smooth surface, very low extractables with deionized water and... | |
| <b>Formulation:</b> B-44-4X I.B.|<b>Applications :</b> Cosmetic production, food/diary processing, beverage dispensing, printing equipment, and chemical transfer.|<b>Charact eristics:</b> Handles up to four times the pressure of nonreinforced tubing, flexible, smooth nonporous and... | |
| <b>Formulation:</b> C-544-A I.B.|<b>Applications :</b> Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.|<b>Characte ristics:</b> Exceptional abrasion and tear resistance; excellent resistance to oils,... | |
| <b>Formulation:</b> ND-100-65|<b>Applica tions:</b> Pharmaceutical and biotech research applications.|<b>Cha racteristics:</b>Non -DEHP, phthalate free. Non-wetted surface permits complete drainage. Bondable, weldable. Clear.|<b>Certificat ion:</b> USP Class VI, REACH, ISO 10993|<b>Temperature range:</b> -44 to... | |
| <b>Formulation:</b> Tygon 2375|<b>Applications :</b> For use with highly aggressive chemicals– acids, bases, ketones, salts, and alcohols.|<b>Charact eristics:</b> Plasticizer free, smoother inner surface, hydrophobic, minimal outgassing, safe disposal via incineration, and... | |
| <b>Formulation:</b> TYGON 2475|<b>Applications :</b> Sensitive fluid transfer applications requiring high purity.|<b>Character istics:</b> Plasticizer free, smooth inner surface (inhibits particulate build-up and bacterial growth), safely dispose of through incineration, and nontoxic. | |
| <b>Formulation:</b> TYGON F-4040-A|<b>Applicat ions:</b> Fuels and industrial lubricants—gasolin e, kerosene, heating oils, cutting compounds, and glycol-based coolants. Resists most hydrocarbons.|<b>Cha racteristics:</b> Resists embrittlement and swelling, ozone- and UV-resistant, with low-extractability. | |
| <b>Formulation:</b> Tygon S3-B-44-3|<b>Applica tions:</b> Food and beverage processing and dispensing|<b>Charac teristics:</b> Bio-based, phthalate-free flexible. Nonwetting, odorless, tasteless, and nontoxic. Clear|<b>Certificati ons:</b> FDA compliant, NSF-listed (Standard 51), and meets 3A Sanitary... | |
| <b>Formulation:</b> Tygon S3B-44-4X-I.B.|<b>Ap plications:</b> Cosmetic production, food and dairy processing, beverage dispensing.|<b>Chara cteristics:</b> Bio-based, phthalate-free. Handles up to four times the pressure of nonreinforced tubing; flexible; smooth nonporous bore resists... | |
| <b>Formulation:</b> TYGON<reg> 2475 I.B.|<b>Applications :</b> Pharmaceutical and cosmetic processing, deionized water systems, cell harvest and media process systems, chemical transfer, preservative and sterile fill lines.|<b>Characteri stics:</b> Plasticizer free, smooth inner... | |
| <b>Formulation:</b> TYGON<reg> 3350 silicone, platinum cured.|<b>Applicatio ns:</b> Pharmaceutical, cosmetic, industrial, and auto-analysis applications.|<b>Cha racteristics:</b> Ultra-smooth inner surface reduces particle entrapment and minimizes bacterial growth. Good for mild to medium concentration... | |
| <b>Formulation:</b> Tygon<reg> 3370 I. B., silicone, platinum cured.|<b>Applicatio ns:</b> Demanding sanitary high-pressure pharmaceutical, biotechnology, food and beverage, and cosmetic applications.|<b>Cha racteristics:</b> Excellent heat resistance, low compression set, odorless, and nontoxic. | |
| <b>Formulation:</b> Tygon<reg> S3-B-44-4X|<b>Applic ations:</b> Food and beverage processing and dispensing, milk and dairy processing.|<b>Chara cteristics:</b> Bio-based, phthalate-free flexible. Nonwetting, odorless, tasteless, and nontoxic. Transparent.|<b>Cert ification:</b> Resin is FDA compliant, NSF-listed... | |
| <b>Formulation:</b> Tygon<reg> SE-200|<b>Applicatio ns:</b> Chemical and pharmacutical processing, beverage dispensing, paint and solvent production, semiconductor processing|<b>Charac teristics:</b> Bio-based, phthalate-free. Flexible, chemically resistant, inert, non-contaminating. Odorless, nontoxic, and taste free. Clear|<b>Certificati... | |
| A tubing suitable for general lab/industrial or food processing use. Nalgene 689 polypropylene is a translucent, semi-rigid tubing (75 Shore D durometer) with good chemical resistance to many acids and... | |
| Appearance: Yellow, translucent|Temperat ure: –30 to 85degC| Life at 100 rpm:1000 hrs| Advantages:Resistant to ozone and UV light; resistant to cracking, swelling, and hardening.|Applicati ons: Ideal for chromatography applications and... | |
| Especially designed to be used with Masterflex<reg> Silicone (platinum cured) color-coded stopped tubing. Silicone (platinum cured) Microbore Tubing for Laboratory Equipment and other tubing are available to order online. Click... | |
| Reduce unpacking time, save money on shipping, and ensure that you always have enough tubing on hand with bulk tubing. It's now available in Norprene<reg>, PharMed<reg>, platinum-cured silicone, or Tygon<reg> | |
| Reduce unpacking time, save money on shipping, and ensure that you always have enough tubing on hand with bulk tubing. Spools are available in LDPE, FEP, PTFE, and PFA. Spools... | |
| Stopped Pump Tubing | |
| This tubing features welded, not glued, tubing stops -- no adhesive, so the tubing sets withstand autoclaving. The first of a series of two-stop <b><i>extension</i>< /b> tubing options is below... | |
| This tubing features welded, not glued, tubing stops -- no adhesive, so the tubing sets withstand autoclaving. Tubing set has 2 actual welded stops for use in a 3 stop... | |
| To complete your ISMATEC pumping system, order two-stop color-coded and extension tubing below. Tubing comes in various formulations for almost any pumping application. The stops on the two-stop tubing are... | |
| Tubing |
| << Prev | Next >> |