Cole-Parmer Datasheets for Ultrasonic Flow Meters
Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters.
Ultrasonic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| • Expand your applications • No moving parts means no wear or maintenance • NEMA 4X (IP66), weather-resistant controller and transducer are ideal for outdoor use • Clamp-on transducers are... | |
| • Extremely simple installation and set-up • Economical non-intrusive flow measurement • Suitable for a wide range of pipe sizes and materials • Velocity, volumetric, and totalized flow outputs The... | |
| • No need to shut down the process for installation or maintenance due to clamp-on sensor design • Bidirectional flow measurement system • Large, easy-to-read digital display • Rate and... | |
|
HFM-3-115VAC - Portable Doppler Flowmeter, 0.5-20 ft/sec, Programmable, 115 VAC 60 Hz -- GO-05613-60
|
Ultrasonic Flowmeter |