Cole-Parmer Datasheets for Cable Ties
Cable ties hold groups of cables together for support and ease of maintenance.
Cable Ties: Learn more
| Product Name | Notes |
|---|---|
| • Increased flexibility. • Self storing stub. These ties are injection-molded of 6/6 nylon— won’t corrode or stretch. Durable locking mechanism holds securely even when used to bundle vibrating or... | |
| • Reusable-work on a bundle without needing a new tie. . • Simply depress tab to remove tie These ties are injection-molded of 6/6 nylon— won’t corrode or stretch. Durable... | |
| • Write on or mark the textured identification tab to easily identify your harnesses. These ties are injection-molded of 6/6 nylon— won’t corrode or stretch. Durable locking mechanism holds securely... | |
| Cable Ties | |
| Easy to cut<emdash>ideal for temporary fastening. No tensioning tool required. | |
| Polypropylene (PP) cable ties are ideal for tubing bundles. and for applications that require autoclaving. PP resists a number of chemicals and is UV-resistant. Autoclavable (up to 250 deg F... | |
| These ties are injection-molded of 6/6 nylon— won’t corrode or stretch. Durable locking mechanism holds securely even when used to bundle vibrating or flexing materials.Ties continue to hold tension even... | |
| Tough 6/6 nylon tie mounts support large cable bundles, yet can be cut for narrow channels. To install, just peel off backing—high-stren gth adhesive sticks to surface. Easily attach ties—insert... |