Cole-Parmer Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| • <tol>0.25% full scale accuracy • <b>4 to 20 mA Input</b> • High and low split ranging • Field-selectable features • Direct and reverse acting input and output Transducers are... | |
| • Field selectable direct and reverse modes • Accuracies of <tol>0.15% and <tol>0.25% of span • Intrinsically safe input on all models • Explosion-proof enclosure (STD6000 models only) • Rugged... | |
| • For applications requiring high forward flow capacity<emdash>up to 15 scfm • Serial interface • Digital or analog inputs • Analog monitor output • Single-loop control • Forward flow up... | |
| • For applications requiring up to 1.25 scfm forward flow capacity • Serial interface • Digital or analog inputs • Analog monitor output • Single-loop control • Forward flow 1.25... | |
| • High-flow capacity up to 12 scfm • <b>4 to 20 mA Input</b> • Mounts in any angle • Small size and lightweight • External zero and span adjustments These... | |
| • Install in limited-space locations or manifold • <b>4 to 20 mA Input</b> • Small footprint, compact size • Built-in volume booster • External zero and span adjustments Transducers are... | |
| • Models 86200-31 through 86200-66 are equipped with handwheel for easy adjustment with spring ranges. • Models 86200-71 through 86201-09 have a pressure-tight cap; suitable for a maximum back pressure... | |
| Pressure relief valve | |
| These PVC valves have O-rings of Viton<reg>. Ideal for liquid applications. | |
| Use for liquid applications with flow rates up to 15 GPM. For pressures from 40 to 150 psig. Valves have 1/2" NPT(F); orifice size is 5/16". | |
| Useful for eliminating unwanted positive pressure build-up in glove boxes. Acrylic relief valve features 1/8" NPT stainless steel inlet and outlet ports. Exhausted air can be directed away from operators... | |
| Valves with connections of 1/4" or 1/2" have a diaphragm made of Viton<reg> and withstand a maximum inlet pressure of 210 psig. All other valves have a PTFE shaft design... |