Cole-Parmer Ethyl Vinyl Acetate Microbore Tubing, 0.020"ID x 0.060"OD, 100 ft/roll GO-06492-02

Description
Applications: Ideal for biological testing.| Characteristics: Cross-linked tubing is biologically stable, nontoxic, and non-contaminating. | Flexible Micro-Line™ tubing has virtually 100% elastic memory—returns to its original shape with gentle heating. Tensile strength is 2700 psi; durometer hardness is Shore-A 90. Translucent.| Certification: Resin is USP 23 Class VI, and National Formulary Vol. 14 specifications.| Temperature range: –29deg to 180degF (–34deg to 82degC)| Sterilize: With autoclave, ethylene oxide, gamma irradiation, or dry heat
Description
Applications: Ideal for biological testing.| Characteristics: Cross-linked tubing is biologically stable, nontoxic, and non-contaminating. | Flexible Micro-Line™ tubing has virtually 100% elastic memory—returns to its original shape with gentle heating. Tensile strength is 2700 psi; durometer hardness is Shore-A 90. Translucent.| Certification: Resin is USP 23 Class VI, and National Formulary Vol. 14 specifications.| Temperature range: –29deg to 180degF (–34deg to 82degC)| Sterilize: With autoclave, ethylene oxide, gamma irradiation, or dry heat

Suppliers

Company
Product
Description
Supplier Links
Ethyl Vinyl Acetate Microbore Tubing, 0.020
Vernon Hills, IL, United States
Ethyl Vinyl Acetate Microbore Tubing, 0.020"ID x 0.060"OD, 100 ft/roll
GO-06492-02
Ethyl Vinyl Acetate Microbore Tubing, 0.020"ID x 0.060"OD, 100 ft/roll GO-06492-02
Applications: Ideal for biological testing.| Characteristics: Cross-linked tubing is biologically stable, nontoxic, and non-contaminating. | Flexible Micro-Line™ tubing has virtually 100% elastic memory—returns to its original shape with gentle heating. Tensile strength is 2700 psi; durometer hardness is Shore-A 90. Translucent.| Certification: Resin is USP 23 Class VI, and National Formulary Vol. 14 specifications.| Temperature range: –29deg to 180degF (–34deg to 82degC)| Sterilize: With autoclave, ethylene oxide, gamma irradiation, or dry heat

Applications: Ideal for biological testing.| Characteristics: Cross-linked tubing is biologically stable, nontoxic, and non-contaminating. | Flexible Micro-Line™ tubing has virtually 100% elastic memory—returns to its original shape with gentle heating. Tensile strength is 2700 psi; durometer hardness is Shore-A 90. Translucent.| Certification: Resin is USP 23 Class VI, and National Formulary Vol. 14 specifications.| Temperature range: –29deg to 180degF (–34deg to 82degC)| Sterilize: With autoclave, ethylene oxide, gamma irradiation, or dry heat

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-06492-02
Product Name Ethyl Vinyl Acetate Microbore Tubing, 0.020"ID x 0.060"OD, 100 ft/roll
Material Micro-Bore
Color / Clarity Translucent
Outside Diameter 0.060 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details