Cole-Parmer Datasheets for Turbine Flow Meters
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more
| Product Name | Notes |
|---|---|
|
Cole-Parmer Heavy-Duty Turbine Flowmeter/Totalizer; 10-100 GPM, 316 SS, 1-1/2" NPT(F) -- GO-05609-23
|
• An excellent selection for most basic industrial flow metering applications • Battery-powered to eliminate the need for expensive wiring • Sanitary units are perfect for micro-brewing and wine making... |
| • Highest accuracy with full-featured electronics • Assembled and ready to install • 4 to 20 mA models feature easy push- button programming and electronic lockout • Choose from NPT(M)... | |
| • Use in conjunction with batch or flow controller for precise pump control • PFA sensors meet requirements of US Pharmacopeia Class VI These liquid turbine flow sensors are corrosion... | |
| <b>Sensor/Fittings</ b> |These paddle-wheel sensors are ideal for measuring both neutral and aggressive, solid-free liquids. Built-in pipe fittings ensure simple installation into pipes from 1/2" up to 2". Mount sensor/fittings... | |
| batching, dosing, filling, mixing, and totalizing | |
| Mass Flowmeter | |
| Paddle Wheel Flowmeter | |
| pump speed control | |
| Turbine Flowmeter | |
| Water-like media |