Cole-Parmer Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| • Applications: General service where oil is not considered a significant factor. • Tube construction: EPDM • Tube reinforcement: high tensile textile cord • Tube cover: EPDM • Advantages: High... | |
| • Applications: Petroleum oils, gasoline, kerosene, fuel oil, lubricating oils, air, and water. • Tube construction: Buna-N nitrile • Tube reinforcement: high tensile textile cord • Tube cover: modified Buna-N... | |
| • Applications: Severe service applications for air, oil and chemical solutions. • Tube construction: Buna-N nitrile • Tube reinforcement: high tensile cord • Tube cover: modified Buna-N nitrile • Advantages:... | |
| <b>Applications:</b> Chemical; Industrial.| <b>Characteristics:< /b> Ultra-violet (UV) stabilized polypropylene braided sheath covers a convoluted Chemfluor<reg> PTFE tube. Easy-to-bend, chemical resistant, and won't conduct internal heat as readily as meallic braided... | |
| <b>Applications:</b> Pharmaceutical, chemical; food and beverage handling.| <b>Characteristics:< /b> Stainless steel braided sheath covers a smooth Chemfluor<reg> PTFE static dissipating conductive tube. This smooth inner tube is up to 33%... | |
| <b>Applications:</b> Pharmaceutical, chemical; food and beverage handling| <b>Characteristics:< /b> Chemical-resistant and smooth Chemfluor<reg> hose covered in EPDM rubber. Non-stick and easy to clean fluoropolymer design that is internally bonded to... | |
| Hose for 2008 series pumps: EPDM, fiber-braided (75 psig). | |
| Hose for 2008 series pumps: Hypalon®, fiber-braided (75 psig). | |
| Hose for 2008 series pumps: natural rubber, fiber-braided (75 psig) | |
| Hose for 2008 series pumps: natural rubber, fiber-braided, heavy-duty (100 psig). | |
| Hose for 2009 series pumps: EPDM, fiber-braided (75 psig). | |
| Hose for 2009 series pumps: Hypalon®, fiber-braided (75 psig). | |
| Hose for 2009 series pumps: natural rubber, fiber-braided (75 psig). | |
| Hose for 2009 series pumps: natural rubber, fiber-braided, heavy-duty (100 psig). | |
| Hose for 2010 series pumps: EPDM, fiber-braided (75 psig). | |
| Hose for 2010 series pumps: Hypalon®, fiber-braided (75 psig). | |
| Hose for 2010 series pumps: natural rubber, fiber-braided (75 psig). | |
| Hose for 2010 series pumps: natural rubber, fiber-braided, heavy-duty (100 psig). | |
| Hose for 3005 series pumps: EPDM, fiber-braided (100 psig). | |
| Hose for 3005 series pumps: Hypalon®, fiber-braided (100 psig). | |
| Hose for 3005 series pumps: natural rubber, fiber-braided, heavy-duty (150 psig). | |
| Hoses (General Purpose) |