Cole-Parmer Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| • 100% greater dirt-holding capacity lowers total cost of filter operations • Up to twice the life of conventional depth filters • Up to 50% lower pressure drop Z.Plex<reg> filters... | |
| • A collection to fit a wide range of critical applications • Absolute-rated for use in many regulated processes • Meets a wide range of industry and government standards These... | |
| • Design offers higher flow rates and dirt-loading capacities than spun or wound depth cartridges, especially when removing lower micron-sized particles • Remove non-gelatinous particles that fall into a narrow... | |
| • Dual-layer design has a holding capacity of two to three times traditional cartridges Dual-layer cartridges are high-capacity cartridges that combine a prefiltration layer with a selective postfiltration layer. Each... | |
| • Dual-layer design has a holding capacity that is two to three times traditional cartridges Dual-layer cartridges are high-capacity cartridges that combine a prefiltration layer with a selective postfiltration layer. | |
| • Eliminates dangerous and expensive hydrogen gas cylinders from the laboratory • Unique display lighting changes color for easy status checks and water level indication • Compact and reliable -... | |
| • Ideal for chemically neutral waters with lower chlorine concentrations This cellulose cartridge removes organic tastes/odors and chlorine, plus reduces sediment. Suitable to 125<deg>F (52<deg>C). Treat approximately 2500 gallons at... | |
| • Ideal for chemically neutral waters with lower chlorine concentrations This cellulose cartridge removes organic tastes/odors and chlorine, plus reduces sediment. Suitable to 125<deg>F (52<deg>C). | |
| • Non-cellulose media—resistant to bacterial attack and biofilm buildup Pleated Carbon-Impregnated Cartridges provide high dirt-loading capacities and extended life. Non-cellulose carbon-impregnated media resist bacterial attack and biofilm buildup<emdash>use it in... | |
| • Pleated filter gives you more surface area for higher flowrate and longer life. High-Efficiency Pleated Polypropylene (PP) Filter Cartridges provide more surface area for higher flow rate and longer... | |
| • Pleated filter gives you more surface area for higher flowrate and longer life. THis cellulose cartridge is blended with polyester for better wet strength. The polyester material allows more... | |
|
155748-43 - Double open end polypropylene sediment cartridge; 1 <mu>m, 10 inch length -- GO-01512-00
155749-43 - Double open end polypropylene sediment cartridge; 5 <mu>m, 10 inch length -- GO-01512-08
155755-43 - Double open end polypropylene sediment cartridge; 1 <mu>m, 20 inch length -- GO-01512-02
|
• Polypropylene fiber medium is thermally bonded to a rigid core for added durability Ideal for removing a broad range of deformable and nondeformable particles. Rigid design is ideal for... |
| • Prevents scale and rust buildup—ideal for water processing Hexametaphosphate Crystal Cartridge prevents scale and rust buildup<emdash>use with water heaters, air conditioning equipment, and many other types of water processing... | |
| • Purify water up to 15 M<omega>-cm • Design your system with any combination of four different cartridges Our four grades of disposable Ion-X-Changer filter cartridges withstand water pressures as... | |
| • Remove sample impurities the fast, economical way Use these versatile SPE (solid phase extraction) cartridges to get rid of liquid sample impurities with minimal effort. Eliminate the excess time,... | |
| • Spun gradient-density construction provides greater dirt holding capacity • Certified to NSF Standard 42 for materials Ideal for removing a broad range of deformable and nondeformable particles such as... | |
| • Spun gradient-density construction provides greater dirt holding capacity Ideal for removing a broad range of deformable and nondeformable particles such as sand, silt, sludge, rust, and scale. Polypropylene construction... | |
| • String-wind pattern has a lower presure drop for higher flow Ideal for removing a broad range of deformable and nondeformable particles such as sand, silt, sludge, rust, and scale. | |
| • String-wound pattern provides greater surface area for lower pressure drop and higher flow Polypropylene string is resistant to chemical and bacterial attack. Suitable to 165<deg>F (74 <deg>C). Fibrillated cartridges... | |
| • String-wound pattern provides greater surface area for lower pressure drop and higher flow Polypropylene string is resistant to chemical and bacterial attack. Suitable to 165<deg>F (74 <deg>C). Fibrous polypropylene... | |
| • Use a single cartridge to reduce lead, sediment, and chlorine! Carbon-Block with Lead Reduction Cartridge is excellent for residential drinking water systems, commercial water coolers, and small deionized water... | |
| 0.2 um | |
| 0.45 um | |
| 10 um | |
| 5 um | |
| Anion removal | |
| Antimicrobial Cartridges are pleated polyester with interwoven silver zeolite fibers. The interwoven fibers ensure long-lasting protection against algae, odor-causing bacteria, mold, mildew, and biofilms that might otherwise grow on the... | |
| Cation removal | |
| Combination | |
| Filter cartridge with cotton | |
| Filter Cartridge | |
| Granular Activated Carbon Cartridges remove odors and chlorine taste from water. Approximately 10-oz of granular carbon is packed in the plastic tube. End caps have filters to protect carbon. Use... | |
|
150193 - Standard Double Open End High Temperature Housing, 10" cartridge, 3/4"NPT(F) -- GO-01508-32
|
High-Temperature Housing with Nylon Sump is an economical alternative to stainless steel and carbon housings. Maximum temperature is 165<deg>F (73<deg>C); maximum pressure is 125 psi. Constructed of glass-reinforced nylon. Excellent... |
| Indicating desiccant silica gel beads are permanently sealed in a long-wearing felt bag. A clear, perforated BoPET plastic top lets you check desiccant for color change from blue to pink... | |
| Iron Reduction Cartridge provides an easy yet effective way to reduce iron in water. Reduces the metallic taste of water and helps eliminate stains on plumbing fixtures. Ideal for drinking... | |
| Long-Life Carbon Block Cartridges have a polyolefin-bonded powdered activated carbon (PAC) filter. Surface area of 2.2 million sq ft. Removes tastes, odors, chlorine, and sediment. Contains approximately 12 oz of... | |
| Mixed-bed combination | |
| Mixed-bed deionization | |
| Pleated Polyester Cartridges are general purpose cartridges offering long life and high dirt holding capacity. Polyester cartridges are cleanable and reusable in most applications and are NSF 61 listed. | |
|
HC-PP-170-1 - Pleated All-Polypropylene Filter Cartridge; 30.75" L, 1.0 um (absolute) -- GO-29808-64
|
Pleated Polypropylene Cartridges are 100% polypropylene and offer high flow rates and low pressure drops. Ideal for applications requiring absolute-rated pleated filtration. Cartridge components are thermally bonded for high strength. |
|
D8903 - Thermo Scientific Barnstead Disposable Ion Exchange Cartridge, oxygen removal -- GO-99260-09
|
Pretreatment |
| Replacement Cartridge | |
| Respirator Cartridges | |
| Silver/Carbon Cartridge has silver impregnated in activated carbon to inhibit growth of bacteria. Removes solids, organic compounds, chlorine, tastes, and odors. For cold water only. Produces 3500 gallons prior to... | |
| The bonded powdered activated carbon filter uses a design to remove organic tastes and odors, chlorine and sediment. Ideal for low or highly variable flow applications since flow cannot channel... | |
| The pleated design offers higher flow rates and dirt-loading capacities than shorter-life block cartridges. The non-cellulose media resists chemical attack and biofilm build-up making the filter ideal for both chlorinated... | |
| These cartridges are autoclavable to 250<deg>F <121<deg>C) and in-line sterilizable to 257<deg>F (125<deg>C) for up to 30-minute cycles. They are tolerant to an accumulated exposure of 10 hours. The filters... | |
| These cartridges remove organic tastes/odors and chlorine. Special design maximizes contact time and reduces channeling or bypass that is common with GAC cartridges. Included within the cartridge is a 20-micron... | |
| This #12 housing fits submicronic cartridges with 222 O-ring sealing caps. The pure PP housing contains no filters, lubricants, or plasticizers. Housing features an O-ring sealed PP drain plug in... | |
| Two-bed deionization | |
| Type I water, ultra-low organics Deionized (DI) water feed | |
| Type I, low organics. Reverse osmosis (RO) or distilled water feed | |
| Type I, organic free, for tap or deionized water | |
| Water Filtration Elements | |
| Water Purification Cartridge |