Cole-Parmer Datasheets for Paddlewheel Flow Meters
Paddlewheel flow meters have a paddle wheel that is perpendicular to the flow path. The rotor axis is positioned to limit contact between the paddles and the flowing media.
Paddlewheel Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| • Meters provide visual and remote flow indication for numerous applications • Choose from standard or digital models with display and keypad • Manufactured from solid PP or PVDF; choose... | |
| • Use in areas where wired power is power is not readily available Independently calibrate flow and totalizer readings. Monitor includes both fixed and resettable totalizers. Features a four-digit flow... | |
| 316 SS Weld-On Mini-Tap Fittings are for use with METALEX sensors on page 351. Includes a dummy plug. | |
| 4 to 20 mA output with local display | |
| A) PVDF Tee Fittings offer excellent chemical resistance for applications from corrosives to ultrapure water. True union socket connectors. For pipes up to 2" in diameter. | |
| Dummy Plugs -- Insert a plug in place of the sensor when it has been removed for inspection or service. Note: Not for use with METALEX sensors. | |
| Metal Tee Fittings for copper, 316 stainless steel (SS), carbon steel (CS), and galvanized iron (schedule 40) pipes up to 2" in diameter. SS, CS, and galvanized iron fittings include... | |
| Paddle Wheel Flowmeter | |
| Paddle Wheel Flowsensor | |
| Polypropylene Tee Fittings for pipes up to 2" in diameter. True union socket connectors. | |
| Pulse output with local display | |
| Pulse output, no display | |
| Remote display with 4 to 20 mA output (model GX 500-M). Indicates cumulative total, batch total, and flow rate in GPM or LPM…..$0000.00 | |
| Remote display with pulse output (model GG 500-M). Indicates cumulative total, batch total, and flow rate in GPM or LPM…..$0000.00 | |
| Variable Area, Direct Reading Flowmeter |