Cole-Parmer Datasheets for Burettes
Burettes are tall cylindrical graduated cylinders, open at the top with a tap or stopcock at the bottom used for precisely dispensing liquids
Burettes: Learn more
| Product Name | Notes |
|---|---|
| • Class B Burette meets your basic measuring and dispensing requirements! Manufactured from high quality borosilicate glass, burettes are designed for accuracy and durability. Tips have been carefully drawn for... | |
| • Colored scale, Class A, PTFE<reg> stopcock plug • Capacity tolerance on these burettes is established by ASTM E-287 Burettes are calibrated in accordance with ASTM E-542. Tips are carefully... | |
| • Complete packages designed to simplify key applications • Simple Apps-based user interface for easy operation • Precise burettes and sensors ensure system accuracy • Data easily transfered to PC... | |
| • Dispense small volumes at constant velocity<emdash>idea l for titrations and fluid injections Dispense small volumes at constant velocityÑideal for titrations and fluid injections Turn the handle of this dispenser... | |
| • Feature ROTAFLO<reg> dual plug, white enamel markings, and ROTAFLO stopcock These pyrex burettes feature automatic zero and ROTAFLO dual stopcocks, which help eliminate titration errors. While designed for conditions... | |
| • Features durable colored markings Economical burettes are supplied with 2mm straight bore PTFE stopcock plugs. Ideal when accuracy of the Class A model is not critical. Microfinish of the... | |
| • Ideal for manual titrations, accurate dosing of small and large volumes and the preparation of solutions • Highly visable, full color display can be viewed from a distance • | |
| • Includes a Certificate of Graduation Accuracy Designed from ASTM E287-Class A requirements, this self-zeroing burette is permanantly marked with an individual serial number. Filling is completed thru the (insert... | |
| • Individually calibrated to meet ASTM E287 accuracy requirements Use these clear, acrylic-body burettes with polymethylpentene tips and PTFE stopcocks over the entire pH range. Burettes are unaffected by dilute... | |
| • No lubrication needed for PTFE stopcock Break-resistant burettes have clear acrylic body, polymethylpentene (PMP) tips and PTFE stopcocks. Burettes are individually calibrated to meet accuracy requirements for ASTM E... | |
| • Operates on solar power<emdash>no more charging or changing batteries • High accuracy • Rotates 360<deg> • RS-232 Interface These digital burettes are designed for titrating in water treatment plants,... | |
| • Positive threaded-back PTFE stopcock won't come loose during titrations • Class A burettes with clear borosilicate bodies and chemical-resistant PTFE stopcocks • White graduation markings are easy to read... | |
| • Replacement components reduce cost Burette components are designed to be replaced eliminating the need to purchase an entirely new burette if any part is damaged. Each burette has tooled... | |
| • Significantly increases your visibility and reading accuracy Shellbach straight-bore burettes are designed with a blue line on a broader white band running vertically behind the scale to create an... | |
| Burettes are ideal for those requiring a larger capacity<emdash>up 1000 mL. These Class B dispensing burettes are equiped with a PTFE 2-mm bore stopcock plug to reduce freezing and lubricant... | |
| Burettes are manufactured from high quality boresilicate tubing to provide a high degree of accuracy, reliablity, and durability. Burettes have a glass stopcock and imprinted white enamel graduations. | |
| Clear acrylic burette features leakproof stopcock with self lubricating PTFE plug. Burette is individually calibrated for maximum accuracy and is resistant to dilute mineral acids and bases with the exception... | |
| Makes any glass or plastic, 25- or 50-mL burette self-zeroing. Extra closure (without tubing hole) lets you store titrants or move the unit safely. Includes 1000-mL LDPE squeeze bottle, 4-ft... | |
| Manufactured from borosilicate glass, these funnel-fill Class B burettes are designed to meet ASTM E 287 requirements. Burettes feature durable black ceramic enamel graduations and a PTFE 2-mm bore stopcock... | |
| These burettes prevent contamination of media by outside elements. Feature easy-to-read blue graduations against white background. Flexible vinyl fill tube connects burette top with vinyl bottle stopper and extends into... |