Cole-Parmer Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| • Durable heater is ideal for uniform heating of large surfaces such as tanks and hoppers • Maximum exposure temperature of 450°F (232°C) These versatile and industrial-strength heaters can be... | |
|
010050C1-4001B - All-purpose silicone rubber heat mat, 5" L x 1" W, 25 watts, 120 VAC -- GO-03125-10
|
• Fiberglass-reinforce d heaters withstand mechanical shock and repeated flexing • Resists moisture and most solvents • Heat to 500°F (260°C) • Flexible—wrap around vessels or use flat These flexible... |
| • FM approved for Class 1 Division 2 Groups A, B, C, and D, Class II Division 2, Groups F and G • Built-in high-limit thermostat keeps heater operating below... | |
| • Maximize bench space with our compact, lightweight dry bath / block heater • Custom block modules provide flexibility for heating different size tubes • Built-in temperature sensing probe for... | |
| • Powerful 5000 watt heater designed for 55-gallon drums. Heater measures 19" diameter x 36" high, ideal for standard 55-gallon drums. Immersion style heater is designed to hang over the... | |
| • Precise temperature control for repeatable results • Interchangeable modular heating blocks provide flexibility for heating different-size tubes Designed to ensure highly accurate and reproducible results, guaranteeing shorten heating times... | |
| • Precision temperature stability ensures reproducibility of results • Create a versatile system unique to your application; order a digital heater and the required heating block module (sold separately online). | |
| • Precision temperature stability ensures reproducibility of results • Custom block modules provide flexibility for heating different size tubes • Built-in temperature sensing probe for outstanding temperature accuracy and control... | |
| • Precision temperature stability ensures reproducibility of results • Interchangeable modular heating blocks provide flexibility for heating different-size tubes -order blocks separately Designed for incubation and activation of cultures, enzyme... | |
| • Replaces microwave technology for safer sample preparations • Complies with EPA Method 3546 soil extraction for organics • Ideal for PAH, BNA, TPH, and PCB compounds The Soil-Cell<reg> system... | |
| • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 160°F (71°C These versatile and industrial-strength heaters can be... | |
| • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 160°F (71°C) These versatile and industrial-strength heaters can be... | |
| • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 160°F (71°C) • Easy-to-apply industrial strength pressure sensitive adhesive... | |
| • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 425°F (218°C) These versatile and industrial-strength heaters can be... | |
| • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 425°F (218°C) • Easy-to-apply industrial strength pressure sensitive adhesive... | |
| • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C These versatile and industrial-strength heaters can be... | |
| • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) These versatile and industrial-strength heaters can be... | |
| • Rugged, moisture / chemical resistant flexible heaters provide uniform heat distribution across large surface areas • Maximum exposure temperature of 450°F (232°C) • Easy-to-apply industrial strength pressure sensitive adhesive... | |
| • Safely heat samples with precision accuracy • Interchangeable heating blocks accommodate various vial sizes • Small compact size saves valuable bench space These dry block heaters are ideal for... | |
| • Temperature uniformity within <tol>0.3degC (<tol>0.5degF) • Temperature control accuracy of <tol>0.2degC (<tol>0.4degF) • Temperature range above ambient to 100degC (212degF) These versatile heating systems uniformly heat a wide range... | |
| • Temperature uniformity within +/-0.5degC (+/-0.9degF) • Three-position switch—high, low, or off • Low-range between ambient and 60degC (140degF) and • high-range to 130degC (266degF) These versatile heating systems uniformly... | |
| Heaters with Dial Temperature Controller have a sensitivity of <tol>1<deg>F (<tol>0.6<deg>C) in an agitated bath. Features a coiled heating element to concentrate heat at the bottom of the vessel. Heaters... | |
| Heaters with Dial Temperature Controller have a sensitivity of <tol>1<deg>F when liquid is stirred. Top-mounted pilot light indicates that heater is on. Choose from four styles "A" loop, "B" short... | |
| Heaters with Thermostatic Temperature Controller have a sensitivity of <tol>2<deg>F(<tol>1< deg>C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft,... |