Cole-Parmer Datasheets for Test Tubes
Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials
Test Tubes: Learn more
| Product Name | Notes |
|---|---|
| • Low metal ion content, chemically inert and noncontaminating New test tubes are ideal for trace metal/ICP analysis and applications requiring excellent chemical resistance. PFA has the lowest metal ion... | |
| Beaded rim | |
| PTFE tubes withstand RCF up to 30,000 x g in a close fitting holder. They are available with or without screw caps. Autoclavable.|All other tubes withstand RCF up to 50,000... | |
| Sample bottle/vial/cell | |
| Test Tube Cuvettes | |
| These Class A flasks are calibrated to contain and have marking areas on all sizes 10 mL and larger. The 1-mL and 2-mL flasks are of a test tube shape,... |