Cole-Parmer Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| • ATEX-rated explosion-proof coils are designed for petrochemical and other industrial applications • Two way normally closed valves offer port sizes for many applications • Body material of 316 stainless... | |
| • Continuous duty rated • Direct solenoid, spring return • No minimum operating pressure required<emdash>sole noid coil operates an armature pin that directly impacts the spool mechanism to shift the... | |
| • Direct acting, normally closed (NC) • Encapsulated plug-in coils • Buna N seat material • DIN 43-650 electrical connection • IP65 and NEMA 4 rated connection Forged brass-body solenoid... | |
| • Hermetic separation from control mechanisms prevents fluid contamination • High maximum pressure rating of 116 psi (8 bar) • Uses only 4 watts at ambient conditions Designed to control... | |
| • High-flow valves for liquid, corrosive, and air/inert gas service | |
| • Ideal for process systems requiring an instant on/off actuated valve • Lower coil operating temperatue result in valves that are rated for 100% continuous duty • Built-in 1/2" conduit... | |
| • Ideal for process systems requiring an instant on/off actuated valve • Lower coil operating temperatue result in valves that are rated for 100% continuous duty • Built-in 1/2" conduit... | |
| • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg... | |
| • NSF-certified valves provide control in water conditioning and purification systems • Approved for NSF 42, 61, and 169 standards • Lightweight PPE composite body valve with NPT(M) connections Designed... | |
| • Offer outstanding potential for precision control in liquid and gas analysis • High speed<emdash>typical response time is <5 msec • Maximum pressure up to 1250 psi • Constructed of... | |
| • Preserve the life of your solenoid valves with this "hit and hold" circuit • Steps down DC voltage to 1/3 of input voltage • Minimizes heat generation The CoolCube... | |
| • Reliable, proven design with high flows • Mount in any position • No minimum operating pressure differential! | |
| • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials<emdash>exc ellent chemical resistance • Molded PEEK valve bodies... | |
| • Stainless Steel construction • Two-way normal closed operation • Install in any position • Available with manual operator | |
| • Use for continuous control of liquid or gas flow • Valves withstand pressures to 500 psi Apply a 0 to 30 VDC input signal—these normally-closed valves open to give... | |
| • Wetted materials fully compliant with NSF standards to ensure water and food safety • Valves create zero differential pressure • Integrated mounting holes for ease of installation or replacement... | |
| <b>Aluminum models</b> have aluminum housings and valve blocks, Viton<reg> O-rings, and PFA closing pins. Also includes a 9-pin "D" electrical connector. Optional connection cable (98651-50) for easy input/output wiring. Power... | |
| <B>Rocker Valves</B> have a miniature rocker that operates the isolated diaphragm to separate actuator from the media. Valve is only 16 mm wide. Each valve is equipped with an LED... | |
| <b>Stainless steel</b> models include a 316 SS valve blocks, PTFE-lined aluminum housing blocks, Viton<reg> O-rings, and PFA closing pins. Also includes a 9-pin "D" electrical connector. Optional connection cable (98651-50)... | |
| <b>What's included: </b> two 6" lengths of tubing sections with a "Y" connector. Additional tubing sold separately. All valves have 15" 26-gauge PTFE coated lead wires. | |
| <b>What's included: </b>12" length of silicone tubing. Additional tubing sold separately. All valves have 15" 26-gauge PTFE coated lead wires. | |
| * A-Lok = Compression-style fitting: accepts 1/6" OD tubing. | |
| 2 solenoid; 2-inlet, 1-outlet | |
| 2-way normally closed | |
| 2-way normally open | |
| 3 solenoid; 3-inlet, 1-outlet | |
| 3-way | |
| 4 solenoid; 4-inlet, 1-outlet | |
| 5 solenoid; 5-inlet, 1-outlet | |
| 6 solenoid; 6-inlet, 1-outlet | |
| 8 solenoid; 8-inlet, 1-outlet | |
| PP valve | |
| PVC body | |
| PVDF valve | |
|
456 526 J - Cole-Parmer Two-Way Solenoid Valve, NC; 1/4" NPT(F), 1/8" Orifice, 24 VDC -- GO-98619-04
Cole-Parmer Solenoid Pinch Valve; for use with L/S 14 tubing, normally closed, 12 VDC -- GO-98306-00
Cole-Parmer Solenoid Pinch Valve; for use with L/S 14 tubing, normally closed, 24 VDC -- GO-98306-02
Cole-Parmer Solenoid Pinch Valve; for use with L/S 16 tubing, normally closed, 12 VDC -- GO-98306-08
Cole-Parmer Solenoid Pinch Valve; for use with L/S 16 tubing, normally closed, 24 VDC -- GO-98306-10
Cole-Parmer Solenoid Pinch Valve; for use with L/S 17 tubing, normally closed, 12 VDC -- GO-98306-24
Cole-Parmer Solenoid Pinch Valve; for use with L/S 17 tubing, normally closed, 24 VDC -- GO-98306-26
Cole-Parmer Solenoid Pinch Valve; for use with L/S 25 tubing, normally closed, 12 VDC -- GO-98306-16
|
Solenoid Electric Valves (actuated) |
| Solenoid Valves | |
| Three-way universal operation | |
| Two-way normally closed | |
| Two-Way Pilot-Operated Valves with Manual Override (Normally closed; require 7 psi differential pressure. Require 32-mm DIN plug) | |
| Two-Way Valves for Neutral Liquids operate with zero differential pressure and provide higher flow rates. The valves use a low-maintenance servo-system to isolate the valve from the solenoid. Valves have... | |
| Two-Way Valves for Steam have a brass body and PTFE seals. The high temperature range of 32 to 356<deg>F (0 to 180<deg>C) makes these valves ideal for steam, hot water,... | |
| Vacuum Valves (actuated) |