Cole-Parmer Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • “All-in-one†thermal and liquid protection These gloves feature two special thermal liners to protect workers from hot or cold temperatures, with a nitrile polymer layer in the middle to... | |
| • A Superior Alternative to Latex • Formulated with 100% nitrile which contains no natural rubber latex – free you from allergic reactions • Highly economical than standard nitrile as... | |
| • Added thickness for mixing, handling, and moving chemicals Gloves feature a "Z" pattern to enhance grip when handling wet items. Made of natural rubber, nitrile, and neoprene. Individually packaged... | |
| • Combine the flexability and chemical resistance of neoprene with the comfort and heat resistance of a soft thermal liner Comfortable cotton knit lining provides extra protection against punctures. Nonslip... | |
| • Disposable coveralls that protect primary flame-resistant apparel • Flame retardant, water repellent Coveralls are made with a tough, breathable, and lightweight material constructed of a hydro-entangled wood pulp and... | |
| • Durable glove is thicker for tougher tasks Powder-free nitrile gloves are ideal for industrial and food processing applications. Glove surface is textured for a more secure grip; beaded cuff. | |
| • Eco Best Technology<tm> accelerates biodegradation, reducing your carbon footprint Get the same performance as a regular nitrile glove while helping the environment! These gloves will biodegrade more quickly than... | |
| • Elasticity provides exceptional glove dexterity General-purpose latex gloves are a great choice for food processing and other industrial areas. Glove surface is textured for a more secure grip; beaded... | |
| • Enjoy the soft feel of cotton gloves—rugged leather palms resist cuts and abrasions. • Economical gloves made with shoulder-split cowhide are perfect for • occasional maintenance, construction, or metal... | |
| • Ergonomically designed for better comfort, fit, and grip Derma Thin's specially formulated, natural-rubber compound features the outstanding strength, durability, wear and dexterity. Material is less susceptible to tearing or... | |
| • Excellent grip without loss of tactile sensitivity Latex gloves are 7-mil thick at the palm, 8-mil thick at the fingertip. Gloves are powder free and Ambidextrous. | |
| • Extended cuff provides enhanced protection Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Powder-free to reduce skin irritation. Gloves feature a textured surface for excellent grip<emdash>wet... | |
| • Extra thick glove provides added durability for tough tasks Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Powder-free to reduce skin irritation. Gloves feature a textured... | |
| • Extra thickness and tensile strength make this glove ideal for heavy duty applications Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Powder-free to reduce skin irritation. | |
| • Extreme resistance to strong solvents, including aromatics, aliphatics, and chlorinated solvents Poly vinyl alcohol (PVA) gloves are nearly inert to strong solvents, including aromatics, aliphatics, and chlorinated solvents—chemicals which... | |
| • Fabric retains >95% of 0.3 micron particulates while allowing high air flow for breathability • Protects against dangerous noxious particulates These coveralls are constructed of electrostatically-ch arged filter media... | |
| • Features the tactile sensitivity needed for delicate work Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. These lightly powdered gloves with absorbent cornstarch (USP) are easy... | |
| • Fully textured for excellent tactile sensitivity and grip Powder-free gloves feature a combination of comfort and strength. Black color eliminates distractions from stains and coloring on the glove. Beaded... | |
| • Glove thickness provides reliable protection without sacrificing tactile sensitivity Ideal for light maintenance, cleaning, and food processing. Glove surface is textured for a more secure grip; beaded cuff. Disposable; | |
| • Great elasticity and tactile sensitivity make this an ideal multipurpose glove Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Powder-free to reduce skin irritation. Gloves feature... | |
| • Handle products with care<emdash>not fingerprints These affordable inspection gloves are washable so they can be reused. Gloves are constructed in a two-piece, reversible pattern using 100% cotton fabric. Soft... | |
| • Handle products with care<emdash>not fingerprints These affordable inspection gloves are washable so they can be reused. Gloves are designed to minimize cross contamination of products from contact with human... | |
| • Heat resistant to 450<deg>F (232<deg>C) • Heat resistant to 450<deg>F (232<deg>C) Use these soft, pliant, and all-cotton terry cloth gloves to handle hot objects fresh from the autoclave or... | |
| • High-performance nitrile compound provides an outstanding combination of strength and chemical resistance These single-layer gloves are reusable. | |
| • Ideal for electronics assembly, pharmaceuticals, and product protection applications These hand-specific gloves provide excellent tactile sensitivity and dexterity. Sterile latex gloves are sterilized by gamma irradiation to 10<sup>-6</sup> Sterility... | |
| • Ideal for food processing or light industrial use Ambidextrous, 100% synthetic powder-free vinyl gloves alleviate the potential from adverse reactions from natural rubber proteins. Gloves are thicker for added... | |
| • Ideal for tactile sensitivity when handling small parts These form-fitting nylon gloves eliminate static charges, ensuring superior protection when handling ESD-sensitive devices. Durable elastic band provides good ventilation and... | |
| • Inner fabric lining provides exceptional comfort Butyl gloves provide excellent chemical resistance in applications involving acids, ketones, esters, and amine derivatives. 100% seamless cotton liner provides extra comfort for... | |
| • Lightly powdered with absorbent cornstarch (USP) for easy donning Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Cuffs are beaded for added protection. Disposable<emdash>fo r single... | |
| • Lightweight nitrile-coated nylon gloves provide a secure grip in light oil applications. Nylon knit gloves provide a snug yet cool fit for maximum dexterity and tactile sensitivity. These gloves... | |
|
CE4-313-M - Microflex Nitrile Cleanroom Glove, ISO Class 4 compliant, medium, 100/bag -- GO-86313-46
|
• Low surface particulates, ionic extractables, and non-volatile residues Cleanroom gloves are washed in a microprocessor-contr olled washer/dryer system to insure low residues. Micro-textured surface provides wet or dry grip. |
| • Low—lint nylon is an excellent choice for inspection of electronic components Low-lint nylon inspection gloves are ideal for areas that are sensitive to lint particles often created by cotton... | |
| • Material resists temperatures up to 2000<deg>F (1093<deg>C) A safe alternative to asbestos, these gloves are made of a durable cotton-backed, 11-ounce wool liner. Liner is sewn at the fingertips... | |
| • Material resists up to 1000<deg>F (538<deg>C) A safe alternative to asbestos, these gloves and finger cots are made of a durable cotton-backed, 11-ounce wool liner. Liner is sewn at... | |
| • Microflex<reg> will donate $1 to The Breast Cancer Research Foundation<reg> for every case sold Protect your hands while supporting breast cancer research<emdash>Micr oflex will donate $1 for every 10... | |
| • Perfect for chemical handling, spill control, and hazmat applications These gloves provide excellent chemical resistance to hazardous materials<emdash>gas es, aldehydes, amines, and ketones<emdash>witho ut being bulky or restrictive. They... | |
| • Perfect for handling small parts and other hard-to-grasp materials Ultra-cool stretch nylon liner dipped in polyurethane combines superior protection and maximum tactile sensitivity. Suitable for electronics or computer assembly. | |
| • Prevent irritation during extended wear of protectie gloves Experience the softness and comfort of seamless, fine-gauge nylon knit. Dust-free nylon is ideal for cleanrooms. Easily wash and sterilize for... | |
| • Protects at temperatures as low as –256<deg>F (–160<deg>C) • Multilayered insulated construction provides maximum thermal protection while maintaining flexibility and dexterity <b>Cryo-Industrial<r eg> Gloves</b> feature a rugged, abrasion-resistant outer... | |
| • Protects at temperatures as low as –256<deg>F (–160<deg>C) • Multilayered insulated construction provides maximum thermal protection while maintaining flexibility and dexterity <b>Water-Resistant Gloves</b> provide protection in closed cryogenic systems... | |
| • Protects at temperatures as low as –256<deg>F (–160<deg>C) • Multilayered insulated construction provides maximum thermal protection while maintaining flexibility and dexterity <b>Waterproof Gloves</b> have a nylon exterior and a... | |
| • Proven performance that consistently exceeds the standards Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. Powder-free to reduce skin irritation. Gloves feature a textured surface for... | |
| • Reduce hand fatigue by keeping your hands cool and dry • Nonlatex—made of soft 100% nitrile • Three times the puncture-resistance of natural rubber or vinyl • Superior tactile-sensitivity,... | |
| • Reinforced palms provide excellent abrasion and cut protection Reinforced gloves offer heat protection up to 800<deg>F (427<deg>C). Reinforced palms are sewn-in and double-stitched for maximum durability. Select aramid palm... | |
| • Safely handle glass, sheet and scrap metal, or process food Lightweight 10-gauge seamless knit glove offers dexterity, tactile sensitivity, and protection. Use to safely handle glass, sheet metal, scrap... | |
| • Safely work with diffusion furnaces, liquid gas flasks, or hot/dry glassware Knitted ESD gloves withstand dry contact temperatures with no charring or residue<emdash>will not contaminate annealing ovens or process... | |
| • Smooth glove finish for increased tactile sensitivity Ideal for food preparation, light-duty cleaning, and general maintenance. Beaded cuff. Disposable; for single-use only. Ambidextrous. <p>Gloves are blue in color and... | |
| • Smooth glove finish for increased tactile sensitivity Ideal for food preparation, light-duty cleaning, and general maintenance. Beaded cuff. Disposable; for single-use only. Ambidextrous. <p>Gloves are clear in color and... | |
| • Smooth glove finish for increased tactile sensitivity Ideal for food preparation, light-duty cleaning, and general maintenance. Beaded cuff. Disposable; for single-use only. Ambidextrous. Gloves are blue in color and... | |
| • Soft and comfortable feel for everyday use Ideal for use in the laboratory and industrial safety applications, these powder-free, stretchy gloves are comfortable enough for everyday use. Textured fingertips... | |
| • Soothing aloe protects hands from chapping, drying, and cracking These powder-free gloves are ideal for general maintenance and food handling applications. Smooth glove finish for increased tactile sensitivity. Beaded... | |
| • Superb dexterity and elasticity • Soft feel provides comfort for extended wear Powder-free, nitrile gloves offer a soft feel and textured fingertips for a better grip. Features beaded cuffs... | |
| • Superior 50 mil thickness HD<tm> heavy-duty latex gloves feature two-color construction that shows wear<emdash>gives added safety for sandblasting and electroplating. Not designed for electrical use. | |
| • Textured grip offers excellent dexterity and tactile sensitivity Enjoy comfortable wear, durable protection, a secure grip, and tactile sensitivity. These lightly powdered gloves with absorbent cornstarch (USP) are easy... | |
| • The integrity of a synthetic with the feel of natural latex Powder-free chloroprene gloves reduce the risk of skin irritation<emdash> ideal for those who prefer non-latex gloves. They provide... | |
| • The protection of nitrile<emdash>the fit and feel of latex! Ultra-soft nitrile formulation provides protection against hazardous substances while offering a fit and feel not common to nitrile gloves. Textured... | |
| • The standard in comfort, durability, and cleanliness Premium quality gloves are thin enough to allow excellent dexterity, yet tough enough to resist punctures and tears. Gloves are 100% nitrile... | |
| • Thicker at the fingertips for superior tear resistance Gloves are ideal for use in automotive or repair applications. Textured surface gives you excellent wet or dry grip. Ambidextrous. | |
| • Thinner construction provides increased tactile sensitivity Industrial-grade powder-free glove is perfect for general-purpose tasks such as maintenance, light-duty cleaning, and food prepration. Glove surface is textured for a more... | |
| • Tri-polymer blend of nitrile, neoprene, and rubber Powder-free gloves provide added strength, tear resistance, and chemical splash protection. Longer 10" (25 cm) gloves provide added barrier protection. Ambidextrous. | |
| • Two-tone color indicates glove wear over time Gloves cost less than neoprene but still provide excellent protection against most chemicals. The 100% cotton flock lining serves as an extra... | |
| • Two-tone wear indicator warns you when to replace gloves These gloves are made of synthetic neoprene rubber for good chemical resistance. Easily maintain your grip with the nonslip, roughened... | |
| • Use alone or as a chemically resistant liner within a rubberized glove These flexible lightweight gloves and sleeves are made of a five-layer polyethylene and ethylene vinyl alcohol copolymerconstructio... | |
| • Well suited for light-duty maintenance, cleanup, intricate parts handling, and laboratory analysis/technical work TNT Blue disposable nitrile gloves are durable yet soft for improved comfort. They feature textured fingers... | |
| • When comfort, quality, and value are crucial to your needs These powder-free latex gloves provide maximum sensitivity required when using small instruments. Gloves are fully textured to provide secure... | |
| Action back | |
| Coveralls | |
| Cuffed & Unisex | |
| Cuffed, Unisex, & Embroidered | |
| Elastic cuffs | |
| Elastic wrists & adjustable collar | |
| Elastic wrists & ankles | |
| Embossed diamond pattern provides superior wet and dry grip. Latex-free nitrile gloves resist punctures, cuts, snags, and abrasion. Silicone free<emdash>suitable for use in paint and powder coat applications. Hypoallergenic. |... | |
| Frock | |
| Gloves made of Viton<reg> fluoroelastomer; provide superior resistance to PCBs, chlorinated and aromatic solvents, and vapors. Smooth, flexible, unlined gloves with a rolled cuff are injection-molded for consistent thickness throughout. | |
| Gloves | |
| Hood & elastic cuffs | |
| Hood, boots, & elastic cuffs | |
| Hood, elastic wrists, & ankles | |
| Ideal for use with diffusion furnaces, burn-in ovens, ceramics, and food processing and handling. These flexible ESD gloves made with PolyTuff<reg> silicon formulation protect you in wet or dry and... | |
| Lab Coat | |
| Leather protector gloves should always be worn over Insulating Rubber Gloves to provide mechanical protection against cuts, abrasions, and punctures. Made from top grain goat leather, the protectors increase the... | |
| Men's Lab Coat | |
| Order replacement HYPALON<r>, butyl, or neoprene gloves. Butyl gloves are highly impermeable to water vapor and toxic chemicals; HYPALON gloves resist ozone and oxidizing chemicals. All gloves are one-piece seamless,... | |
| Protect yourself when working with switchboards, power cabinets, or anytime you are working on energized circuits. Combining high dielectric and physical strength, flexibility and durability, gloves provide superior performance meeting... | |
| Shop coat | |
| Static Control | |
| The Hot Hand<reg> silicone rubber mitt protects your hand from hot labware. Gripping surfaces are studded for poistive grip; hole tabs on either end are for hanging. Maximum temperature is... | |
| These snag- and puncture-resistant gloves aer an excellent choice for working with light chemicals. Gloves are unlined and have an embossed pattern grip for use in wet or dry conditions. | |
| Tuff Guard<tm> latex gloves provide protection against acids, caustics, and dye stuffs. Use for deep-tank plating and agricultural applications. Pack of 12 pairs. | |
| Unisex | |
| Women's Lab Coat | |
| Zipper front , open wrist, & Ankles | |
| Zipper front, elastic back, wrist, & ankles | |
| Zipper front, hood, skid-resistant boots, elastic wrists, & face opening |
| Next >> |