Cole-Parmer Datasheets for Laboratory Centrifuges
Laboratory centrifuges are used to separate particles from a solution according to their size, shape, density, and viscosity of the medium and rotor speed.
Laboratory Centrifuges: Learn more
| Product Name | Notes |
|---|---|
| • 4-liter capacity in a 3-liter footprint delivers high throughput and exceptional performance • AutoLock<reg> III rotor system provides easy rotor change in about 3-seconds! • Motorized lid-latch reduces wear... | |
| • A "must have" personal tool for every laboratory-ideal for quick spin • Small foot print with rubber feet keep unit stable • Incudes two rotors: one for 1.5/2.0 mL... | |
| • A true workhorse centrifuge with versatile rotor options • Tube adapter options accommodate tube sizes from 0.5 to 50 mL • Digital keypad interface is glove-friendly • Quiet running... | |
| • A variety of rotors and adapters for flexibility in the lab Use these multi-purpose centrifuges for a variety of applications: cell harvesting, high- speed separation of cell lysates, and... | |
| • Accommodate large variety of tubes, bottles, and plates at speeds up to 18,000 rpm • Microprocessor-based control panel<emdash>simply dial in run parameters and monitor them on the digital display... | |
| • Added versatility to spin microcentrifuge tubes, miniprep spin columns, and PCR tube strips up to 15,000 rpm • Lid automatically opens at end of run for easy sample removal... | |
| • Change color of illuminated LED light ring to personalize sample spinning • Quick centrifugation in a tiny footprint • Versatile rotor options suit many standard lab needs including 5-mL... | |
| • Compact unit offers exceptional performance for your discovery and research needs • AutoLock<reg> III rotor system provides easy rotor change with the push of a button • Flexible rotor... | |
| • Compact, economical desktop centrifuge with 16-microtube capacity • Features pulse setting for short spins • Rotor allows tubes to be loaded vertically, while spinning them at 45<deg> • Safety... | |
| • Compact, economical desktop centrifuge with 16-microtube capacity • Two fixed speed options: 6,000 and 10,000 rpm for various applications • Large, simple control knob has easy to read graphics... | |
| • Designed around you and your applications • AutoLock<reg> III rotor system provides easy rotor change in about 3-seconds! • Motorized lid-latch reduces wear and closure time • Intuitive display... | |
| • Economical, reliable and super quiet • Horizontal swing-out six-place rotor for 2- to 10-mL tubes • Fixed speed of 3400 rpm • Stainless guard bowl These unique tabletop centrifuges... | |
| • Exceptional capacity and flexible processing adds value to any lab • SMARTSpin imbalance detection system prevents hazardous sample running • Quality design and brushless drive ensure years of quiet... | |
| • Extremely compact and convenient, ideal for quick spins • Butterfly rotor<sup>TM</sup> design allows easy insertion of strip tubes • Models 79002-08 and -10 come with two interchangeable rotors These... | |
| • Fast acceleration<emdash> spend less time processing samples • Small footprint maximizes your banch space • Available in ventilated or refrigerated models for added versatility • ClickSeal<reg> bio-containment rotor assures... | |
| • Fixed or variable speed for 6 or 8 place rotors Centrifuges include a fixed angle rotor to spin tubes up to 10 mL. Choose from fixed or variable speed... | |
| • Fully automatic benchtop unit is designed expressly for petroleum testing applications. • Automatic control of acceleration ramp, centrifugation speed, and timing funcitons • Doubly insulated to reduce heat loss... | |
| • Get true, accurate measurements of solids concentration • Specifically designed for the 15-minute centrifuge test outlined by the U.S. EPA • Quick and reliable estimates of suspended solids in... | |
| • Ideal for routine separations, and other low speed applications • Brushless motor offers quiet (65 dB), maintenance-free operation This small, economical unit spins most common tubes - up to... | |
| • Ideal for sample spinning with flat separation meniscus line • Stainless steel guard bowl and lid liner for robust longevity • Real-time digital display for RPM, RCF, and run... | |
| • Integrated preheating chamber for convenient preconditioning of your samples • Conforms to the specifications of ASTM D96 and API MPMS Chapter 10.4 • Independent digital temperature displays for both... | |
| • Microprocessor controls temperature in 1<deg> increments from -10 to 40<deg>C(14 to 104<deg>F). This refrigerated centrifuge offers the same features as the universal centrfuge and also includes a CFC-free refrigeration... | |
| • Molded-in cover and rotor collar gasket completely contain the rotor in a seated compartment<emdash>p rotects against aerosols and splashes • Motor shuts off when the cover is opened • | |
| • Powerful centrifugation in a small footprint • Generous sample capacity in a quiet compact unit ClickSealâ„¢ biocontainment rotor lid clicks in place, ensuring securely contained samples<emdash>certi fied by CAMR... | |
| • Powerful centrifugation in a small footprint • Generous sample capacity in a quiet compact unit Obtain exceptional acceleration and stopping speeds to increase productivity<emdash> up to 13,300 rpm in... | |
| • Powerful motor with a small footprint • Deliver super fast deceleration and acceleration with the powerful brushless motor • Unique imbalance detection system with auto shut-off These centrifuges deliver... | |
| • Precise digital control, high capacity, and a maintenance-free brushless drive • Exceptionally quite and cool running • Large display of rpm or g-force • Unique 24x1.5/2.0mL easy-access rotor • | |
| • Process up to twice as many samples<emdash>all within the same footprint as comparable models • Increased capacity reduces processing time • AUTO-LOCK<reg> III rotor system allows you to change... | |
| • Quickly and efficiently improve your PCR yield • Accommodates two PCR plates • Spins down drops and condensation into sample This unique centrifuge is less than 25% of the... | |
| • Refrigeration and many new features - with a tiny footprint • ''Quick-COOL'' function allows you to cool rotor and chamber before adding samples • Select from six rotors for... | |
| • Rotor choice offers flexibilty - process capacities from 0.2 to 50-mL • Set and view speed in both rpm and g-force • Adjust acceleration and deceleration rates to ten... | |
| • Rugged and versatile lab centrifuge is easy to use, no tools required! • Create accurate, repeatable results with electronic speed control and digitally run timer • Generate forces of... | |
| • Rugged construction without sacrificing reliable performance • Extra-thick stainless steel chamber and zinc-coated alloy and steel frame increase durability for inorganic separations requiring strong solvents • Industrial-grade inverter drive... | |
| • Sleek design and exchangeable rotors will suit nearly any quick-spin application! • Easily observe your samples through the clear cover • Includes rotors for common PCR and microvolume tubes... | |
| • Sleek design and various rotor options makes this workhorse an asset to any lab application • Accommodates a wide range of rotors for tubes, microtubes, and microplates • Automatic... | |
| • Small enough for a centrifuge at every workstation! • Extremely compact footprint<emdash>mea sures 9"W x 4¾"H x 9½"D! • Aluminum rotor accommodates twelve 1.5- or 2.0-mL tubes (maximum diameter... | |
| • Small size<emdash>just 8 ½†x 9 ½â€<emdash> perfect for crowded laboratories or cold room environments • Digital display indicates speed and time during runs • Included six-place rotor handles... | |
| • Spin samples from 15 mL up to 100 mL with available rotors • Brushless motor is maintenance free and durable. • Efficient electrical brake shortens deceleration time. • Hold... | |
| • Spin samples on the go! • Built-in level on the lid ensures your centrifuge is level before runs • Convenient stainless steel carrying handle lets you carry centrifuge with... | |
| • Superb safety features protect you and your samples • Automatic rotor recognition for speed restriction • Off-balance rotor detection shuts unit off to protect samples • Safety lock remains... | |
| • Versatile rotor and adapter options can be used for virtually any application! • A variety of rotors and adapters for flexibility in the lab Use these multi-purpose centrifuges for... | |
| • Versatile rotor and adapter options can be used for virtually any application! • Superior quality and metal safety containment construction with aerosol tight lid options ensures your safety • | |
| Centrifuge |