Cole-Parmer Datasheets for Biological Safety Cabinets
Biological safety cabinets protect both the specimen and the user from biological contamination.
Biological Safety Cabinets: Learn more
| Product Name | Notes |
|---|---|
| • Designed to address the needs of pharmaceutical research and quality control laboratories Equipment enclosure provides a safe, ventilated space for keeping powder-generating apparatus contained. Its tall 42'' interior height... | |
|
322391100 - 3-ft Purifier® Cell Logic®+, Class II A2, 115V, Temp-Zone/UV with Stand -- GO-33518-17
332391110 - 3 ft Purifier Cell Logic+, Class II A2, 230V (NA), Scope Ready with Stand -- GO-33518-03
332491110 - 4 ft Purifier Cell Logic+, Class II A2, 230V (NA), Scope Ready with Stand -- GO-33518-07
332591110 - 5 ft Purifier Cell Logic+, Class II A2, 230V (NA), Scope Ready with Stand -- GO-33518-11
|
• Ergonomic and safe research station for cell research applications • Scope-Ready<tm> option allows a microscope to be safely integrated into the biosafety cabinet • Temp-Zone<tm> option incorporates a temperature... |
|
302411110 - 4' Purifier Logic+ A2 Biosafety Cabinet, 230V (NA) with UV and Base Stand -- GO-33517-23
|
• Filter life graph reassures user that dangerous particles are not being released into the environment • Reliable ECM provides energy efficient operation • Digital display provides constant feedback for... |
| • Keep powders and particulates contained during hazardous drug manipulation • USP 800 compliance • BIBO HEPA filter provides protection during filter changes • Glass, aluminum, and steel construction The... | |
| • Operate in recirculated filtration or exhaust mode while maintaining Class II safety • The world''s first Class II Biosafety Cabinet that simplifies selection • Improved flexibility and chemical safety... | |
| • Protect you from biological hazards requiring Biosafety Level 1, 2, and 3 containment • EPA filter removes 99.99% of particulates down to 0.3 µm Purifier enclosures protect you and... | |
| • Remove particles from room air to supply Class 100 air to your bench working area Vertical clean benches are typically used for plant tissue culture, media plate preparation, and... | |
| • Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy... |