Cole-Parmer Datasheets for Laboratory Ovens
Laboratory ovens are thermal convection appliances for use in laboratory, scientific, and industrial settings. Uniform heat distribution is often achieved by internal blowers which heat, dry, and cure substrates.
Laboratory Ovens: Learn more
| Product Name | Notes |
|---|---|
| • Choose from single, programmable, or high-capacity units to suit your application needs This programmable, single-column unit will accept column temperature ranges from 4.0<deg>C to 100.0<deg>C. Feature full programmability—ea ch... | |
| • Designed for non-flammable solvents • Spring-mounted shatter-proof glass panel offers additional safety • RS-422 interface allows communication with data control systems Electronically controlled APT.lineâ„¢ preheating chamber offers safe and... | |
| • Durable stainless steel construction for harsh environments • Incoloy® sheathed heating elements and stainless steel interior are highly resistant to corrosion and oxidation Oven construction accommodates high-temperature use. On-off... | |
| • Economical choice for basic drying and baking applications • Durable powder-coated cold-rolled steel exterior • Double-wall aluminum interior with 1"-thick (2.5 cm) silica-based insulation These economical gravity convection ovens... | |
| • Extra layer of protection when process reliability and security are most important • Automatic undertemperature alarm ensures samples are kept at the correct temperature • Door lock prevents disruption,... | |
| • Extra layer of protection when process reliability and security are most important • Door lock prevents disruption, tampering, or accidental opening • Door alarm notifies when door is accidentally... | |
| • Fast drying times<emdash>dual exhaust ports move air efficiently • Feature calibration functions perfect for validation work Set temperatures easily and accurately with the push-button digital controller. LED display shows... | |
| • Fast drying times<emdash>dual exhaust ports move air efficiently • Feature calibration functions perfect for validation work Input programs with up to 15 segments or 30 steps<emdash>ideal for protocols that... | |
| • Feature wide temperature range for a variety of test applications • Perform a variety of applications from moisture determination, aging test, and sterilization to solvent separation under controlled atmosphere... | |
| • Forced-air convection with PID temperature control • Run simple programs<emdash>3 preset temperature settings, delayed on/off, and timed runs • Safely operate in any lab with the over-temperature and door-open... | |
| • From basic drying applications to high-performance heating requirements up to 210°C • A fiberglass door gasket prevents heat loss and low-density heating elements ensure long life Mechanical convection provides... | |
| • Gentle airflow ideal for sterilization and drying • Rounded chamber corners allow easier cleaning and optimum air flow • Dual-wall door opens to 180<deg> for greater insulation and chamber... | |
| • Gentle drying with low turbulence • Doors open 180<deg> for unhindered access • Circuit breaker protects the oven from power surges • Enamel-painted steel exterior and a stainless-steel interior... | |
| • Get optimal air conduction without a fan • Wide temperature range<emdash>5<deg>C above room temperature to 300<deg>C • Microprocessor controller with LED display and integrated 0 to 99-hr timer These... | |
| • Ideal for basic drying applications to high heat applications up to 325°C • Fiberglass door gasket prevents heat loss and low-density heating elements ensure long life Mechanical convection provides... | |
| • Ideal for users requiring ultimate accuracy and heating capabilities up to 330<deg>C • Gravity convection provides gentle drying with low air turbulence • Energy efficient-up to 20% more energy... | |
|
51028125 - Thermo Scientific Heratherm AP Mechanical Oven; 3.5 cu ft/Adj Fan/208-240V -- GO-38800-50
|
• Maintain even and accurate heating • Mechanical convection provides fast sample drying and heating with superior temperature uniformity • Energy efficient<emdash>up to 20% more energy savings compared to similar... |
| • Mechanical convection ovens at affordable prices • Built to provide years of trouble-free operation<emdash>per fect for the budget conscious lab Oven features double wall construction and 1" (2.5 cm)... | |
| • Microprocessor program controller allows easy programming of variable temperature • and time functions • 5<deg>°C above ambient to 300<deg>C • Microprocessor controller with LED display and integrated 0 to... | |
| • Minimize fluctuations with jacketed system • Spring-loaded metal safety catch opens oven door slightly to prevent overpressure conditions • Double-paned glass door and high-quality insulation keep heat in and... | |
| • Multifunctional<emda sh>ideal for optimal uniformity and time-controlled applications • Microprocessor controller with LED display and integrated 0 to 99-hr timer • Powerful air turbine offers fast and uniform drying... | |
| • Natural convection system is ideal for sterilization and drying applications requiring a gentle airflow • Dual-wall door opens to 180<deg> and features double rack door handle for greater access... | |
| • Operate at atmospheric pressure or at a vacuum up to 30" Hg • Polycarbonate shield protects door glass from shattering Ideal for carefully controlled processes such as desiccating, vacuum... | |
| • Optimally suited to everyday heating and drying applications up to 250<deg>C • Energy efficient<emdash>up to 20% more energy savings compared to similar units • Small footprint saves space without... | |
| • Optimally suited to everyday heating and drying applications up to 250<deg>C • Small footprint saves space without compromising volume • Gravity convection provides gentle drying and heating with low... | |
| • Precise drying and heating in research, science, industry and quality assurance. • Quick and intuitive operation through the unique ControlCOCKPIT • AtmoCONTROL software provides simple drag-and-drop programming and documentation... | |
| • Quickly heat and dry samples • Ensure fast heat-up time, uniform temperature, and strong mixing with the noiseless fan • Program and control through locally or through PC • | |
| • Reach temperatures up to 280<deg>C • Thick insulation ensures temperature uniformity and minimizes exterior surface temperatures • Monitor samples continuously with full view window Simple, safe operation is the... | |
| • Save time by automating your procedures • Microprocessor-contr olled ovens store up to 50 programs with 15 program steps • Uniformity of <tol>0.7<deg>C ensures consistently even heating • Rounded... | |
| • Self-diagnostic function alerts you to sensor or heater malfunctions • Oven calibration functions are ideal for validation work • Easily read set point and actual temperatures on LED display... | |
| Exhaust air adapter for Salvis Thermocenter ovens 52403-00 and 52403-05. Required for proper air ventilation when stacking two ovens using the stacking adapter part number 52400-80. | |
| Exhaust air adapter for Salvis Thermocenter ovens 52403-10 and 52403-15.Required for proper air ventilation when stacking two ovens using the stacking adapter part number 52400-80. |