Cole-Parmer Datasheets for Microscopes
Microscopes are instruments that produce magnified images of small objects
Microscopes: Learn more
| Product Name | Notes |
|---|---|
| • Bring advanced digital magnification and image capture to a handheld format • Four built-in LEDs with adjustable brightness ensure proper illumination • Operates just like a standard digital camera! | |
| • Built-in 5-megapixel camera captures images and live video • Adjustable-angle top light helps reduce glare from reflective items This microscope offers ergonomic zoom knob and focus controls to make... | |
| • Built-in, 3-megapixel camera captures still images or video onto your computer Use this phase contrast microscope to examine the fine details of transparent objects that possess very little contrast. | |
| • Color-corrected infinity optical system for high-image quality and flatness of field • Stream live images to your PC Ideal for use with life sciences, biological applications, hematology, cytology in... | |
| • Compact size and cordless operation make these microscopes ideal for field use • Versatile top and bottom lights illuminate your sample Compact microscopes adjust from 12" to 13-5/8" (30.5... | |
| • Compact size makes this microscope perfect for inspections on the go! • Store captured images for later download through the USB interface The Extech Mini Microscope allows you to... | |
| • Convenient, preassembled microscope systems provide superb quality and easy ordering • <b> Model 48402-04 includes:</b> • Stereozoom body 48402-25 • Standard stand 48404-30 • 10x eyepieces 48402-58 For your... | |
| • Convenient, preassembled microscope systems provide superb quality and easy ordering • <b> Model 48403-00 includes:</b> • Dual power body 48403-30 • Standard stand 48404-20 • 10x eyepieces 48402-58 For... | |
| • Convenient, preassembled microscope systems provide superb quality and easy ordering • <b>Model 48402-00 includes:</b> • Stereozoom body 48402-25 • Standard stand 48404-20 • 10x eyepieces 48402-58 For your added... | |
| • Convenient, preassembled microscope systems provide superb quality and easy ordering • <b>System 48402-02 includes:</b> • Stereozoom body with photo tube 48402-25 • Boom stand and holder 48404-40 • 10x... | |
| • Convenient, preassembled microscope systems provide superb quality and easy ordering • <b>System 48402-06 includes:</b> • Stereozoom body 48402-20 • Boom stand and holder 48404-45 • 10x eyepieces 48402-58 For... | |
| • Cool-burning light protects temperature-sensitiv e samples<emdash>perfe ct for biotech, pharmaceutical, and food science applications Superior optics and workmanship are the hallmark of these stereozoom fluorescent microscopes designed with temperature... | |
| • Deliver clear upright, three dimensional images at an economical price • Rugged construction is ideal for education and industrial applications Features 2x objective lense and widefield 10x eyepieces with... | |
| • Digital magnification at an affordable price • Metal stand is included for easy microscope positioning • Rubberized coating provides a non-slip, durable grip Ideal for laboratory research, printing inspection,... | |
| • Dual use<emdash>magnify up to 45x or view objects at a distance Scope are constructed of durable aluminum and plastic. Lenses come with covers to protect against scratches. Eyepiece has... | |
| • Excellent optical clarity and image brightness at an affordable price This microscope features a rotating 10x eyepiece with revolving pointer and DIN achromatic 4x, 10x, and 40x retractable objective... | |
| • Features top, bottom, and turret lights to meet all your illumination needs Microscopes feature magnification control mounted on the side of the head for easy adjustments. Energy-efficient LEDs provide... | |
| • Greenough optic system is a rugged workhorse for routine tasks • Parfocality maintained while adjusting the magnification for quick and easy focusing • Large-scale 1:6 zoom ratio with clear... | |
| • Includes everything you need to view and capture images • Edit images directly on the tablet touchscreen • View images comfortably on large, 7" display • Share images with... | |
|
MT4200L - Meiji Economical Compound Microscope Binocular; 4x/10x/40x/1000x; 110-240 V -- GO-48400-01
|
• Infinity-corrected optical system design for high-image quality, contrast, and flatness of field • Smooth-operating, ball-bearing quintuple nosepiece provides effortless objective changes • Wide ceramic-coated stage for smooth exchange of... |
| • Infinity-corrected optics give excellent images with enhanced contrast • Trinocular version features a vertical tube to mount a camera or video adapters This compound microscope features lenses that improve... | |
| • Infinity-corrected optics give excellent images with enhanced contrast This compound microscope features lenses that improve image clarity<emdash>ideal for biological applications. Viewing head has 45<deg> inclined eyepieces with diopter and... | |
| • Inspect opaque materials with ease and affordability • Hard-coated and chemical-resistant stages withstand harsh environments • Plan achromatic objectives feature the color-corrected infinity optical system (CCIS<reg>) for improved image... | |
| • Inverted design offers extra working distance and increases allowable sample size • Infinity-corrected optics provide crisp, distortion free, high-resolution images Meiji inverted microscopes are rugged and ergonomically designed for... | |
| • Large stage allows easy positioning of larger objects • Software enables you to count and measure objects • Add audio comments to saved images A simple USB connection with... | |
| • Larger stage accommodates bigger specimens These full-size, dual-power stereomicroscopes stand 13'' tall and have a working distance of 84 mm. They feature a 45<deg> inclined swivel head that rotates... | |
| • Objectives provide superb optical clarity and resolution Microscopes feature widefield 10x eyepieces with 4x, 10x, 40x, and 100x oil immersion DIN achromatic objectives and coarse and fine focus controls. | |
| • Plug-and-play technology is easy to use<emdash>perfect for shared inspections on site or at a distance over the Internet! • Objective turret clicks from widefield 10x to 30x details • | |
| • Plug-and-play technology is easy to use<emdash>perfect for shared inspections on site or at a distance over the Internet! • Zooms from widefield 10x to 40x detail magnification • Hooks... | |
| • Plug-and-play technology is easy to use<emdash>perfect for shared inspections on site or at a distance over the Internet! • Zooms from widefield 10x to 40x magnification • Hooks up... | |
| • Provides all the elements needed for a classroom microscope • Built-in digital camera and software included for greater specimen detail and analysis • Reversible 60mm black and white stage... | |
| • Puts the world of microphotography at the tips of your fingers! • Active Pixel Technology produces sharp images and accurate color reproduction • Six built-in lights with adjustable brightness... | |
| • Rechargeable NiMH batteries provide up to 50 hours of operation on an 8-hour charge • LED illumination with intensity control draws little power and provides heat-free lighting Achromatic objectives... | |
| • Rechargeable NiMH batteries provide up to 50 hours of operation on an 8-hour charge • LED illumination with intensity control draws little power and provides heat-free lighting Achromatic Super... | |
| • Semi-plan objectives give high-image quality, contrast, and flatness of field • Koehler illumination provides an evenly illuminated image without reflection or glare • Smooth-operating, ball-bearing quintuple nosepiece provides effortless... | |
| • Share images via the Internet! This digital camera microscope includes powerful analysis and manipulation software that counts and measures objects. Measure the length of shapes with metric or English... | |
| • Simplified polarization with rotating analyzer and movable stage for detailed analyses • Brightfield, darkfield, and polarized field functions maximize versatility • Color Corrected Infinity Optical System (CCIS<reg>) preserves parfocality... | |
| • Stereozoom optics let you easily focus through different magnification ranges • Adjustable illumination for all your lighting needs Stereozoom microscopes feature stepless magnification through zoom control on viewing head. | |
| • Stereozoom optics let you easily focus through different magnification ranges • Head rotates 360<deg> for different viewing configurations Stereozoom microscopes feature stepless magnification through zoom control on viewing head. | |
| • Take anywhere on the job - ideal for lab, field, or shop work Small size and rugged carrying case make it easy to take these shop microscopes anywhere! The... | |
| • View metals, plastics, ceramics, paint, glass, crystals, and semiconductor components • Plan Epi optics provide clear images, excellent color rendering, and superior flatness of field Metallurgical microscopes illuminate the... | |
| • View transparent specimens in wastewater treatment, dairy, and water purification applications • Built-in ergonomic hand rests for focusing controls increases comfort during use View transparent specimens such as living... | |
| • Won’t take up a lot of space on your lab bench • Adjust head and eyepieces reduce eye strain These compact dual-power stereomicroscopes stand 11'' tall have a working... | |
| Get crisp, high-resolution images with excellent stereoscopic viewing. The 45<deg> inclined head has adjustable diopter and interpupillary controls for easy observing. Rotate body a full 360<deg> and lock into any... | |
| Reap the benefits of digital photography and excellent microscopy technology. Use the microscope by itself or plug it into your computer and you’re ready to capture, label, measure, store, or... | |
| Scope are constructed of durable aluminum and plastic. Lenses come with covers to protect against scratches. Eyepiece has a soft edge for comfort and safety. Includes a neck strap, a... | |
| Scope are constructed of durable aluminum and plastic. Lenses come with covers to protect against scratches. Eyepiece has a soft edge for comfort and safety. Includes a soft vinyl case.|Ideal... |