Cole-Parmer Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| • A faster, more compact precision balance – with 1-second stabilization time • GLP, GMP, GCP, and ISO compliant printouts via USB interface • Easy-to-use digital calibration function with external... | |
| • A faster, more compact precision balance – with 1-second stabilization time • NTEP Approved • GLP, GMP, GCP, and ISO compliant printouts via USB interface • Easy-to-use digital calibration... | |
| • A faster, more compact precision balance<emdash>with 1-second stabilization time • GLP, GMP, GCP, and ISO compliant printouts via USB interface • Easy-to-use digital calibration function with external calibration mass... | |
|
FZ-1200iWP - A&D FZ-1200IWP, Internal Cal Waterproof Toploading Balance, 1220 g, 115V -- GO-11110-41
FZ-2000iWP - A&D FZ-2000IWP, Internal Cal Waterproof Toploading Balance, 2200 g, 115V -- GO-11110-42
|
• A faster, more compact precision balance<emdash>with 1-second stabilization time • IP65 waterproof and dustproof • GLP, GMP, GCP, and ISO compliant printouts via USB interface • Easy-to-use digital calibration... |
| • A faster, more compact precision balance<emdash>with 1-second stabilization time • IP65 waterproof and dustproof • Large vacuum fluorescent display for easy-to-read weighing results • GLP, GMP, GCP, and ISO... | |
| • A modern weighing experience with multiple connectivity options and advanced application functions • GLP/GMP compliance via real-time clock and recording of sample, project names, and balance ID • Two... | |
| • A series of analytical balances which offer fast stabilization time and internal calibration. • Fast 2 second stabilization time • Resolution to 0.01mg • Anti-Static glass breeze break • | |
| • A versatile and inexpensive way to measure a variety of materials • Large faceplate for easy viewing • Fatigue-resistant spring • Pull-type design feature an internal spring mechanism • | |
| • Accurately weigh a wide variety of heavy materials, even under the most adverse conditions • Large stabilized pan will hold oversized samples without tipping • Weighted base keeps the... | |
| • Adjustable swing arm display allows weighing of bulky items • Protection against moisture and dust to IP65/NEMA4 standards • Automatic internal calibration when scale detects changes in ambient temperature... | |
| • Advanced features and a wide weighing capacity range provide incredible versatility • GLP/GMP compliance via real-time clock and recording of sample, project name, and balance ID • Two USB... | |
| • Affordable analytical balances for precise weighing of small samples • Three-door glass draft shield provides easy access inside the weighing chamber • Weighing modes include parts counting, percent weighing... | |
| • ASTM Class 1 - Can be used as a reference standard in calibrating other weights and is appropriate for calibrating high-precision analytical balances with a readability as low as... | |
| • ASTM Class 4 - For calibration of entry level balances and for student use. • Two-piece weights with adjusting cavities • Manufactured from stainless-steel chosen for its uniformity density,... | |
| • Automatic Counting Accuracy Improvement (ACAI) ensures high counting accuracy • Store/retrieve 500 unit weights by ID numbers • LED prompting navigation makes it easy to use 1/5,000,000 count resolution... | |
| • Automatic self-calibration adjusts for ambient temperature changes • Data memory function stores up to 200 sets of data • Balance ID for GLP applications outputs date, time, balance number,... | |
| • Basic parts counting in a compact, portable bench scale • Three backlit LCDs show count, piece weight, and total weight • Numeric keypad for direct entry of piece weights... | |
| • Basic weighing and simple check weighing in a compact design • Large backlit display for quick reading • Built-in High/Low/OK indicators for fast over/under weighing • Display hold function... | |
| • Battery powered charging scale • LCD displays either pounds/ounces or Kilograms/Grams • Accuracy of <tol>0.2 oz./10g at up to 110 lbs • Accuracy of <tol>0.5 oz/20g on loads up... | |
| • Battery-powered washdown scales • The sealed indicator and washdown base meet IP68 standards • Mount indicator up to 5 feet away • Scales feature steel construction with stainless steel... | |
| • Built tough to meet a variety of applications • Battery and AC operation • Full numeric keypad lets you preset tare, select sample size (count mode), and lock out... | |
| • Built-in ionizer and anti-static glass breeze break improves weighing by eliminating static • External data logger that stores up to 5,000 weighing results • Interlocking doors allows the user... | |
| • Cast aluminum housing with durable, epoxy-powder coating resists commonly used acids • Read results from the front or back of the balance • Positive load stops • Lockable tare... | |
| • Clamshell case design protects scale during transport and storage • Rugged ABS construction with sealed front panel • Stainless steel weighing pan • Unique hinged cover • Energy saving... | |
| • Classic mechanical balance with the durability and versatility to accommodate a range of lab applications • Spring-loaded zero adjust compensator • Magnetic damping speeds up weighing times • Select... | |
| • Compact & portable pocket scale, selectable units, grams or ounces. • 150g x 0.1g/5.29oz x 0.01oz • Compact design (66mm x 98mm) • Battery operation (2 AAA included) • | |
| • Compact & portable scale with multiple weighing units • Battery or AC adapter operation • LCD display • Multiple weighing units • Storage/carrying case included The HT-Series compact scales... | |
| • Compact design is ideal for weighing applications at work, school, or home • Easy-to-read LCD provides clear view of results • Functions include: multiple weighing units; tare; auto power... | |
| • Compact, lightweight body for easy portability • Keypad calibration with external weight • Back light for use in low-light conditions • Rechargeable battery provides over eight hours of use... | |
| • Compact, portable scales are ideal for use in light industrial, field, or office use • RF protected for use in production areas • Digital keypad calibration with external weight... | |
| • Convenient, compact and portable weighing in the palm of your hand • Backlit display for easy viewing in low light • Protective snap-on cover Small enough to fit in... | |
| • Counting, Percentage & Comparator Functions • Large LCD display and tilting meter head for easy viewing on standard models • Bright Vacuum Fluorescent display on Waterproof models • Kg,... | |
| • Critical to precision weighing is static control, which is why an ionizer is standard on all models • Built-in ionizer and anti-static glass breeze break improves weighing by eliminating... | |
| • Durable cast-aluminum housing with precise weighing satisfies any laboratory application • Large weighing surface allows placement of a wide variety of samples • Weighing modes include parts counting, percent... | |
| • Durable waterproof scales for foodservice and general laboratory applications • Small footprint offers convenient placement anywhere on your benchtop • Durable stainless steel construction is ideal for foodservice applications... | |
| • Durable, stainless steel constructio • 400 pound capacity • 0.2 pound resolution Sleek Design, Sure To Complement Any Home|If you're looking to buy a great looking body bathroom scale... | |
| • Easy two-button operation and large display • Mount the indicator stand to the scale base, above the scale platform, or on the wall • Stability indicator and auto-off timer... | |
| • Easy-to-clean design with stainless steel construction • 1:3000 certified resolution • All stainless steel construction • Feature IP66/NEMA 4X-rated housing and IP67-rated load cell • Removable stainless steel platform... | |
| • Economical, multipurpose weighing in a compact precision scale • THIS SCALE IS NOT WASHDOWN RATED • Included internal rechargeable battery offers portability and up to 100 hours of battery... | |
| • Enhanced resolution for greater counting accuracy • Memory accumulation mode for ongoing totals • Audible Weighing Assist<emdash>beepin g function alerts when you are reaching your target quantity • Detachable... | |
| • Exceptional combination of remarkable features at affordable prices • Die-cast aluminum alloy housing offers long life and durability • System diagnostics alerts operator of abnormal weighing conditions • Digital... | |
| • Exceptional features and a compact footprint at an affordable price • Fast stabilization in 2 seconds • Large, removable breeze break with antistatic coating • Rotary sliding doors requires... | |
| • Extreme performance in an extremely rugged stainless steel design • Fast 2-second stabilization time • Multiple weighing units include g, fractional or decimal oz, kg, lb, lb:oz • All... | |
| • Extreme performance in an extremely rugged stainless steel design • No exposed screws or edges—perfect for food testing and service environments • All stainless steel design with shock and... | |
| • Fast response time combined with accurate measurement to suit any weighing application • One-second response time • Stainless steel platform • User-selectable filtering function to suit environmental conditions • | |
| • Fast stability time – Less than 1 second • Stainless steel weighing pan • High resolution (SJ-5000HS:1/2500, SJ-12KHS:1/2400, SJ-1000HS/2000HS :1/2000) • Large wide LCD display (25mm height) • Durable... | |
| • Get stable readings three times faster than other three-beam balances • Designed with a hanging pan system • Offer 10 times the readability of standard triple-beam balances • Feature... | |
| • Improve inspection measurements Use these optional measuring scales with the Hastings triplet measuring magnifiers (03882-10 and -50) and the handheld Lenscope<reg> magnifiers (03882-30 and -40). Scales simply screw onto... | |
| • Industrial construction, accurate weighing and counting • Stainless steel platform and die-cast aluminum housing protect internal components • Bright white LED display with checkweighing LED and audible indicators function... | |
| • IP66-rated stainless steel indicator is sealed from water and dust for tough environments • Extremely versatile indicator can be tilted, rotated 360<deg>, mounted on the pillar, or attached to... | |
| • IP69K–rated—the ultimate protection against the effects of water and dust • Stainless steel weighing pan, frame, and load cell • Designed to withstand heavy-duty cleaning at temperatures up to... | |
| • Large Dial Scale with four WeighTracker® markers to keep track of your progress • 330 pound capacity • 1 pound resolution Durable Steel Construction|You'll be able to get accurate... | |
| • Lightweight and portable<emdash>perf ect for use in industrial, lab, jewelry, and home applications • Stackable design takes up less counter space when not in use • RF protection delivers... | |
| • NEMA 4/IP65-rated for washdown use • 45-segment sweep LCD—quickly judge when target weight is approaching • Key in HI and LO set points, or recall them from up to... | |
| • NSF approval, and reliability saclein a small and inexpensive package • NSF Approved • Removable platform • Shatterproof lens The Taylor mechanical portion control scales features a rotating dial,... | |
| • Portable and lightweight scale is ideal for pharmaceutical and food preparation/processi ng applications • Low-battery indicator with auto-power off preserves battery life • Waterproof IP65/NEMA 4 stainless steel body... | |
| • Portable balances with multiple weighing units and fast one-second response time • Easy to read LCD with backlight provides clear view of results under any lighting conditions • Specific... | |
| • Protective vinyl cover keeps dust out • Low battery indicator | |
| • Rugged construction for demanding industrial operations • Base and indicator connect via convenient quick-connect plug • Display hold mode for weighing large packages holds last stable weight on display... | |
| • Rugged design for industrial weighing and counting applications • NTP certified and measurement Canada approved • Parts counting mode with selectable sample sizes, last sample size, and average piece... | |
| • Rugged multi-use portioning scale for use in food service applications • NSF certified and supports HACCP compliance • All stainless steel construction • Configurable checkweighing mode with three LED... | |
| • Rugged shatterproof plastic and metal design <emdash> perfect for general weighing • Large, graduated dial faceplate is easy to read • Color-coded faceplates differentiate capacities • Pull-type design features... | |
| • Super Hybrid Sensor (SHS) technology offers fastest response time in its class<emdash>one second! • NTEP Approved • Store weighing data<emdash>GF series stores 20 sets • Complementary WinCT software supports... | |
| • Super Hybrid Sensor (SHS) technology offers fastest response time in its class<emdash>one second! • Store weighing data<emdash>GF series stores 20 sets • Complementary WinCT software supports data collection and... | |
| • Super Hybrid Sensor (SHS) technology offers fastest response time in its class<emdash>one second! • Store weighing data<emdash>GX series stores 200 sets • Complementary WinCT software supports data collection and... | |
| • SuperBrite LED display, which is twice as bright as standard LED displays • Capacity is 330 lb / 150 kg • Auto off • LED display • Chrome accent... | |
| • Superior performance and easy two-button operation • Excellent shock resistance and overload protection • Software lock switch and integrated transport lock • Parts counting with auto optimization, % weighing,... | |
| • Superior quality and durability • Weight set is included • Convenient on-board mass storage compartment • Spring-loaded zero adjust compensator • Rod and clamp assembly for below-balance weighing • | |
| • Take-Away Check Weighing makes packing from a master container easy and accurate • IP67-rated for washdown environments, and submersible up to 3-ft for sink washing • 304 stainless steel... | |
| • The Explorer is perfect for university research, teaching laboratories, general lab and industrial applications • Modular design allows for the display to be separated from the weighing base for... | |
| • Three heating modes<emdash>quick mode, step mode, and standard operational mode<emdash>allow greater control of temperature settings • Vacuum fluorescent display (VFD) shows moisture content, solid content, weight, atro moisture, and... | |
| • Two-pan design is ideal for comparative weighing • Comparative weighing to determine the difference in mass between two objects • Select models have a tare beam to accommodate containers... | |
| • UltraClass - The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating... | |
| • UltraClass Gold - The weight tolerance is equal to ANSI/ASTM E617 Class 00 and meets or exceeds OIML R 111 Class E1. This class is used as a reference... | |
| • UltraClass Platinum -The weight tolerance is equal to ANSI/ASTM E617 Class 000 and Class E0*. This class is used as a primary standard for calibrating other reference standards and... | |
| • Unique and functional combination cover/pan slides back for weighing and slides forward for covering the keys and display • Compact size fits easily in your pocket • Quick and... | |
| • Versatile and rugged design for continuous operation in food and beverage, quality control, environmental, and many other applications • Choice of infrared or halogen heat source and programmable operation... | |
| Portable Balance | |
| This compact handheld scale provides quick measurements for your refrigeration applications FEATURES|<UL> <LI>55 lbs max scale |<LI>2% accuracy |<LI>One button operation |<LI>Auto shut off |<LI>Lbs/Kgs switchable |<LI>Max weight memory |<LI>9... |
| Next >> |