Cole-Parmer Datasheets for Storage Tanks and Process Tanks
Storage tanks and process tanks are bulk containers of varying size and configuration.
Storage Tanks and Process Tanks: Learn more
| Product Name | Notes |
|---|---|
| • Easy to handle<emdash>outsid e rim flange for easy gripping These rectangular tanks are rotation-molded in one seamless piece and have an outside rim flange for strength and ease of... | |
| • FDA compliant All tanks have a threaded screw closure with gasket that secuely fits the 6 1/4" fill well. Two mounting flats near the bottom, set 180<deg> apart, permit... | |
| • Low-profile design allows for convenient mixing and filling Tanks are available in either polyethylene (PE) or polypropylene (PP). <b>PE tanks</b> have excellent chemical and impact resistance and are translucent. | |
| • Open top tank systems provide maximum chemical handling options Available in flat-bottom and total-drain conical bottom, HDLPE tanks are FDA compliant and meet NSF standard 61. Open-top tanks come... | |
| • Sturdy design complies with with FDA 21 CFR 117.1520 • Contain drips with stepped-flange design • Get easier sampling of liquids<emdash>tanks over 30 gallons are designed for near-total drainage... | |
| • Systems include tank, stand, cover, and bulkhead fittings Linear polyethelyne tanks have conical bottoms for complete drainage of fluids and are impact and chemical resistant. Tanks can withstand continuous... | |
| • Tanks are ideal for small mix and batch applications • Available in 30 and 45 degree slopes • Specific gravity ratings are based on the industry's most severe calculation... | |
| • Tanks give you excellent chemical compatibility Tanks are available in polypropylene or polyethylene; all stands are made from one-piece molded polyethylene. There are no metal parts<emdash>elimina te rust and... | |
| • Tough and corrosion-resistant • Rigid yet lightweight • Straight, no-lip flange is easy to clean • Fit through standard doors for easy portability These multi-purpose HDPE tanks are seamlessly... | |
| 304 stainless steel (SS) utility tank. Can withstand temperatures up to 650<deg>F (182<deg>C). Heavy gauge | |
| 304 stainless steel (SS) utility tank. Can withstand temperatures up to 650<deg>F (182<deg>C). Heavy gauge|Model 07240-95 has a nesting shoulder. | |
| 304 stainless steel (SS) utility tank. Can withstand temperatures up to 650<deg>F (182<deg>C). Medium gauge | |
| 304 stainless steel (SS) utility tank. Can withstand temperatures up to 650<deg>F (182<deg>C). | |
| Conical-Bottom Tanks | |
| Manufactured in heavy-guage 304SS. Tanks are made of tri-ply stainless steel-inner and outer layer if 304SS over a highly conductive carbon steel core with exception of 72330-00, -10, and -20,... | |
| The <B>Polypropylene Closed-Dome Tank</B> has a 30-gallon capacity. Mount mixers off-center—a baffle is not required for optimum mixing. Tanks are constructed of polypropylene. You must order sanitary mixer mount 50301-70... | |
| These light guage 316L SS tanks include 316L SS cover, handles, clips, and platinum cured silicone rubber gasket. The 304 SS dollies include chrome-plated carbon steel casters with nylon wheels. |